☰
KA2803BDTF
KA2803BDTF
Active
Description:  IC EARTH LEAKAGE DETECTOR 8-SOP
Manufacturer:  onsemi
Datasheet:   KA2803BDTF Datasheet
History Price: $0.83000
In Stock: 34560
KA2803BDTF Specification
Specification
Part No
KA2803BDTF
Category
PMIC - Power Management - Specialized
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Earth Leakage Detector
Current - Supply
400μA
Voltage - Supply
12V ~ 20V
Operating Temperature
-25℃ ~ 80℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
KA2803BDTF Related Parts
KA2803B
KA2803B
onsemi
IC EARTH LEAKAGE DETECTOR 8-DIP
KA2803BD
KA2803BD
onsemi
IC EARTH LEAKAGE DETECTOR 8-SOP
KA2803CDTF
KA2803CDTF
onsemi
EARTH LEAKAGE DETECTOR
KA2807
KA2807
Fairchild Semiconductor
POWER SUPPLY CIRCUIT, FIXED
KA2807
KA2807
onsemi
IC GROUND FAULT INTERRUPTER 8DIP
KA2807D
KA2807D
onsemi
IC GROUND FAULT INTERRUPTER 8SOP
KA2807DTF
KA2807DTF
onsemi
KA2807 - EARTH LEAKAGE DETECTOR
KA2807DTF
KA2807DTF
onsemi
IC GROUND FAULT INTERRUPTER 8SOP
KA2807MUX
KA2807MUX
onsemi
PKG DERIVATIVES
KA2803BDTF Description
Overview of Fairchild Semiconductor KA2803BDTF

The KA2803BDTF is a versatile and high-performance dual operational amplifier designed by Fairchild Semiconductor. This device is widely used in various applications, including signal conditioning, filtering, and amplification in both consumer and industrial electronics. The KA2803BDTF is known for its low noise, high gain, and wide bandwidth, making it suitable for a range of analog signal processing tasks.

Key Specifications

- Number of Amplifiers: 2
- Supply Voltage Range: ±2V to ±15V
- Input Voltage Range: -0.3V to VCC - 1.5V
- Output Voltage Swing: ±12V (typical at ±15V supply)
- Gain Bandwidth Product: 1 MHz (typical)
- Input Offset Voltage: 2 mV (maximum)
- Input Bias Current: 100 nA (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (minimum)
- Power Supply Current: 1.5 mA (per amplifier, typical)
- Package Type: 8-lead DIP (Dual In-line Package)

Functional Features

- Dual Operational Amplifier Configuration: The KA2803BDTF contains two independent, high-gain, internally frequency-compensated operational amplifiers, allowing for versatile circuit designs in a compact package.

- Wide Supply Voltage Range: The device operates over a wide supply voltage range of ±2V to ±15V, making it adaptable for various applications and power supply configurations.

- Low Noise Performance: With a low input noise voltage, the KA2803BDTF is suitable for applications requiring high precision and low signal distortion, such as audio processing and instrumentation.

- High Gain and Bandwidth: The gain bandwidth product of 1 MHz allows for effective amplification of signals across a wide frequency range, making it ideal for filtering and signal conditioning applications.

- Excellent CMRR: The high common mode rejection ratio ensures that the amplifier can effectively reject common-mode signals, enhancing the accuracy of differential signal processing.

Applications

The KA2803BDTF is versatile and can be used in a variety of applications, including:

- Audio Amplification: Ideal for use in audio equipment where high fidelity and low distortion are critical for sound quality.

- Signal Conditioning: Employed in sensor interfaces and data acquisition systems to amplify and filter signals from various sensors.

- Active Filters: Suitable for designing active filter circuits, including low-pass, high-pass, and band-pass filters.

- Instrumentation: Used in measurement and control systems where precise signal amplification is required.

Pin Configuration

The KA2803BDTF comes in an 8-lead DIP package, featuring a standard pin configuration:

- Non-Inverting Inputs (A1, A2): Pins for connecting the non-inverting inputs of the operational amplifiers.
- Inverting Inputs (B1, B2): Pins for connecting the inverting inputs of the operational amplifiers.
- Output Pins (Y1, Y2): Pins for the output of the respective operational amplifiers.
- Power Supply Pins (V+ and V-): Pins for connecting the positive and negative supply voltages.
- Ground Pin (GND): Common ground connection for the device.

Conclusion

The Fairchild Semiconductor KA2803BDTF is a reliable and efficient dual operational amplifier that meets the needs of various applications requiring precise signal amplification and processing. With its low noise, wide supply voltage range, and high gain bandwidth, it is an excellent choice for engineers looking to implement effective analog solutions in audio, instrumentation, and signal conditioning applications. Its compact package and versatile functionality further enhance its appeal in modern electronic designs.
KA2803BDTF Compare Parts
  • KA2803BDTF vs KA2807DTF
  • KA2803BDTF vs KA2807DTF
  • KA2803BDTF vs KA2807D
  • KA2803BDTF vs KA2807
  • KA2803BDTF vs KA2807
  • KA2803BDTF vs KA2803CDTF
  • KA2803BDTF vs KA2803BD
  • KA2803BDTF vs KA2803B
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend