☰
KA78RH33RTF
KA78RH33RTF
Obsolete
Description:  IC REG LINEAR 3.3V 800MA TO252-3
Manufacturer:  onsemi
Datasheet:   KA78RH33RTF Datasheet
History Price: $0.40000
In Stock: 23760
KA78RH33RTF Specification
Specification
Part No
KA78RH33RTF
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.4V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
D-Pak
KA78RH33RTF Related Parts
KA723
KA723
onsemi
IC REG LIN POS ADJ 150MA 14MDIP
KA723D
KA723D
onsemi
IC REG LIN POS ADJ 150MA 14SOIC
KA723DTF
KA723DTF
onsemi
IC REG LIN POS ADJ 150MA 14SOIC
KA76L05ZTA
KA76L05ZTA
onsemi
IC REG LINEAR 5V 100MA TO92-3
KA76L05ZTF
KA76L05ZTF
onsemi
IC REG LINEAR 5V 100MA TO92-3
KA7805AE
KA7805AE
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805AETSTU
KA7805AETSTU
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805AETU
KA7805AETU
onsemi
FIXED POSITIVE STANDARD REGULATO
KA7805AETU
KA7805AETU
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805ERTF
KA7805ERTF
Fairchild Semiconductor
IC REG LINEAR FIXED POS STD REG
KA7805ERTF
KA7805ERTF
onsemi
IC REG LINEAR 5V 1A DPAK
KA7805ERTM
KA7805ERTM
onsemi
FIXED POSITIVE STANDARD REGULATO
KA78RH33RTF Compare Parts
  • KA78RH33RTF vs KA79M15TU
  • KA78RH33RTF vs KA79M15
  • KA78RH33RTF vs KA79M12TU
  • KA78RH33RTF vs KA79M12TU
  • KA78RH33RTF vs KA79M12RTM
  • KA78RH33RTF vs KA79M12RTM
  • KA78RH33RTF vs KA79M12RTF
  • KA78RH33RTF vs KA79M12RTF
  • KA78RH33RTF vs KA79M12
  • KA78RH33RTF vs KA79M08TU
  • KA78RH33RTF vs KA79M08TU
  • KA78RH33RTF vs KA79M08RTF
  • KA78RH33RTF vs KA79M08
  • KA78RH33RTF vs KA79M05TU
  • KA78RH33RTF vs KA79M05TU
  • KA78RH33RTF vs KA79M05TU
  • KA78RH33RTF vs KA79M05RTM
  • KA78RH33RTF vs KA79M05RTM
  • KA78RH33RTF vs KA79M05RTM
  • KA78RH33RTF vs KA79M05RTF
  • KA78RH33RTF vs KA79M05RTF
  • KA78RH33RTF vs KA79M05
  • KA78RH33RTF vs KA79L15AZTA
  • KA78RH33RTF vs KA79L15AZBU
  • KA78RH33RTF vs KA79L12AZTA
  • KA78RH33RTF vs KA79L08AZTA
  • KA78RH33RTF vs KA79L08AZBU
  • KA78RH33RTF vs KA79L05AZTA-ON
  • KA78RH33RTF vs KA79L05AZTA
  • KA78RH33RTF vs KA79L05AZTA
  • KA78RH33RTF vs KA79L05AZBU
  • KA78RH33RTF vs KA79L05AMTF
  • KA78RH33RTF vs KA79L05AMTF
  • KA78RH33RTF vs KA79L05ADTF
  • KA78RH33RTF vs KA79L05AD
  • KA78RH33RTF vs KA79L05AD
  • KA78RH33RTF vs KA7924TU
  • KA78RH33RTF vs KA7924TU
  • KA78RH33RTF vs KA7924
  • KA78RH33RTF vs KA7918TU
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.