Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi KA78RM33
KA78RM33
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 500MA TO220-3
Manufacturer:
onsemi
Datasheet:
KA78RM33 Datasheet
History Price: Obsolete
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KA78RM33 Specification
Specification
Part No
KA78RM33
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
10 mA
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
KA78RM33 PDF Datasheet
KA78RM33 Datasheet
Click and Download: KA78RM33 Datasheet
KA78RM33 Related Parts
KA723
onsemi
IC REG LIN POS ADJ 150MA 14MDIP
KA723D
onsemi
IC REG LIN POS ADJ 150MA 14SOIC
KA723DTF
onsemi
IC REG LIN POS ADJ 150MA 14SOIC
KA76L05ZTA
onsemi
IC REG LINEAR 5V 100MA TO92-3
KA76L05ZTF
onsemi
IC REG LINEAR 5V 100MA TO92-3
KA7805AE
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805AETSTU
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805AETU
onsemi
FIXED POSITIVE STANDARD REGULATO
KA7805AETU
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805ERTF
Fairchild Semiconductor
IC REG LINEAR FIXED POS STD REG
KA7805ERTF
onsemi
IC REG LINEAR 5V 1A DPAK
KA7805ERTM
onsemi
FIXED POSITIVE STANDARD REGULATO
KA78RM33 Compare Parts
KA78RM33 vs KA79M15TU
KA78RM33 vs KA79M15
KA78RM33 vs KA79M12TU
KA78RM33 vs KA79M12TU
KA78RM33 vs KA79M12RTM
KA78RM33 vs KA79M12RTM
KA78RM33 vs KA79M12RTF
KA78RM33 vs KA79M12RTF
KA78RM33 vs KA79M12
KA78RM33 vs KA79M08TU
KA78RM33 vs KA79M08TU
KA78RM33 vs KA79M08RTF
KA78RM33 vs KA79M08
KA78RM33 vs KA79M05TU
KA78RM33 vs KA79M05TU
KA78RM33 vs KA79M05TU
KA78RM33 vs KA79M05RTM
KA78RM33 vs KA79M05RTM
KA78RM33 vs KA79M05RTM
KA78RM33 vs KA79M05RTF
KA78RM33 vs KA79M05RTF
KA78RM33 vs KA79M05
KA78RM33 vs KA79L15AZTA
KA78RM33 vs KA79L15AZBU
KA78RM33 vs KA79L12AZTA
KA78RM33 vs KA79L08AZTA
KA78RM33 vs KA79L08AZBU
KA78RM33 vs KA79L05AZTA-ON
KA78RM33 vs KA79L05AZTA
KA78RM33 vs KA79L05AZTA
KA78RM33 vs KA79L05AZBU
KA78RM33 vs KA79L05AMTF
KA78RM33 vs KA79L05AMTF
KA78RM33 vs KA79L05ADTF
KA78RM33 vs KA79L05AD
KA78RM33 vs KA79L05AD
KA78RM33 vs KA7924TU
KA78RM33 vs KA7924TU
KA78RM33 vs KA7924
KA78RM33 vs KA7918TU
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.