☰
KA7906
KA7906
Obsolete
Description:  IC REG LINEAR -6V 1A TO220-3
Manufacturer:  onsemi
Datasheet:   KA7906 Datasheet
History Price: Obsolete
In Stock: 15520
KA7906 Specification
Specification
Part No
KA7906
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
KA7906 PDF Datasheet
KA7906 Related Parts
KA723
KA723
onsemi
IC REG LIN POS ADJ 150MA 14MDIP
KA723D
KA723D
onsemi
IC REG LIN POS ADJ 150MA 14SOIC
KA723DTF
KA723DTF
onsemi
IC REG LIN POS ADJ 150MA 14SOIC
KA76L05ZTA
KA76L05ZTA
onsemi
IC REG LINEAR 5V 100MA TO92-3
KA76L05ZTF
KA76L05ZTF
onsemi
IC REG LINEAR 5V 100MA TO92-3
KA7805AE
KA7805AE
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805AETSTU
KA7805AETSTU
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805AETU
KA7805AETU
onsemi
FIXED POSITIVE STANDARD REGULATO
KA7805AETU
KA7805AETU
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805ERTF
KA7805ERTF
Fairchild Semiconductor
IC REG LINEAR FIXED POS STD REG
KA7805ERTF
KA7805ERTF
onsemi
IC REG LINEAR 5V 1A DPAK
KA7805ERTM
KA7805ERTM
onsemi
FIXED POSITIVE STANDARD REGULATO
KA7906 Description
The onsemi KA7906 is a fixed voltage regulator designed to provide a stable output voltage with minimal ripple and noise. It is part of the 78xx series of voltage regulators, which are widely used in various electronic applications for power regulation. Below is a detailed overview of the KA7906, including its key features, specifications, and potential applications.

## Overview

The onsemi KA7906 is a three-terminal, fixed voltage regulator that provides a stable output voltage of 6V. It is designed to supply current to a variety of electronic circuits and systems, ensuring consistent performance despite fluctuations in the input voltage or load conditions. The KA7906 is particularly useful in applications where a reliable and regulated 6V power supply is required.

## Key Features

1. Fixed Output Voltage: The KA7906 provides a fixed output voltage of 6V, making it suitable for applications requiring a stable 6V power supply.

2. High Output Current Capability: The regulator is capable of delivering a substantial output current, providing sufficient power for various electronic circuits.

3. Low Dropout Voltage: The KA7906 has a low dropout voltage, which means it can maintain a stable output voltage even when the input voltage is close to the output voltage.

4. Thermal Protection: The device includes thermal overload protection, which prevents damage to the regulator and connected circuits by shutting down the output in case of excessive temperature.

5. Short-Circuit Protection: It features short-circuit protection, which safeguards the regulator from damage caused by short circuits in the output.

6. Low Noise and Ripple: The KA7906 is designed to provide a clean and stable output with low noise and ripple, which is crucial for sensitive electronic applications.

7. Ease of Use: The three-terminal design allows for easy integration into existing circuits with minimal additional components.

8. Wide Operating Temperature Range: The regulator operates reliably over a broad temperature range, ensuring stable performance in various environmental conditions.

## Specifications

## General Specifications

- Package Type:
- Package: Available in various packages such as TO-220 and TO-92. The TO-220 package is commonly used for power dissipation in a robust form factor, while the TO-92 is suitable for lower power applications.

- Operating Voltage:
- Input Voltage Range: The input voltage must be higher than the output voltage by at least the dropout voltage plus the regulator’s minimum required input. Typically, the input voltage should be at least 8V to 12V to ensure proper regulation.

- Temperature Range:
- Operating Temperature Range: -40°C to +125°C. This wide temperature range allows the regulator to operate reliably in various environmental conditions.

## Electrical Characteristics

- Output Voltage:
- Fixed Output Voltage: 6V ±4%. The output voltage is regulated and stable, with a tolerance of ±4%.

- Output Current:
- Maximum Output Current: Typically 1A. The regulator can supply up to 1A of current to the load.

- Dropout Voltage:
- Typical Dropout Voltage: 2V. This is the minimum difference required between the input voltage and the output voltage to maintain proper regulation.

- Line Regulation:
- Line Regulation: Typically 0.1%/V. This parameter indicates the regulator’s ability to maintain a constant output voltage despite variations in the input voltage.

- Load Regulation:
- Load Regulation: Typically 0.1%. This parameter shows the regulator’s ability to maintain a stable output voltage as the load current varies.

- Ripple Rejection:
- Ripple Rejection: Typically 60 dB. This measure indicates the regulator’s ability to filter out AC ripple from the input supply and provide a clean DC output.

- Thermal Resistance:
- Thermal Resistance (Junction to Case): Typically 4°C/W. This value represents the efficiency of heat dissipation from the regulator to its surroundings.

- Short-Circuit Protection:
- Short-Circuit Protection: The device will limit current and protect itself and the load in case of a short circuit at the output.

- Thermal Overload Protection:
- Thermal Overload Protection: The regulator includes thermal shutdown features that protect the device from overheating.

## Applications

The KA7906 is suitable for a variety of applications, including:

- Power Supply Circuits: Providing a stable 6V power supply for electronic circuits and systems.
- Consumer Electronics: Used in devices requiring a reliable 6V power source, such as audio equipment, small appliances, and portable electronics.
- Communication Equipment: Regulating voltage in communication devices to ensure stable operation.
- Industrial Applications: Supplying power to sensors, control circuits, and other components in industrial automation systems.
- Embedded Systems: Providing a consistent 6V supply to embedded microcontrollers and digital logic.

## Development Tools and Support

onsemi provides a range of resources to support the KA7906, including:

- Datasheets: Comprehensive datasheets with detailed electrical characteristics, pin configuration, and application information.
- Application Notes: Guides and application notes that offer insights into designing with the KA7906 and integrating it into various circuits.
- Evaluation Boards: Evaluation boards may be available for testing and developing circuits with the KA7906.
- Technical Support: onsemi’s technical support team can provide assistance with design and integration questions.

## Conclusion

The onsemi KA7906 is a reliable and efficient fixed voltage regulator that provides a stable 6V output with low noise and ripple. With its high current capability, thermal and short-circuit protection, and ease of use, the KA7906 is suitable for a wide range of applications in consumer electronics, industrial systems, and embedded designs. Its wide operating temperature range and low dropout voltage enhance its versatility and performance. onsemi’s support resources further assist designers in integrating and optimizing the KA7906 for their specific needs.
KA7906 Compare Parts
  • KA7906 vs KA79M15TU
  • KA7906 vs KA79M15
  • KA7906 vs KA79M12TU
  • KA7906 vs KA79M12TU
  • KA7906 vs KA79M12RTM
  • KA7906 vs KA79M12RTM
  • KA7906 vs KA79M12RTF
  • KA7906 vs KA79M12RTF
  • KA7906 vs KA79M12
  • KA7906 vs KA79M08TU
  • KA7906 vs KA79M08TU
  • KA7906 vs KA79M08RTF
  • KA7906 vs KA79M08
  • KA7906 vs KA79M05TU
  • KA7906 vs KA79M05TU
  • KA7906 vs KA79M05TU
  • KA7906 vs KA79M05RTM
  • KA7906 vs KA79M05RTM
  • KA7906 vs KA79M05RTM
  • KA7906 vs KA79M05RTF
  • KA7906 vs KA79M05RTF
  • KA7906 vs KA79M05
  • KA7906 vs KA79L15AZTA
  • KA7906 vs KA79L15AZBU
  • KA7906 vs KA79L12AZTA
  • KA7906 vs KA79L08AZTA
  • KA7906 vs KA79L08AZBU
  • KA7906 vs KA79L05AZTA-ON
  • KA7906 vs KA79L05AZTA
  • KA7906 vs KA79L05AZTA
  • KA7906 vs KA79L05AZBU
  • KA7906 vs KA79L05AMTF
  • KA7906 vs KA79L05AMTF
  • KA7906 vs KA79L05ADTF
  • KA7906 vs KA79L05AD
  • KA7906 vs KA79L05AD
  • KA7906 vs KA7924TU
  • KA7906 vs KA7924TU
  • KA7906 vs KA7924
  • KA7906 vs KA7918TU
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.