☰
LA6242H-E
LA6242H-E
Obsolete
Description:  IC MOTOR DRIVER 28HSOP
Manufacturer:  onsemi
Datasheet:   LA6242H-E Datasheet
History Price: Obsolete
In Stock: 37680
LA6242H-E Specification
Specification
Part No
LA6242H-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package
28-HSOP-HC
LA6242H-E Related Parts
LA6242H-CL-TLM-E
LA6242H-CL-TLM-E
onsemi
IC MOTOR DRIVER 5V-13V 28HSOP
LA6242H-M-TRM-E
LA6242H-M-TRM-E
onsemi
MOTOR DRIVER
LA6242H-TE-L-E
LA6242H-TE-L-E
onsemi
IC MOTOR DRIVER 5V-13V 28HSOP
LA6242H-TRM-E
LA6242H-TRM-E
onsemi
IC MOTOR DRIVER 5V-13V 28HSOP
LA6245P-CL-TLM-E
LA6245P-CL-TLM-E
onsemi
IC MOTOR DRIVER 36HSOP-R
LA6245P-TLM-E
LA6245P-TLM-E
onsemi
IC MOTOR DRIVER 36HSOP-R
LA6261-TE-L-E
LA6261-TE-L-E
onsemi
IC MOTOR DRIVER 36HSOP-R
LA6502-MPB-E
LA6502-MPB-E
onsemi
IC MOTOR DRIVER 48HSSOP
LA6502-TLM-E
LA6502-TLM-E
onsemi
IC MOTOR DRIVER 48HSSOP
LA6548NH-E
LA6548NH-E
onsemi
IC MOTOR DRIVER 28HSOP
LA6548NH-TE-L-E
LA6548NH-TE-L-E
onsemi
IC MOTOR DRIVER 28HSOP
LA6565-TE-L-E
LA6565-TE-L-E
onsemi
IC MOTOR DRVR 5.6V-13V 36HSOP-R
LA6242H-E Compare Parts
  • LA6242H-E vs LA6548NH-TE-L-E
  • LA6242H-E vs LA6548NH-E
  • LA6242H-E vs LA6502-TLM-E
  • LA6242H-E vs LA6502-MPB-E
  • LA6242H-E vs LA6261-TE-L-E
  • LA6242H-E vs LA6245P-TLM-E
  • LA6242H-E vs LA6245P-CL-TLM-E
  • LA6242H-E vs LA6242H-TRM-E
  • LA6242H-E vs LA6242H-TE-L-E
  • LA6242H-E vs LA6242H-M-TRM-E
  • LA6242H-E vs LA6242H-CL-TLM-E
  • LA6242H-E vs LA6571-MPB-E
  • LA6242H-E vs LA6569-TE-R-E
  • LA6242H-E vs LA6565VR-TLM-E
  • LA6242H-E vs LA6565-A-TE-L-E
  • LA6242H-E vs LA6242H-M-TRM-E
  • LA6242H-E vs LA6242H-M-TE-L-E
  • LA6242H-E vs LA6548NH-E
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!