Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LA6502-MPB-E
LA6502-MPB-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 48HSSOP
Manufacturer:
onsemi
Datasheet:
LA6502-MPB-E Datasheet
History Price: $1.56000
In Stock: 25760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA6502-MPB-E Specification
Specification
Part No
LA6502-MPB-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
48-SSOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package
48-HSSOP
LA6502-MPB-E Related Parts
LA6242H-CL-TLM-E
onsemi
IC MOTOR DRIVER 5V-13V 28HSOP
LA6242H-E
onsemi
IC MOTOR DRIVER 28HSOP
LA6242H-M-TRM-E
onsemi
MOTOR DRIVER
LA6242H-TE-L-E
onsemi
IC MOTOR DRIVER 5V-13V 28HSOP
LA6242H-TRM-E
onsemi
IC MOTOR DRIVER 5V-13V 28HSOP
LA6245P-CL-TLM-E
onsemi
IC MOTOR DRIVER 36HSOP-R
LA6245P-TLM-E
onsemi
IC MOTOR DRIVER 36HSOP-R
LA6261-TE-L-E
onsemi
IC MOTOR DRIVER 36HSOP-R
LA6502-TLM-E
onsemi
IC MOTOR DRIVER 48HSSOP
LA6548NH-E
onsemi
IC MOTOR DRIVER 28HSOP
LA6548NH-TE-L-E
onsemi
IC MOTOR DRIVER 28HSOP
LA6565-TE-L-E
onsemi
IC MOTOR DRVR 5.6V-13V 36HSOP-R
LA6502-MPB-E Compare Parts
LA6502-MPB-E vs LA6548NH-TE-L-E
LA6502-MPB-E vs LA6548NH-E
LA6502-MPB-E vs LA6502-TLM-E
LA6502-MPB-E vs LA6261-TE-L-E
LA6502-MPB-E vs LA6245P-TLM-E
LA6502-MPB-E vs LA6245P-CL-TLM-E
LA6502-MPB-E vs LA6242H-TRM-E
LA6502-MPB-E vs LA6242H-TE-L-E
LA6502-MPB-E vs LA6242H-M-TRM-E
LA6502-MPB-E vs LA6242H-E
LA6502-MPB-E vs LA6242H-CL-TLM-E
LA6502-MPB-E vs LA6571-MPB-E
LA6502-MPB-E vs LA6569-TE-R-E
LA6502-MPB-E vs LA6565VR-TLM-E
LA6502-MPB-E vs LA6565-A-TE-L-E
LA6502-MPB-E vs LA6242H-M-TRM-E
LA6502-MPB-E vs LA6242H-M-TE-L-E
LA6502-MPB-E vs LA6548NH-E
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!