☰
LA6500-E
LA6500-E
Obsolete
Description:  IC POWER 1 CIRCUIT TO220-5H
Manufacturer:  onsemi
Datasheet:   LA6500-E Datasheet
History Price: Obsolete
In Stock: 31120
LA6500-E Specification
Specification
Part No
LA6500-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Power
Number of Circuits
1
Output Type
-
Slew Rate
0.15V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
2 mV
Current - Supply
6mA
Current - Output / Channel
1 A
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5H
LA6500-E Related Parts
LA6082D-E
LA6082D-E
onsemi
OPERATIONAL AMPLIFIERS
LA6324N-E
LA6324N-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6324NL-E
LA6324NL-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6358N-E
LA6358N-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NL-E
LA6358NL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NLL-E
LA6358NLL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6458M-E
LA6458M-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6458MS-TLM-E
LA6458MS-TLM-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6500-FA-E
LA6500-FA-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-MDB-E
LA6500-MDB-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6324NM-TLM-E
LA6324NM-TLM-E
onsemi
IC OPAMP GP 4 CIRCUIT 14MFP
LA6358AM-TLM-E-ON
LA6358AM-TLM-E-ON
onsemi
OPERATIONAL AMPLIFIER
LA6500-E Description
The onsemi LA6500-E is an analog power amplifier designed primarily for driving speakers in audio amplification applications. It is an integrated class AB audio power amplifier designed to provide high-quality sound output with low distortion and high efficiency. The device is ideal for use in consumer electronics like TVs, home audio systems, computers, and automotive audio systems. The LA6500-E offers a combination of performance and efficiency, making it a strong choice for both high-power and low-power audio applications.

This monolithic integrated circuit (IC) is optimized to deliver stereo output with excellent sound quality, featuring a low total harmonic distortion (THD) and high signal-to-noise ratio (SNR). Additionally, the device is built with features that ensure thermal protection and short-circuit protection, providing reliability and durability in various operational environments.

## Key Specifications:

* Output Power:

* 8Ω load: 15W (typical)
* 4Ω load: 30W (typical)
* Supply Voltage: ±10V to ±16V
* Operating Voltage: +20V (maximum)
* THD (Total Harmonic Distortion): 0.1% (typical at 1kHz, 1W)
* SNR (Signal-to-Noise Ratio): 80dB (typical)
* Output Impedance: 8Ω or 4Ω
* Current Gain: 30dB (typical)
* Quiescent Current: 40mA
* Protection Features: Thermal shutdown, short-circuit protection, over-voltage protection, and output transistor protection.
* Operating Temperature Range: -40°C to +85°C
* Package Type: TO-220F, D2PAK
* Power Supply Consumption: Typically 500mW at no load.
* Efficiency: High efficiency due to the class AB design, which reduces power dissipation.
* Pop Noise Suppression: Reduced pop noise during power on and off cycles.

## Features:

1. Class AB Operation: The LA6500-E is a class AB audio amplifier, combining the benefits of both class A and class B amplifier designs. This results in high power output and low distortion, while maintaining efficiency compared to a traditional class A design. This makes the device particularly suitable for high-quality audio systems where sound fidelity is essential.

2. Low Total Harmonic Distortion (THD): The LA6500-E offers a low THD of 0.1% (typical) at 1W output, ensuring clear and high-fidelity sound output. Low distortion is critical in audio applications as it preserves the integrity of the original audio signal, providing listeners with a clean and detailed sound experience.

3. High Signal-to-Noise Ratio (SNR): The SNR of the LA6500-E is 80dB (typical), ensuring that the amplifier generates minimal background noise during operation. This is especially important in environments where high audio quality is required, such as in home audio systems and automotive applications.

4. Thermal and Overcurrent Protection: The device is equipped with thermal shutdown and overcurrent protection features, which help to safeguard the amplifier from potential damage due to excessive heat or current. These protection mechanisms enhance the reliability and longevity of the device, ensuring continuous, safe operation even under demanding conditions.

5. Pop Noise Suppression: The LA6500-E incorporates a pop noise suppression circuit that minimizes unwanted noises during power-on and power-off events. This feature is important for preventing disruptive pops or clicks that could interfere with the listening experience when the amplifier is turned on or off.

6. Efficient Power Consumption: As a class AB amplifier, the LA6500-E offers a good balance between power efficiency and audio quality. It consumes 500mW typically under no-load conditions, helping to reduce overall energy consumption, making it ideal for energy-sensitive applications.

7. Wide Operating Voltage Range: The amplifier can operate with a supply voltage between ±10V to ±16V, making it flexible enough to be used in various applications, from consumer-grade electronics to more professional audio equipment. This range ensures that the LA6500-E can handle varying voltage conditions without compromising performance.

8. Compact and Reliable Packaging: The LA6500-E is available in TO-220F and D2PAK packages, which are standard for power semiconductors. These packages provide effective heat dissipation and easy integration into audio systems, ensuring the device performs reliably in different environments.

9. Stereo Output: The LA6500-E is designed to provide stereo output, making it suitable for two-channel audio systems. It can be used to drive speakers in stereo audio devices, providing an immersive audio experience.

10. Output Power Capability: The LA6500-E is capable of delivering up to 15W of power at 8Ω and 30W at 4Ω. This makes it suitable for driving mid-range to high-power audio applications, such as TV sound systems, car audio systems, and portable audio systems.

11. High Efficiency: The class AB design not only ensures that the LA6500-E delivers high power output but also helps in reducing power dissipation compared to class A amplifiers. This leads to less heat generation, which improves efficiency and overall system performance.

## Applications:

1. Home Audio Systems: The LA6500-E is commonly used in home audio systems to drive speakers with high-quality sound output. Its low distortion and high SNR make it an ideal choice for users seeking an enhanced listening experience.

2. Television Sets: Integrated into TV audio systems, the LA6500-E offers efficient and clear audio amplification. Its stereo output capability ensures that viewers enjoy high-quality sound alongside high-definition video.

3. Automotive Audio Systems: The LA6500-E is a reliable choice for automotive applications where high-quality audio is essential. It is capable of delivering sufficient power to car speakers, providing crisp and clear sound in a moving vehicle.

4. Portable Audio Devices: The compact size and low power consumption of the LA6500-E make it suitable for portable audio systems such as boomboxes, battery-powered speakers, and personal sound systems.

5. Professional Audio Equipment: In professional audio systems, the LA6500-E can be used as part of a larger amplification setup, providing high-quality sound for PA systems, audio mixers, and live event audio setups.

6. Consumer Electronics: The device is also suitable for various consumer electronics that require reliable and efficient audio amplification, such as DVD players, set-top boxes, gaming consoles, and soundbars.

7. Radio and TV Transmitters: The LA6500-E can be employed in broadcasting applications where clear audio transmission is critical, such as in radio transmitters and TV broadcast equipment.

## Conclusion:

The onsemi LA6500-E is a high-performance, integrated audio amplifier that excels in delivering clear, low-distortion sound with high efficiency in a variety of applications. With its low harmonic distortion, high signal-to-noise ratio, and wide voltage range, it is well-suited for driving stereo audio systems in consumer electronics, automotive audio, and professional audio equipment. The device’s thermal protection, short-circuit protection, and pop noise suppression ensure that it operates safely and reliably under various conditions, making it an excellent choice for anyone looking for a dependable and efficient audio amplifier solution.
LA6500-E Compare Parts
  • LA6500-E vs LA6500-FA-E
  • LA6500-E vs LA6458MS-TLM-E
  • LA6500-E vs LA6458M-E
  • LA6500-E vs LA6358NLL-E
  • LA6500-E vs LA6358NL-E
  • LA6500-E vs LA6358N-E
  • LA6500-E vs LA6324NL-E
  • LA6500-E vs LA6324N-E
  • LA6500-E vs LA6082D-E
  • LA6500-E vs LA6500LL-E
  • LA6500-E vs LA6500L-FA-E
  • LA6500-E vs LA6458SL-E
  • LA6500-E vs LA6358NSLL-E
  • LA6500-E vs LA6358AM-TLM-E-ON
  • LA6500-E vs LA6324NM-TLM-E
  • LA6500-E vs LA6501-TL-E
  • LA6500-E vs LA6458ML-TE-L-E
  • LA6500-E vs LA6358AM-TLM-E
  • LA6500-E vs LA6324NLL-E
  • LA6500-E vs LA6517M-TRM-E
  • LA6500-E vs LA6358NM-TE-L-E
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!