LM431SACMLX
LM431SACMLX
Obsolete
Description:  IC VREF SHUNT ADJ 2% SOT89-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   LM431SACMLX Datasheet
History Price: $0.05000
In Stock: 44800
LM431SACMLX Specification
Specification
Part No
LM431SACMLX
Category
PMIC - Voltage Reference
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?%
Temperature Coefficient
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89-3
LM431SACMLX PDF Datasheet
LM431SACMLX Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096
LM4030CMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM431SACMLX Description

## General Description

The Fairchild Semiconductor LM431SACMLX is a programmable precision shunt voltage reference designed for high-accuracy voltage regulation and control applications. It operates as an adjustable three-terminal device capable of sinking current to maintain a stable reference voltage across external resistors. The LM431SACMLX features low temperature coefficient, low output voltage noise, and fast response to line and load changes. It is suitable for use in power supplies, voltage regulators, LED drivers, and instrumentation circuits requiring precision reference voltage with adjustable output. The device is supplied in a compact SOT-23-3 package, supporting space-constrained designs.

## Electrical Characteristics

* Reference Voltage (V_REF): 2.495 V typical at I_REF = 1 mA
* Adjustable Voltage Range: 2.495 V to 36 V
* Operating Cathode Current (I_K): 1 mA to 100 mA
* Output Impedance: 0.2 Ω typical at I_K = 10 mA
* Line Regulation: 0.01%/V typical
* Load Regulation: 0.2 mV typical for 1 mA change in I_K
* Temperature Coefficient: 50 ppm/°C typical
* Dynamic Output Impedance: 0.2 Ω at 10 kHz
* Input Bias Current: 0.2 μA typical
* Operating Voltage Range: 2.5 V to 36 V
* Noise Voltage: 50 μV RMS typical from 10 Hz to 10 kHz

## Package and Mechanical Features

* Package Type: SOT-23-3
* Lead Finish: Matte tin over copper alloy
* Mounting Style: Surface-mount, suitable for automated assembly
* Package Dimensions: 2.9 mm × 1.3 mm × 1.1 mm typical
* Thermal Resistance: 250°C/W junction-to-ambient typical in free air

## Performance Characteristics

* High-Precision Reference: Provides accurate and stable voltage with low temperature drift
* Adjustable Output Voltage: Configurable via external resistor network for flexible voltage regulation
* Low Output Impedance: Ensures minimal voltage drop and fast transient response for load changes
* Wide Operating Voltage and Current Range: Compatible with a broad variety of power supply voltages and currents
* Low Noise: Minimizes interference in sensitive analog circuits
* Fast Response Time: Capable of responding quickly to changes in input voltage or load current
* Reliable and Robust: Overvoltage and overcurrent tolerant within specification limits

## Applications

* Adjustable voltage regulators and shunt regulators
* Switching power supply voltage reference
* LED driver reference voltage control
* Battery-powered circuits requiring precise voltage reference
* Instrumentation and measurement systems
* Precision analog circuits and ADC/DAC reference voltage
* Power management ICs and feedback loop regulation

## Electrical Limits and Ratings

* Maximum Cathode Voltage: 36 V
* Minimum Cathode Voltage: 2.5 V
* Maximum Cathode Current: 100 mA
* Minimum Operating Current: 1 mA
* Maximum Junction Temperature: 125°C
* Operating Temperature Range: −40°C to +125°C
* Storage Temperature Range: −65°C to +150°C

## Key Advantages

* High-accuracy shunt voltage reference with low temperature coefficient suitable for precision applications
* Wide adjustable output voltage range allows flexible design for multiple systems
* Low dynamic output impedance provides fast response to load changes
* Low noise voltage supports sensitive analog signal applications
* Compact SOT-23-3 package enables space-efficient PCB designs
* Wide operating voltage and current range increases design versatility
* Reliable and stable operation over temperature and voltage variations enhances system robustness

The LM431SACMLX is a high-performance, programmable voltage reference ideal for precision regulation in power supplies, LED drivers, instrumentation, and other analog or mixed-signal applications where accurate, stable, and low-noise voltage is critical. Its combination of adjustable output, low temperature drift, and compact packaging makes it suitable for modern high-reliability embedded systems.
LM431SACMLX Compare Parts
  • LM431SACMLX vs LM4431M3X-2.5
  • LM431SACMLX vs LM4431M3-2.5/NOPB
  • LM431SACMLX vs LM4431M3-2.5
  • LM431SACMLX vs LM431SCIMFX
  • LM431SACMLX vs LM431SCCMLX
  • LM431SACMLX vs LM431SCCMFX
  • LM431SACMLX vs LM431SCCMFX
  • LM431SACMLX vs LM431SCCM3X
  • LM431SACMLX vs LM431SCCM32X
  • LM431SACMLX vs LM431SBIMFX
  • LM431SACMLX vs LM431SBCMLX
  • LM431SACMLX vs LM431SBCMFX-G
  • LM431SACMLX vs LM431SBCMFX
  • LM431SACMLX vs LM431SBCMFX
  • LM431SACMLX vs LM431SBCM3X
  • LM431SACMLX vs LM431SBCM32X
  • LM431SACMLX vs LM431SAIMFX
  • LM431SACMLX vs LM431SAIMFX
  • LM431SACMLX vs LM431SACMFX_G
  • LM431SACMLX vs LM431SACMFX
  • LM431SACMLX vs LM431SACM3X
  • LM431SACMLX vs LM431SACM32X
  • LM431SACMLX vs LM431SACM32X
  • LM431SACMLX vs LM431CIZ/NOPB
  • LM431SACMLX vs LM431CIZ/LFT1
  • LM431SACMLX vs LM431CIZ
  • LM431SACMLX vs LM431CIMX
  • LM431SACMLX vs LM431CIMX
  • LM431SACMLX vs LM431CIMX
  • LM431SACMLX vs LM431CIM3X/NOPB
  • LM431SACMLX vs LM431CIM3X/NOPB
  • LM431SACMLX vs LM431CIM3X
  • LM431SACMLX vs LM431CIM3/NOPB
  • LM431SACMLX vs LM431CIM3
  • LM431SACMLX vs LM431CIM/NOPB
  • LM431SACMLX vs LM431CIM-TI
  • LM431SACMLX vs LM431CIM
  • LM431SACMLX vs LM431CIM
  • LM431SACMLX vs LM431CIM
  • LM431SACMLX vs LM431CCZXA
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller