☰
LP2950-30LP
LP2950-30LP
Active
Description:  IC REG LINEAR 3V 100MA TO92-3
Manufacturer:  Texas Instruments
Datasheet:   LP2950-30LP Datasheet
History Price: $1.10000
In Stock: 41180
LP2950-30LP Specification
Specification
Part No
LP2950-30LP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
120 μA
Current - Supply (Max)
14 mA
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
LP2950-30LP Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ TR
LP2950-03YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LPR
LP2950-30LPR
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2950-30LP Description
The Texas Instruments LP2950-30LP is a fixed-output low-dropout (LDO) linear voltage regulator designed for low quiescent current operation and stable 3.0 V regulated output in low-power analog and digital systems. It is optimized for battery-powered applications and post-regulation stages where high efficiency under low load current and minimal dropout voltage are required. The device is provided in a low-cost through-hole package and is part of the LP2950 series, which is characterized by ultra-low standby current and relatively low dropout performance compared to traditional linear regulators.

## Device Function and Technology Positioning

The LP2950-30LP is a positive fixed-output linear regulator that provides a regulated 3.0 V output voltage from a higher input supply. It operates using a pass transistor in a linear regulation topology controlled by an internal error amplifier and precision reference voltage.

The device is specifically designed for low quiescent current operation, making it suitable for battery-powered systems where standby power consumption is a critical design constraint. Unlike standard 78xx regulators, the LP2950 series significantly reduces ground current consumption while maintaining stable regulation under light-load conditions.

The architecture is optimized for low dropout operation, allowing the output voltage to remain regulated even when the input voltage is only slightly above the output voltage.

## Electrical Characteristics and Defined Parameters

The LP2950-30LP provides a fixed output voltage of 3.0 V, internally set by precision bandgap reference circuitry. This output voltage is maintained within a defined tolerance band specified in the datasheet across load current, input voltage, and temperature variations.

Input voltage range defines the allowable supply voltage applied to the regulator input. The device is designed to operate with relatively low headroom between input and output, enabling efficient operation in battery discharge scenarios.

Output current capability defines the maximum continuous load current that can be supplied while maintaining regulation. This parameter is thermally limited and depends on package dissipation capability and ambient conditions.

Dropout voltage is a key performance parameter and defines the minimum required difference between input and output voltage for proper regulation. In the LP2950 architecture, dropout voltage is minimized by using a low-saturation pass transistor structure, enabling operation close to the regulated output voltage.

Quiescent current (ground current) defines the internal current consumption of the regulator independent of load current. The LP2950 series is optimized for ultra-low quiescent current, which is particularly important in battery standby and sleep-mode operation.

Line regulation defines the ability of the regulator to maintain constant output voltage despite variations in input voltage. Load regulation defines output stability under varying load current conditions.

Output noise voltage is a parameter relevant in analog and RF-sensitive applications, where supply noise can directly affect signal integrity. The LP2950 series is designed to provide relatively low output noise compared to general-purpose LDOs.

## Control Architecture and Regulation Behavior

The LP2950-30LP uses an internal bandgap reference and error amplifier to compare the scaled output voltage with the reference voltage. The error signal controls a series pass element operating in its linear region.

The control loop is designed for stability with a wide range of output capacitors, although specific capacitance and equivalent series resistance (ESR) requirements are typically defined to ensure loop stability.

The regulator exhibits stable operation under light-load conditions due to internal biasing design that maintains loop integrity even at very low output currents.

## Protection Features and Fault Handling

The LP2950-30LP includes multiple internal protection mechanisms to ensure safe operation under fault conditions. Current limiting circuitry restricts output current under overload or short-circuit conditions, preventing device damage.

Thermal shutdown protection disables the output stage when junction temperature exceeds a predefined threshold. This prevents thermal runaway and ensures safe recovery after cooling.

Safe operating area (SOA) protection is inherently provided by the linear pass device structure, which limits simultaneous high voltage and high current stress conditions.

Reverse current protection prevents damage when the output voltage exceeds the input voltage, such as during shutdown or battery-backed output conditions.

## Thermal Characteristics and Power Dissipation

Thermal performance is a critical factor in LP2950-30LP operation due to power dissipation occurring across the pass transistor. Power dissipation is proportional to the voltage drop between input and output multiplied by load current.

Thermal resistance from junction to ambient defines the ability of the package to dissipate heat into the environment. The LP2950LP package is typically a through-hole TO-92-style configuration, which requires careful consideration of copper area and airflow for higher load currents.

Junction temperature limits define the maximum allowable internal temperature for reliable long-term operation. Operation beyond these limits results in degradation of semiconductor characteristics and potential failure.

## Package and Mechanical Characteristics

The LP2950-30LP is supplied in a through-hole package format designed for general-purpose PCB mounting. The package provides moderate thermal performance and mechanical robustness suitable for low-power analog and embedded systems.

Pin configuration includes input voltage, output voltage, and ground reference terminals. The mechanical design supports standard PCB assembly processes and is widely used in prototyping and low-cost production systems.

The package is not optimized for high-power dissipation but is suitable for low-to-moderate load current applications typical of microcontroller and sensor supply rails.

## Typical Application Scenarios

The LP2950-30LP is primarily used in battery-powered systems requiring a stable 3.0 V supply rail with very low standby current consumption.

Common applications include microcontroller power supply regulation, particularly in systems operating from higher battery voltages such as 6 V or 9 V sources requiring step-down regulation.

It is also used in sensor supply regulation circuits, where low noise and stable voltage are required for analog signal conditioning.

Additional applications include portable instrumentation, consumer electronics, and embedded control systems where low quiescent current and moderate load capability are required.

The device is not intended for high-current power conversion or fast transient load applications, as its linear regulation architecture prioritizes simplicity and low power consumption over dynamic performance.

## System-Level Design Considerations

Input and output capacitors are required to ensure loop stability and transient response. Capacitor selection must follow datasheet guidelines regarding capacitance value and ESR range.

Thermal design must account for worst-case power dissipation under maximum input voltage and load current conditions. Inadequate thermal management may lead to thermal shutdown activation.

PCB layout should minimize resistance in power paths to reduce voltage drops and improve load regulation performance.

Attention must be given to dropout conditions, particularly in battery discharge applications where input voltage approaches regulated output voltage.

## Conclusion

The Texas Instruments LP2950-30LP is a fixed 3.0 V low-dropout linear regulator optimized for ultra-low quiescent current and stable operation in low-power battery-powered systems. Its combination of low dropout voltage, low standby current, integrated protection features, and simple external component requirements makes it suitable for embedded control, sensor power supply, and portable electronics applications, provided that thermal dissipation and capacitor stability requirements are properly observed in system design.
LP2950-30LP Compare Parts
  • LP2950-30LP vs LP2992IM5X-5.0/NOPB
  • LP2950-30LP vs LP2992IM5X-5.0
  • LP2950-30LP vs LP2992IM5X-3.3/NOPB
  • LP2950-30LP vs LP2992IM5X-3.3
  • LP2950-30LP vs LP2992IM5X-3.0/NOPB
  • LP2950-30LP vs LP2992IM5X-2.5/NOPB
  • LP2950-30LP vs LP2992IM5X-2.5/NOPB
  • LP2950-30LP vs LP2992IM5X-2.5
  • LP2950-30LP vs LP2992IM5X-1.8/NOPB
  • LP2950-30LP vs LP2992IM5X-1.8
  • LP2950-30LP vs LP2992IM5X-1.8
  • LP2950-30LP vs LP2992IM5X-1.5/NOPB
  • LP2950-30LP vs LP2992IM5X-1.5
  • LP2950-30LP vs LP2992IM5-5.0/NOPB
  • LP2950-30LP vs LP2992IM5-5.0
  • LP2950-30LP vs LP2992IM5-5.0
  • LP2950-30LP vs LP2992IM5-3.3/NOPB
  • LP2950-30LP vs LP2992IM5-3.3/NOPB
  • LP2950-30LP vs LP2992IM5-3.3-TI
  • LP2950-30LP vs LP2992IM5-3.3
  • LP2950-30LP vs LP2992IM5-3.3
  • LP2950-30LP vs LP2992IM5-3.3
  • LP2950-30LP vs LP2992IM5-3.0/NOPB
  • LP2950-30LP vs LP2992IM5-3.0
  • LP2950-30LP vs LP2992IM5-3.0
  • LP2950-30LP vs LP2992IM5-2.5/NOPB
  • LP2950-30LP vs LP2992IM5-2.5
  • LP2950-30LP vs LP2992IM5-1.8/NOPB
  • LP2950-30LP vs LP2992IM5-1.8
  • LP2950-30LP vs LP2992IM5-1.8
  • LP2950-30LP vs LP2992IM5-1.5/NOPB
  • LP2950-30LP vs LP2992IM5-1.5
  • LP2950-30LP vs LP2992IM5-1.5
  • LP2950-30LP vs LP2992ILDX-5.0/NOPB
  • LP2950-30LP vs LP2992ILDX-5.0
  • LP2950-30LP vs LP2992ILDX-5.0
  • LP2950-30LP vs LP2992ILDX-3.3/NOPB
  • LP2950-30LP vs LP2992ILDX-3.3
  • LP2950-30LP vs LP2992ILDX-2.5
  • LP2950-30LP vs LP2992ILDX-1.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!