☰
LP2950CDT
LP2950CDT
Active
Description:  IC REG LINEAR LDO REG
Manufacturer:  onsemi
Datasheet:   LP2950CDT Datasheet
History Price: $0.51000
In Stock: 2240
LP2950CDT Specification
Specification
Part No
LP2950CDT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LP2950CDT Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ TR
LP2950-03YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LP
LP2950-30LP
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2950CDT Compare Parts
  • LP2950CDT vs LP2992IM5X-5.0/NOPB
  • LP2950CDT vs LP2992IM5X-5.0
  • LP2950CDT vs LP2992IM5X-3.3/NOPB
  • LP2950CDT vs LP2992IM5X-3.3
  • LP2950CDT vs LP2992IM5X-3.0/NOPB
  • LP2950CDT vs LP2992IM5X-2.5/NOPB
  • LP2950CDT vs LP2992IM5X-2.5/NOPB
  • LP2950CDT vs LP2992IM5X-2.5
  • LP2950CDT vs LP2992IM5X-1.8/NOPB
  • LP2950CDT vs LP2992IM5X-1.8
  • LP2950CDT vs LP2992IM5X-1.8
  • LP2950CDT vs LP2992IM5X-1.5/NOPB
  • LP2950CDT vs LP2992IM5X-1.5
  • LP2950CDT vs LP2992IM5-5.0/NOPB
  • LP2950CDT vs LP2992IM5-5.0
  • LP2950CDT vs LP2992IM5-5.0
  • LP2950CDT vs LP2992IM5-3.3/NOPB
  • LP2950CDT vs LP2992IM5-3.3/NOPB
  • LP2950CDT vs LP2992IM5-3.3-TI
  • LP2950CDT vs LP2992IM5-3.3
  • LP2950CDT vs LP2992IM5-3.3
  • LP2950CDT vs LP2992IM5-3.3
  • LP2950CDT vs LP2992IM5-3.0/NOPB
  • LP2950CDT vs LP2992IM5-3.0
  • LP2950CDT vs LP2992IM5-3.0
  • LP2950CDT vs LP2992IM5-2.5/NOPB
  • LP2950CDT vs LP2992IM5-2.5
  • LP2950CDT vs LP2992IM5-1.8/NOPB
  • LP2950CDT vs LP2992IM5-1.8
  • LP2950CDT vs LP2992IM5-1.8
  • LP2950CDT vs LP2992IM5-1.5/NOPB
  • LP2950CDT vs LP2992IM5-1.5
  • LP2950CDT vs LP2992IM5-1.5
  • LP2950CDT vs LP2992ILDX-5.0/NOPB
  • LP2950CDT vs LP2992ILDX-5.0
  • LP2950CDT vs LP2992ILDX-5.0
  • LP2950CDT vs LP2992ILDX-3.3/NOPB
  • LP2950CDT vs LP2992ILDX-3.3
  • LP2950CDT vs LP2992ILDX-2.5
  • LP2950CDT vs LP2992ILDX-1.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!