☰
LP2951CD
LP2951CD
Obsolete
Description:  IC REG LIN POS ADJ 100MA 8SOIC
Manufacturer:  onsemi
Datasheet:   LP2951CD Datasheet
History Price: Obsolete
In Stock: 20720
LP2951CD Specification
Specification
Part No
LP2951CD
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
1.235V (5V)
Voltage - Output (Max)
30V
Voltage Dropout (Max)
0.45V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
120 μA
Current - Supply (Max)
12 mA
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LP2951CD PDF Datasheet
LP2951CD Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ TR
LP2950-03YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LP
LP2950-30LP
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2951CD Compare Parts
  • LP2951CD vs LP2992IM5X-5.0/NOPB
  • LP2951CD vs LP2992IM5X-5.0
  • LP2951CD vs LP2992IM5X-3.3/NOPB
  • LP2951CD vs LP2992IM5X-3.3
  • LP2951CD vs LP2992IM5X-3.0/NOPB
  • LP2951CD vs LP2992IM5X-2.5/NOPB
  • LP2951CD vs LP2992IM5X-2.5/NOPB
  • LP2951CD vs LP2992IM5X-2.5
  • LP2951CD vs LP2992IM5X-1.8/NOPB
  • LP2951CD vs LP2992IM5X-1.8
  • LP2951CD vs LP2992IM5X-1.8
  • LP2951CD vs LP2992IM5X-1.5/NOPB
  • LP2951CD vs LP2992IM5X-1.5
  • LP2951CD vs LP2992IM5-5.0/NOPB
  • LP2951CD vs LP2992IM5-5.0
  • LP2951CD vs LP2992IM5-5.0
  • LP2951CD vs LP2992IM5-3.3/NOPB
  • LP2951CD vs LP2992IM5-3.3/NOPB
  • LP2951CD vs LP2992IM5-3.3-TI
  • LP2951CD vs LP2992IM5-3.3
  • LP2951CD vs LP2992IM5-3.3
  • LP2951CD vs LP2992IM5-3.3
  • LP2951CD vs LP2992IM5-3.0/NOPB
  • LP2951CD vs LP2992IM5-3.0
  • LP2951CD vs LP2992IM5-3.0
  • LP2951CD vs LP2992IM5-2.5/NOPB
  • LP2951CD vs LP2992IM5-2.5
  • LP2951CD vs LP2992IM5-1.8/NOPB
  • LP2951CD vs LP2992IM5-1.8
  • LP2951CD vs LP2992IM5-1.8
  • LP2951CD vs LP2992IM5-1.5/NOPB
  • LP2951CD vs LP2992IM5-1.5
  • LP2951CD vs LP2992IM5-1.5
  • LP2951CD vs LP2992ILDX-5.0/NOPB
  • LP2951CD vs LP2992ILDX-5.0
  • LP2951CD vs LP2992ILDX-5.0
  • LP2951CD vs LP2992ILDX-3.3/NOPB
  • LP2951CD vs LP2992ILDX-3.3
  • LP2951CD vs LP2992ILDX-2.5
  • LP2951CD vs LP2992ILDX-1.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!