☰
MC100EL1648DTR2
MC100EL1648DTR2
Obsolete
Description:  IC OSC VCO 1.1GHZ 8TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 45520
MC100EL1648DTR2 Specification
Specification
Part No
MC100EL1648DTR2
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
Series
100EL
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCO
Count
-
Frequency
1.1GHz
Voltage - Supply
4.2V ~ 5.5V
Current - Supply
19 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-TSSOP
Mounting Type
Surface Mount
MC100EL1648DTR2 PDF Datasheet
MC100EL1648DTR2 Related Parts
MC100EL1648DG
MC100EL1648DG
onsemi
IC OSC VCO 1.1GHZ 8SOIC
MC100EL1648DR2G
MC100EL1648DR2G
onsemi
IC OSC VCO 1.1GHZ 8SOIC
MC100EL1648DT
MC100EL1648DT
onsemi
IC OSC VCO 1.1GHZ 8TSSOP
MC100EL1648DTG
MC100EL1648DTG
onsemi
IC OSC VCO 1.1GHZ 8TSSOP
MC100EL1648DTR2G
MC100EL1648DTR2G
onsemi
IC OSC VCO 1.1GHZ 8TSSOP
MC100EL1648M
MC100EL1648M
onsemi
IC OSC VCO 1.1GHZ 14EIAJ
MC100EL1648MEL
MC100EL1648MEL
onsemi
IC OSC VCO 1.1GHZ 14SOEIAJ
MC100EL1648MELG
MC100EL1648MELG
onsemi
IC OSC VCO 1.1GHZ 14SOEIAJ
MC100EL1648MG
MC100EL1648MG
onsemi
IC OSC VCO 1.1GHZ 14SOEIAJ
MC100EL1648MNR4G
MC100EL1648MNR4G
onsemi
IC OSC VCO 1.1GHZ 8-DFN
MC14536BCP
MC14536BCP
onsemi
IC OSC PROG TIMER 2MHZ 16DIP
MC14536BCPG
MC14536BCPG
onsemi
IC OSC PROG TIMER 2MHZ 16DIP
MC100EL1648DTR2 Compare Parts
  • MC100EL1648DTR2 vs MC1455DR2G
  • MC100EL1648DTR2 vs MC1455DR2
  • MC100EL1648DTR2 vs MC1455DG
  • MC100EL1648DTR2 vs MC1455BP1G
  • MC100EL1648DTR2 vs MC1455BDR2G
  • MC100EL1648DTR2 vs MC1455BD
  • MC100EL1648DTR2 vs MC14541BFG
  • MC100EL1648DTR2 vs MC14541BFELG
  • MC100EL1648DTR2 vs MC14541BF
  • MC100EL1648DTR2 vs MC14541BDTR2G
  • MC100EL1648DTR2 vs MC14541BDTR2
  • MC100EL1648DTR2 vs MC14541BDT
  • MC100EL1648DTR2 vs MC14541BDR2G
  • MC100EL1648DTR2 vs MC14541BDG
  • MC100EL1648DTR2 vs MC14541BD
  • MC100EL1648DTR2 vs MC14541BCPG
  • MC100EL1648DTR2 vs MC14536BFELG
  • MC100EL1648DTR2 vs MC14536BFEL
  • MC100EL1648DTR2 vs MC14536BDWR2G
  • MC100EL1648DTR2 vs MC14536BDWG
  • MC100EL1648DTR2 vs MC14536BCPG
  • MC100EL1648DTR2 vs MC14536BCP
  • MC100EL1648DTR2 vs MC100EL1648MNR4G
  • MC100EL1648DTR2 vs MC100EL1648MG
  • MC100EL1648DTR2 vs MC100EL1648MELG
  • MC100EL1648DTR2 vs MC100EL1648MEL
  • MC100EL1648DTR2 vs MC100EL1648M
  • MC100EL1648DTR2 vs MC100EL1648DTR2G
  • MC100EL1648DTR2 vs MC100EL1648DTG
  • MC100EL1648DTR2 vs MC100EL1648DT
  • MC100EL1648DTR2 vs MC100EL1648DR2G
  • MC100EL1648DTR2 vs MC100EL1648DG
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much