☰
MC14536BCP
MC14536BCP
Active
Description:  IC OSC PROG TIMER 2MHZ 16DIP
Manufacturer:  onsemi
Datasheet:   MC14536BCP Datasheet
History Price: Active
In Stock: 43080
MC14536BCP Specification
Specification
Part No
MC14536BCP
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
-
Frequency
2MHz
Voltage - Supply
-
Current - Supply
15 μA
Operating Temperature
-
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
MC14536BCP PDF Datasheet
MC14536BCP Related Parts
MC100EL1648DG
MC100EL1648DG
onsemi
IC OSC VCO 1.1GHZ 8SOIC
MC100EL1648DR2G
MC100EL1648DR2G
onsemi
IC OSC VCO 1.1GHZ 8SOIC
MC100EL1648DT
MC100EL1648DT
onsemi
IC OSC VCO 1.1GHZ 8TSSOP
MC100EL1648DTG
MC100EL1648DTG
onsemi
IC OSC VCO 1.1GHZ 8TSSOP
MC100EL1648DTR2
MC100EL1648DTR2
onsemi
IC OSC VCO 1.1GHZ 8TSSOP
MC100EL1648DTR2G
MC100EL1648DTR2G
onsemi
IC OSC VCO 1.1GHZ 8TSSOP
MC100EL1648M
MC100EL1648M
onsemi
IC OSC VCO 1.1GHZ 14EIAJ
MC100EL1648MEL
MC100EL1648MEL
onsemi
IC OSC VCO 1.1GHZ 14SOEIAJ
MC100EL1648MELG
MC100EL1648MELG
onsemi
IC OSC VCO 1.1GHZ 14SOEIAJ
MC100EL1648MG
MC100EL1648MG
onsemi
IC OSC VCO 1.1GHZ 14SOEIAJ
MC100EL1648MNR4G
MC100EL1648MNR4G
onsemi
IC OSC VCO 1.1GHZ 8-DFN
MC14536BCPG
MC14536BCPG
onsemi
IC OSC PROG TIMER 2MHZ 16DIP
MC14536BCP Compare Parts
  • MC14536BCP vs MC1455DR2G
  • MC14536BCP vs MC1455DR2
  • MC14536BCP vs MC1455DG
  • MC14536BCP vs MC1455BP1G
  • MC14536BCP vs MC1455BDR2G
  • MC14536BCP vs MC1455BD
  • MC14536BCP vs MC14541BFG
  • MC14536BCP vs MC14541BFELG
  • MC14536BCP vs MC14541BF
  • MC14536BCP vs MC14541BDTR2G
  • MC14536BCP vs MC14541BDTR2
  • MC14536BCP vs MC14541BDT
  • MC14536BCP vs MC14541BDR2G
  • MC14536BCP vs MC14541BDG
  • MC14536BCP vs MC14541BD
  • MC14536BCP vs MC14541BCPG
  • MC14536BCP vs MC14536BFELG
  • MC14536BCP vs MC14536BFEL
  • MC14536BCP vs MC14536BDWR2G
  • MC14536BCP vs MC14536BDWG
  • MC14536BCP vs MC14536BCPG
  • MC14536BCP vs MC100EL1648MNR4G
  • MC14536BCP vs MC100EL1648MG
  • MC14536BCP vs MC100EL1648MELG
  • MC14536BCP vs MC100EL1648MEL
  • MC14536BCP vs MC100EL1648M
  • MC14536BCP vs MC100EL1648DTR2G
  • MC14536BCP vs MC100EL1648DTR2
  • MC14536BCP vs MC100EL1648DTG
  • MC14536BCP vs MC100EL1648DT
  • MC14536BCP vs MC100EL1648DR2G
  • MC14536BCP vs MC100EL1648DG
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much