☰
MC14017BD
MC14017BD
Obsolete
Description:  IC DECADE COUNTER 10-BIT 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14017BD Datasheet
History Price: Obsolete
In Stock: 13840
MC14017BD Specification
Specification
Part No
MC14017BD
Category
Logic - Counters, Dividers
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Counter, Decade
Direction
Up
Number of Elements
1
Number of Bits per Element
10
Reset
Asynchronous
Timing
-
Count Rate
16 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14017BD PDF Datasheet
MC14017BD Related Parts
MC100E016FN
MC100E016FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNG
MC100E016FNG
onsemi
IC COUNTER 8BIT SYNC ECL 28PLCC
MC100E016FNR2
MC100E016FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNR2G
MC100E016FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E136FN
MC100E136FN
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNG
MC100E136FNG
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2
MC100E136FNR2
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2G
MC100E136FNR2G
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E137FN
MC100E137FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNG
MC100E137FNG
onsemi
IC RIPPLE COUNTER 8BIT HS 28PLCC
MC100E137FNR2
MC100E137FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNR2G
MC100E137FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC14017BD Compare Parts
  • MC14017BD vs MC14569BDWR2
  • MC14017BD vs MC14569BDWG
  • MC14017BD vs MC14569BDW
  • MC14017BD vs MC14569BCPG
  • MC14017BD vs MC14568BD
  • MC14017BD vs MC14553BCPG
  • MC14017BD vs MC14526BFG
  • MC14017BD vs MC14526BDWR2G
  • MC14017BD vs MC14526BDWR2
  • MC14017BD vs MC14526BDWG
  • MC14017BD vs MC14526BDW
  • MC14017BD vs MC14526BCPG
  • MC14017BD vs MC14521BFG
  • MC14017BD vs MC14521BFELG
  • MC14017BD vs MC14521BF
  • MC14017BD vs MC14521BDR2G
  • MC14017BD vs MC14521BDR2
  • MC14017BD vs MC14521BDG
  • MC14017BD vs MC14521BD
  • MC14017BD vs MC14521BCPG
  • MC14017BD vs MC14520BDWR2G
  • MC14017BD vs MC14520BDWR2
  • MC14017BD vs MC14520BDWG
  • MC14017BD vs MC14520BDW
  • MC14017BD vs MC14520BCPG
  • MC14017BD vs MC14518BFR2
  • MC14017BD vs MC14518BDWR2G
  • MC14017BD vs MC14518BDWR2
  • MC14017BD vs MC14518BDWG
  • MC14017BD vs MC14518BDW
  • MC14017BD vs MC14518BCPG
  • MC14017BD vs MC14516BFG
  • MC14017BD vs MC14516BF
  • MC14017BD vs MC14516BDR2G
  • MC14017BD vs MC14516BDR2
  • MC14017BD vs MC14516BDG
  • MC14017BD vs MC14516BD
  • MC14017BD vs MC14516BCPG
  • MC14017BD vs MC14161BD
  • MC14017BD vs MC14060BFELG
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you