Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi MC14042BD
MC14042BD
Obsolete
Logic - Latches
Description:
IC TRANSP LATCH QUAD P/N 16-SOIC
Manufacturer:
onsemi
Datasheet:
MC14042BD Datasheet
History Price: Obsolete
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14042BD Specification
Specification
Part No
MC14042BD
Category
Logic - Latches
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
1:1
Output Type
Differential
Voltage - Supply
3V ~ 18V
Independent Circuits
4
Delay Time - Propagation
60ns
Current - Output High, Low
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14042BD PDF Datasheet
MC14042BD Datasheet
Click and Download: MC14042BD Datasheet
MC14042BD Related Parts
MC100E150FN
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E150FNG
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E150FNR2
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E150FNR2G
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E175FN
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC100E175FNG
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC100E175FNR2
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC100E175FNR2G
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC10133L
onsemi
D LATCH HIGH LEVEL TRIGGERED
MC10134P
onsemi
D LATCH LOW LEVEL TRIGGERED
MC10175FN
onsemi
LATCH TRANSPARENT, D-TYPE
MC10175L
onsemi
LATCH TRANSPARENT, D-TYPE
MC14042BD Compare Parts
MC14042BD vs MC1914F
MC14042BD vs MC14598BCPG
MC14042BD vs MC14598BCP
MC14042BD vs MC14099BFL1
MC14042BD vs MC14099BFELG
MC14042BD vs MC14099BDWR2G
MC14042BD vs MC14099BDWG
MC14042BD vs MC14099BCPG
MC14042BD vs MC14099BCP
MC14042BD vs MC14044BDR2G
MC14042BD vs MC14044BDG
MC14042BD vs MC14044BD
MC14042BD vs MC14044BCPG
MC14042BD vs MC14044BCP
MC14042BD vs MC14043BFR1
MC14042BD vs MC14043BFELG
MC14042BD vs MC14043BFEL
MC14042BD vs MC14043BF
MC14042BD vs MC14043BDR2G
MC14042BD vs MC14043BDR2
MC14042BD vs MC14043BDG
MC14042BD vs MC14043BD
MC14042BD vs MC14043BCPG
MC14042BD vs MC14042BFEL
MC14042BD vs MC14042BDR2G
MC14042BD vs MC14042BDR2
MC14042BD vs MC14042BDG
MC14042BD vs MC14042BCPG
MC14042BD vs MC14042BCP
MC14042BD vs MC10H175PG
MC14042BD vs MC10H175P
MC14042BD vs MC10H175MG
MC14042BD vs MC10H175M
MC14042BD vs MC10H175L
MC14042BD vs MC10H175FNR2G
MC14042BD vs MC10H175FNR2
MC14042BD vs MC10H175FNG
MC14042BD vs MC10H175FN
MC14042BD vs MC10H173FN
MC14042BD vs MC10H130PG
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!