☰
MC3302DG
MC3302DG
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  onsemi
Datasheet:   MC3302DG Datasheet
History Price: $0.94000
In Stock: 15760
MC3302DG Specification
Specification
Part No
MC3302DG
Category
Linear - Comparators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
3V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
20mV @ 5V
Current - Input Bias (Max)
0.5μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
MC3302DG PDF Datasheet
MC3302DG Related Parts
MC3302D
MC3302D
onsemi
IC COMPARATOR 14SOIC
MC3302DR2G
MC3302DR2G
onsemi
IC COMPARATOR 4 GEN PUR 14SOIC
MC3302DTBR2
MC3302DTBR2
onsemi
IC COMPARATOR 4 GEN PUR 14TSSOP
MC3302DTBR2G
MC3302DTBR2G
onsemi
IC COMPARATOR 4 GEN PUR 14TSSOP
MC3302P
MC3302P
onsemi
IC COMP QUAD SINGLE SUPPLY 14DIP
MC3302PG
MC3302PG
onsemi
IC COMPARATOR 4 GEN PUR 14DIP
MC3302DG Description

The onsemi MC3302DG is a quad operational amplifier designed for precision, low-noise analog signal processing applications. It combines high gain, wide bandwidth, low offset voltage, and low power consumption, making it suitable for industrial instrumentation, audio, automotive, and sensor signal conditioning. The device is optimized for reliable operation over a wide range of supply voltages and temperatures.

## Electrical Characteristics

* Supply Voltage: Dual supply operation from ±3 V to ±18 V; single supply operation from 6 V to 36 V.
* Input Offset Voltage (V_OS): Typical 2 mV; maximum 7 mV, providing precise voltage amplification.
* Input Bias Current (I_B): Typical 50 nA, maximum 500 nA.
* Input Offset Current (I_OS): Typical 5 nA, maximum 50 nA.
* Input Voltage Range: ±12 V for dual supply operation; compatible with rail-to-rail inputs in low-voltage designs.
* Output Voltage Swing: ±12 V typical with ±15 V supply, within 2 V of rails under light load.
* Open-Loop Gain (A_V): Minimum 100,000 (100 dB) at V_CC = ±15 V.
* Common-Mode Rejection Ratio (CMRR): Minimum 90 dB at V_CC = ±15 V, ensuring immunity to common-mode noise.
* Power Supply Rejection Ratio (PSRR): Minimum 86 dB, providing stable operation under supply voltage variations.

## Performance Parameters

* Gain-Bandwidth Product (GBP): 1 MHz typical, suitable for low-frequency analog applications.
* Slew Rate: 0.5 V/μs typical, adequate for slow-to-moderate signal transitions.
* Total Harmonic Distortion + Noise (THD+N): Less than 0.003% at 1 kHz, supporting high-fidelity analog applications.
* Noise Voltage: 18 nV/√Hz at 1 kHz, suitable for precision instrumentation and audio circuits.
* Output Current: ±10 mA typical, allowing direct driving of low-impedance loads.

## Protection and Reliability

* Short-Circuit Protection: Internal current limiting prevents damage under output short conditions.
* Thermal Protection: Internal junction temperature limits to prevent over-temperature failures.
* ESD Tolerance: Exceeds standard ESD robustness requirements on input and output pins.
* Wide Temperature Range: Operating junction temperature from -40°C to +125°C, suitable for industrial and automotive environments.

## Package and Mechanical

* Package Type: SOIC-14 (Small Outline Integrated Circuit), 14-pin dual inline package.
* Pin Pitch: 1.27 mm; total body width 3.9 mm, compatible with standard PCB layouts.
* Mounting: Surface-mount package compatible with automated reflow soldering.
* Thermal Resistance: Junction-to-ambient approximately 100°C/W; junction-to-case 40°C/W typical.

## Functional Features

* Quad Op-Amp: Four independent operational amplifiers in a single package, reducing component count.
* Unity-Gain Stable: Each op-amp is stable at unity gain for voltage follower configurations.
* Low Offset Voltage: Minimizes the need for external trimming or compensation.
* Wide Supply Range: Supports both low-voltage single-supply and higher-voltage dual-supply applications.
* Flexible Configuration: Suitable for differential amplification, integrator circuits, summing amplifiers, and filters.

## Applications

* Industrial Instrumentation: Signal conditioning, sensor amplification, and data acquisition systems.
* Automotive: Analog signal processing in sensor interfaces, body electronics, and audio systems.
* Audio Amplifiers: Low-noise preamplifiers and buffering stages in consumer electronics.
* Test and Measurement Equipment: Precision voltage amplification and filtering.
* Control Systems: Error amplifiers in analog feedback loops, PID controllers, and comparator circuits.

## Key Features Summary

* Quad operational amplifier with four independent op-amps in a 14-pin SOIC package.
* Supply voltage range: ±3 V to ±18 V dual supply; 6 V to 36 V single supply.
* Input offset voltage: 2 mV typical; input bias current: 50 nA typical.
* Open-loop gain: 100,000 minimum; CMRR: 90 dB minimum; PSRR: 86 dB minimum.
* Gain-bandwidth product: 1 MHz; slew rate: 0.5 V/μs typical.
* Low noise: 18 nV/√Hz at 1 kHz; THD+N < 0.003%.
* Output current: ±10 mA; short-circuit and thermal protection included.
* Operating temperature: -40°C to +125°C; ESD tolerant.
* Applications: Industrial instrumentation, automotive sensor interfaces, audio preamplifiers, measurement equipment, control systems.

The MC3302DG offers a combination of high precision, low noise, and robust operation in a compact quad package, making it highly suitable for embedded analog systems requiring reliable amplification, filtering, and signal conditioning.
MC3302DG Compare Parts
  • MC3302DG vs MC3302P
  • MC3302DG vs MC3302DTBR2G
  • MC3302DG vs MC3302DTBR2
  • MC3302DG vs MC3302DR2G
  • MC3302DG vs MC3302D
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable