☰
MC3302P
MC3302P
Obsolete
Description:  IC COMP QUAD SINGLE SUPPLY 14DIP
Manufacturer:  onsemi
Datasheet:   MC3302P Datasheet
History Price: Obsolete
In Stock: 38240
MC3302P Specification
Specification
Part No
MC3302P
Category
Linear - Comparators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
-
Mounting Type
-
Supplier Device Package
-
MC3302P PDF Datasheet
MC3302P Related Parts
MC3302D
MC3302D
onsemi
IC COMPARATOR 14SOIC
MC3302DG
MC3302DG
onsemi
IC COMPARATOR 4 GEN PUR 14SOIC
MC3302DR2G
MC3302DR2G
onsemi
IC COMPARATOR 4 GEN PUR 14SOIC
MC3302DTBR2
MC3302DTBR2
onsemi
IC COMPARATOR 4 GEN PUR 14TSSOP
MC3302DTBR2G
MC3302DTBR2G
onsemi
IC COMPARATOR 4 GEN PUR 14TSSOP
MC3302PG
MC3302PG
onsemi
IC COMPARATOR 4 GEN PUR 14DIP
MC3302P Description
The onsemi MC3302P is a quad operational amplifier designed for general-purpose analog signal processing in a wide range of applications. It features four independent, internally compensated op-amps in a single package, optimized for low offset voltage, low bias current, and moderate bandwidth. The device is suitable for precision amplification, filtering, signal conditioning, and instrumentation circuits in industrial, automotive, consumer electronics, and test-and-measurement applications. The MC3302P offers a balance of high input impedance, low noise, and robust performance over a wide operating temperature range, making it a versatile component for both single- and multi-supply designs.

## Electrical Characteristics

The MC3302P operates over a wide supply voltage range, supporting ±3 V to ±18 V dual supplies or 6 V to 36 V single supply configurations. Input offset voltage is typically 2 mV with a maximum of 7 mV at 25°C, providing accurate signal amplification. Input bias current is low, typically 80 nA, reducing errors in high-impedance signal sources. The input offset current is typically 20 nA, which is critical for precision differential signal applications. The common-mode rejection ratio (CMRR) is 70 dB typical at 1 kHz, ensuring that common-mode signals are effectively rejected. Power supply rejection ratio (PSRR) is typically 90 dB, minimizing output variation due to supply fluctuations. The input voltage range extends from V– + 2 V to V+ – 2 V, enabling operation near the rails without distortion in most applications.

## Performance and Bandwidth

Each amplifier within the MC3302P features a gain-bandwidth product of 1 MHz, allowing moderate-speed amplification while maintaining low distortion. Slew rate is 0.3 V/µs, suitable for general-purpose signal processing and control loops. The open-loop voltage gain is typically 100 dB at low frequencies, providing high linearity for precise analog computations. The device exhibits low total harmonic distortion (THD) across the operating range, making it suitable for audio signal amplification and mixed-signal interfacing. Its unity-gain stable architecture allows it to be configured in inverting, non-inverting, summing, and integrator topologies with minimal compensation.

## Thermal and Power Handling

The MC3302P is packaged in a 14-pin dual in-line package (DIP) with thermal dissipation limited primarily by PCB conduction. Quiescent supply current per amplifier is typically 1 mA, enabling low-power operation in multi-channel configurations. The operating junction temperature range is −40°C to +125°C, supporting industrial and automotive environments. Maximum power dissipation is determined by ambient temperature and heat-sinking capability of the PCB, with typical thermal resistance from junction to ambient of 100°C/W in free-air conditions. The device is robust against thermal cycling and maintains stable performance across its rated temperature range.

## Package and Mechanical Features

The MC3302P comes in a 14-lead dual in-line package (DIP-14) compatible with through-hole PCB assembly and standard socketing. Pinout includes four non-inverting inputs, four inverting inputs, four outputs, and dual supply voltage pins. The package ensures mechanical stability, reliable solder connections, and ease of replacement in serviceable systems. Standardized footprint allows straightforward integration into multi-channel analog circuits without additional layout complexity. Lead spacing conforms to industry standards, supporting both automated assembly and manual prototyping.

## Reliability and Operational Characteristics

The device is designed to withstand transient overvoltage and short-term stress within the supply ratings, ensuring reliable operation in industrial and automotive applications. Input stage protection limits differential voltages and prevents damage from inadvertent input excursions beyond supply rails. The MC3302P exhibits low drift in offset voltage and bias current over temperature, supporting long-term signal stability. Noise voltage is typically 20 nV/√Hz at 1 kHz, providing a clean signal path for low-level analog measurements. The operational amplifier is immune to latch-up and demonstrates stable behavior in capacitive loading conditions up to 50 pF per channel.

## Applications

The MC3302P is suitable for precision signal processing in industrial controls, instrumentation amplifiers, sensor signal conditioning, audio preamplifiers, active filters, summing and differencing circuits, integrators, and general-purpose analog computation. Its low offset, high input impedance, and moderate bandwidth make it ideal for multi-channel measurement systems, automotive sensor interfaces, and low-noise amplification. Typical use cases include motor control feedback loops, temperature and pressure sensing, voltage monitoring, analog computing, and low-frequency signal amplification.

## Key Specifications

* Number of amplifiers: 4
* Supply voltage: ±3 V to ±18 V dual supply or 6 V to 36 V single supply
* Input offset voltage (V_os): 2 mV typical, 7 mV max
* Input bias current (I_B): 80 nA typical
* Input offset current (I_os): 20 nA typical
* Common-mode rejection ratio (CMRR): 70 dB typical at 1 kHz
* Power supply rejection ratio (PSRR): 90 dB typical
* Open-loop voltage gain (A_OL): 100 dB typical
* Gain-bandwidth product (GBWP): 1 MHz
* Slew rate (SR): 0.3 V/µs
* Input voltage range: V– + 2 V to V+ – 2 V
* Output voltage swing: V– + 1 V to V+ – 1 V at I_O = 2 kΩ load
* Quiescent supply current: 1 mA per amplifier typical
* Operating temperature range: −40°C to +125°C
* Package: DIP-14
* Applications: general-purpose amplification, instrumentation, sensor signal conditioning, active filters, audio preamplifiers

## Design Considerations

When designing with the MC3302P, careful attention should be given to power supply bypassing to reduce noise and maintain stable operation. Capacitive loading on outputs should be minimized or compensated with series resistors to avoid oscillation. PCB layout should ensure short signal paths for sensitive inputs and proper decoupling for each supply pin. For multi-channel configurations, thermal considerations and cumulative power dissipation should be evaluated to maintain reliable junction temperatures. The combination of low offset, low bias current, and moderate bandwidth makes the device suitable for precision analog signal conditioning across industrial, automotive, and consumer applications.
MC3302P Compare Parts
  • MC3302P vs MC3302DTBR2G
  • MC3302P vs MC3302DTBR2
  • MC3302P vs MC3302DR2G
  • MC3302P vs MC3302DG
  • MC3302P vs MC3302D
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable