☰
MC74ACT02NG
MC74ACT02NG
Obsolete
Description:  IC GATE NOR 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   MC74ACT02NG Datasheet
History Price: $0.24000
In Stock: 20640
MC74ACT02NG Specification
Specification
Part No
MC74ACT02NG
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
MC74ACT02NG PDF Datasheet
MC74ACT02NG Related Parts
MC74AC00D
MC74AC00D
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DG
MC74AC00DG
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DR2
MC74AC00DR2
onsemi
IC GATE NAND 4CH 2-INP 14-SOIC
MC74AC00DR2G
MC74AC00DR2G
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DTR2
MC74AC00DTR2
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
MC74AC00DTR2G
MC74AC00DTR2G
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
MC74AC00M
MC74AC00M
onsemi
NAND GATE, AC SERIES
MC74AC00MEL
MC74AC00MEL
onsemi
IC GATE NAND 4CH 2-INP 14-SOEIAJ
MC74AC00MELG
MC74AC00MELG
onsemi
IC GATE NAND 4CH 2-INP SOEIAJ-14
MC74AC00ML1
MC74AC00ML1
onsemi
NAND GATE, AC SERIES
MC74AC00MR1
MC74AC00MR1
onsemi
NAND GATE, AC SERIES
MC74AC00N
MC74AC00N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
MC74ACT02NG Compare Parts
  • MC74ACT02NG vs MC75454U
  • MC74ACT02NG vs MC75453P
  • MC74ACT02NG vs MC75451P
  • MC74ACT02NG vs MC74VHCU04MELG
  • MC74ACT02NG vs MC74VHCU04M
  • MC74ACT02NG vs MC74VHCU04DTR2G
  • MC74ACT02NG vs MC74VHCU04DTR2
  • MC74ACT02NG vs MC74VHCU04DT
  • MC74ACT02NG vs MC74VHCU04DR2G
  • MC74ACT02NG vs MC74VHCU04DR2
  • MC74ACT02NG vs MC74VHCU04D
  • MC74ACT02NG vs MC74VHCT86AMG
  • MC74ACT02NG vs MC74VHCT86AMELG
  • MC74ACT02NG vs MC74VHCT86AMEL
  • MC74ACT02NG vs MC74VHCT86AM
  • MC74ACT02NG vs MC74VHCT86ADTR2G
  • MC74ACT02NG vs MC74VHCT86ADTR2
  • MC74ACT02NG vs MC74VHCT86ADR2G
  • MC74ACT02NG vs MC74VHCT86ADR2
  • MC74ACT02NG vs MC74VHCT86AD
  • MC74ACT02NG vs MC74VHCT32AMG
  • MC74ACT02NG vs MC74VHCT32AMELG
  • MC74ACT02NG vs MC74VHCT32AMEL
  • MC74ACT02NG vs MC74VHCT32AM
  • MC74ACT02NG vs MC74VHCT32ADTR2G
  • MC74ACT02NG vs MC74VHCT32ADTR2
  • MC74ACT02NG vs MC74VHCT32ADR2G
  • MC74ACT02NG vs MC74VHCT32ADR2
  • MC74ACT02NG vs MC74VHCT32AD
  • MC74ACT02NG vs MC74VHCT14AMG
  • MC74ACT02NG vs MC74VHCT14AMELG
  • MC74ACT02NG vs MC74VHCT14AMEL
  • MC74ACT02NG vs MC74VHCT14AM
  • MC74ACT02NG vs MC74VHCT14ADTR2G
  • MC74ACT02NG vs MC74VHCT14ADTR2
  • MC74ACT02NG vs MC74VHCT14ADR2G
  • MC74ACT02NG vs MC74VHCT14ADR2
  • MC74ACT02NG vs MC74VHCT132AMG
  • MC74ACT02NG vs MC74VHCT132AMELG
  • MC74ACT02NG vs MC74VHCT132AMEL
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.