☰
ML4800CP
ML4800CP
Obsolete
Description:  IC PFC CTR AVER CURR 76KHZ 16DIP
Manufacturer:  onsemi
Datasheet:   ML4800CP Datasheet
History Price: Obsolete
In Stock: 34620
ML4800CP Specification
Specification
Part No
ML4800CP
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
76kHz
Current - Startup
200 μA
Voltage - Supply
11V ~ 16.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
ML4800CP PDF Datasheet
ML4800CP Related Parts
ML4800CS
ML4800CS
Fairchild Semiconductor
POWER FACTOR CONTROLLER
ML4800CS
ML4800CS
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800CSX
ML4800CSX
Fairchild Semiconductor
POWER FACTOR CONTROLLER
ML4800CSX
ML4800CSX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800CSX_NL
ML4800CSX_NL
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800IP
ML4800IP
onsemi
IC PFC CTR AVER CURR 76KHZ 16DIP
ML4800IS
ML4800IS
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800ISX
ML4800ISX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4801CP
ML4801CP
Micrel
PFC/PWM CONTROLLER COMBO
ML4801IP
ML4801IP
onsemi
VARIABLE FEEDFORWARD PFC/PWM CON
ML4801IP
ML4801IP
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
ML4801IS
ML4801IS
onsemi
VARIABLE FEEDFORWARD PFC/PWM CON
ML4800CP Description
The onsemi ML4800CP is a highly integrated, low-power, and versatile device designed for various applications, particularly in the field of power management and control. This device is part of onsemi%27s extensive portfolio of semiconductor solutions, which are known for their efficiency and reliability.

## Overview

The ML4800CP is primarily a high-performance, low-dropout (LDO) linear voltage regulator. It is designed to provide a stable output voltage with minimal noise, making it suitable for powering sensitive analog and digital circuits. The device is particularly useful in battery-powered applications due to its low quiescent current and high efficiency.

## Key Features

1. Low Dropout Voltage: The ML4800CP features a low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-operated devices where maximizing battery life is crucial.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, making it adaptable to various power supply conditions.

3. Adjustable Output Voltage: The ML4800CP offers an adjustable output voltage option, allowing designers to set the output to the desired level using external resistors.

4. Low Quiescent Current: With a low quiescent current, the ML4800CP is ideal for applications where power consumption is a critical factor, such as in portable devices.

5. Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring reliable operation under varying load conditions.

6. Short-Circuit Protection: The ML4800CP is equipped with short-circuit protection, which safeguards the device and the connected load in the event of a fault condition.

7. Compact Package: The device is available in a compact package, making it suitable for space-constrained applications.

## Specifications

- Input Voltage Range: 2.5V to 16V
- Output Voltage Range: 1.2V to 15V (adjustable)
- Output Current: Up to 300mA
- Dropout Voltage: Typically 200mV at 300mA load
- Quiescent Current: Typically 30µA
- Load Regulation: 0.1% (typical)
- Line Regulation: 0.1% (typical)
- Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including SOIC-8 and DFN-8.

## Applications

The ML4800CP is suitable for a wide range of applications, including:

- Battery-powered devices
- Portable electronics
- RF and wireless applications
- Automotive electronics
- Industrial control systems
- Medical devices

## Conclusion

The onsemi ML4800CP is a robust and efficient LDO voltage regulator that meets the demands of modern electronic applications. Its combination of low dropout voltage, low quiescent current, and adjustable output voltage makes it an excellent choice for designers looking to optimize power management in their products. With its built-in protection features and wide operating range, the ML4800CP is a reliable solution for various power supply needs.
ML4800CP Compare Parts
  • ML4800CP vs ML4832CP
  • ML4800CP vs ML4831CP
  • ML4800CP vs ML4827CS1
  • ML4800CP vs ML4827CP2
  • ML4800CP vs ML4827CP1
  • ML4800CP vs ML4826CP2
  • ML4800CP vs ML4826CP2
  • ML4800CP vs ML4824IS1X
  • ML4800CP vs ML4824IS1
  • ML4800CP vs ML4824IP1
  • ML4800CP vs ML4824CS2X
  • ML4800CP vs ML4824CS2
  • ML4800CP vs ML4824CS1X
  • ML4800CP vs ML4824CS1
  • ML4800CP vs ML4824CP2
  • ML4800CP vs ML4824CP2
  • ML4800CP vs ML4824CP1
  • ML4800CP vs ML4824CP1
  • ML4800CP vs ML4822CS
  • ML4800CP vs ML4822CP
  • ML4800CP vs ML4821CSX
  • ML4800CP vs ML4821CS
  • ML4800CP vs ML4821CP
  • ML4800CP vs ML4821CP
  • ML4800CP vs ML4819CP
  • ML4800CP vs ML4815CP
  • ML4800CP vs ML4812IQX
  • ML4800CP vs ML4812IQX
  • ML4800CP vs ML4812IQ
  • ML4800CP vs ML4812CQ
  • ML4800CP vs ML4812CQ
  • ML4800CP vs ML4812CP
  • ML4800CP vs ML4805CP
  • ML4800CP vs ML4805CP
  • ML4800CP vs ML4802CP
  • ML4800CP vs ML4801IS
  • ML4800CP vs ML4801IS
  • ML4800CP vs ML4801IP
  • ML4800CP vs ML4801IP
  • ML4800CP vs ML4801CP
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.