Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi ML4800IS
ML4800IS
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AV CURR 76KHZ 16SOIC
Manufacturer:
onsemi
Datasheet:
ML4800IS Datasheet
History Price: Obsolete
In Stock: 12880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ML4800IS Specification
Specification
Part No
ML4800IS
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
76kHz
Current - Startup
200 μA
Voltage - Supply
11V ~ 16.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ML4800IS PDF Datasheet
ML4800IS Datasheet
Click and Download: ML4800IS Datasheet
ML4800IS Related Parts
ML4800CP
onsemi
IC PFC CTR AVER CURR 76KHZ 16DIP
ML4800CS
Fairchild Semiconductor
POWER FACTOR CONTROLLER
ML4800CS
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800CSX
Fairchild Semiconductor
POWER FACTOR CONTROLLER
ML4800CSX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800CSX_NL
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800IP
onsemi
IC PFC CTR AVER CURR 76KHZ 16DIP
ML4800ISX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4801CP
Micrel
PFC/PWM CONTROLLER COMBO
ML4801IP
onsemi
VARIABLE FEEDFORWARD PFC/PWM CON
ML4801IP
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
ML4801IS
onsemi
VARIABLE FEEDFORWARD PFC/PWM CON
ML4800IS Compare Parts
ML4800IS vs ML4832CP
ML4800IS vs ML4831CP
ML4800IS vs ML4827CS1
ML4800IS vs ML4827CP2
ML4800IS vs ML4827CP1
ML4800IS vs ML4826CP2
ML4800IS vs ML4826CP2
ML4800IS vs ML4824IS1X
ML4800IS vs ML4824IS1
ML4800IS vs ML4824IP1
ML4800IS vs ML4824CS2X
ML4800IS vs ML4824CS2
ML4800IS vs ML4824CS1X
ML4800IS vs ML4824CS1
ML4800IS vs ML4824CP2
ML4800IS vs ML4824CP2
ML4800IS vs ML4824CP1
ML4800IS vs ML4824CP1
ML4800IS vs ML4822CS
ML4800IS vs ML4822CP
ML4800IS vs ML4821CSX
ML4800IS vs ML4821CS
ML4800IS vs ML4821CP
ML4800IS vs ML4821CP
ML4800IS vs ML4819CP
ML4800IS vs ML4815CP
ML4800IS vs ML4812IQX
ML4800IS vs ML4812IQX
ML4800IS vs ML4812IQ
ML4800IS vs ML4812CQ
ML4800IS vs ML4812CQ
ML4800IS vs ML4812CP
ML4800IS vs ML4805CP
ML4800IS vs ML4805CP
ML4800IS vs ML4802CP
ML4800IS vs ML4801IS
ML4800IS vs ML4801IS
ML4800IS vs ML4801IP
ML4800IS vs ML4801IP
ML4800IS vs ML4801CP
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.