☰
NM25C04M8
NM25C04M8
Obsolete
Description:  IC EEPROM 4KBIT SPI 1MHZ 8SOIC
Manufacturer:  onsemi
Datasheet:   NM25C04M8 Datasheet
History Price: Obsolete
In Stock: 34120
NM25C04M8 Specification
Specification
Part No
NM25C04M8
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
4Kbit
Memory Organization
512 x 8
Memory Interface
SPI
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
NM25C04M8 Related Parts
NM24C02EM8
NM24C02EM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02EN
NM24C02EN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02EN
NM24C02EN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LEM8
NM24C02LEM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LEN
NM24C02LEN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LM8
NM24C02LM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LN
NM24C02LN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02M8
NM24C02M8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02M8X
NM24C02M8X
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02MT8
NM24C02MT8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 8TSSOP
NM24C02N
NM24C02N
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02UEN
NM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM25C04M8 Compare Parts
  • NM25C04M8 vs NM27C512QE120
  • NM25C04M8 vs NM27C512Q90
  • NM25C04M8 vs NM27C512Q200
  • NM25C04M8 vs NM27C512Q150
  • NM25C04M8 vs NM27C512Q120
  • NM25C04M8 vs NM27C512N150
  • NM25C04M8 vs NM27C512N120
  • NM25C04M8 vs NM27C256QE200
  • NM25C04M8 vs NM27C256QE150
  • NM25C04M8 vs NM27C256QE120
  • NM25C04M8 vs NM27C256Q200
  • NM25C04M8 vs NM27C256Q120
  • NM25C04M8 vs NM27C256Q100
  • NM25C04M8 vs NM27C256NE150
  • NM25C04M8 vs NM27C256N200
  • NM25C04M8 vs NM27C256N150
  • NM25C04M8 vs NM27C256N120
  • NM25C04M8 vs NM27C240V120
  • NM25C04M8 vs NM27C128Q200
  • NM25C04M8 vs NM27C128Q150
  • NM25C04M8 vs NM27C128Q120
  • NM25C04M8 vs NM27C128N150
  • NM25C04M8 vs NM27C128N120
  • NM25C04M8 vs NM27C040Q170
  • NM25C04M8 vs NM27C020T200
  • NM25C04M8 vs NM27C010VE120
  • NM25C04M8 vs NM27C010T90
  • NM25C04M8 vs NM27C010T200
  • NM25C04M8 vs NM27C010T150
  • NM25C04M8 vs NM27C010T120
  • NM25C04M8 vs NM27C010QE120
  • NM25C04M8 vs NM27C010Q90
  • NM25C04M8 vs NM27C010Q90
  • NM25C04M8 vs NM27C010Q150
  • NM25C04M8 vs NM27C010N200
  • NM25C04M8 vs NM27C010N150
  • NM25C04M8 vs NM27C010N120
  • NM25C04M8 vs NM27C010N120
  • NM25C04M8 vs NM25C160M8X
  • NM25C04M8 vs NM25C160M8
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci