☰
NM27LC512V200
NM27LC512V200
Obsolete
Description:  IC EPROM 512KBIT PARALLEL 32PLCC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 1440
NM27LC512V200 Specification
Specification
Part No
NM27LC512V200
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - OTP
Memory Size
512Kbit
Memory Organization
64K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
200 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
NM27LC512V200 Related Parts
NM24C02EM8
NM24C02EM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02EN
NM24C02EN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02EN
NM24C02EN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LEM8
NM24C02LEM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LEN
NM24C02LEN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LM8
NM24C02LM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LN
NM24C02LN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02M8
NM24C02M8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02M8X
NM24C02M8X
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02MT8
NM24C02MT8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 8TSSOP
NM24C02N
NM24C02N
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02UEN
NM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM27LC512V200 Description

The onsemi NM27LC512V200 is a high-performance, low-power, CMOS Flash memory device designed for applications requiring non-volatile storage. This memory chip is particularly suitable for embedded systems, consumer electronics, and telecommunications where data retention, speed, and power efficiency are crucial.

## Key Features

- 512 Kbit Memory Capacity: The NM27LC512V200 provides 512 kilobits (64 kilobytes) of memory, allowing for substantial data storage.
- Non-Volatile Storage: Retains data without the need for continuous power supply, making it ideal for battery-operated devices.
- Fast Access Times: The device offers quick read access times, which enhances overall system performance.
- Low Power Consumption: Designed for energy efficiency, the NM27LC512V200 consumes minimal power during both operation and standby modes.
- Flexible Interface: The memory supports a simple parallel interface, making it easy to integrate with various microcontrollers and processors.

## Specifications

Below are the detailed specifications for the NM27LC512V200:

| Parameter | Value |
|------------------------------------------|--------------------------------------|
| Memory Type | CMOS Flash Memory |
| Memory Capacity | 512 Kbit (64 Kbytes) |
| Access Time | 70 ns (max) |
| Operating Voltage | 2.7 V to 3.6 V |
| Power Supply Voltage | 3.0 V ± 10% |
| Read Current (Icc) | 30 mA (typical) |
| Write Current (Icc) | 30 mA (typical) |
| Standby Current | 1 µA (max) |
| Data Retention | 20 years at 25°C |
| Write Endurance | 100,000 cycles (min) |
| Package Type | 32-Pin SOP (Small Outline Package) |
| Temperature Range | -40°C to +85°C |

## Functional Description

The NM27LC512V200 operates using a straightforward parallel interface, allowing for easy integration into various electronic systems. Key operational modes include:

- Read Mode: Data can be read from any address in the memory space within the specified access time, providing rapid retrieval of stored information.
- Program Mode: New data can be written to the memory device, where each byte can be programmed individually.
- Erase Mode: The entire memory can be erased before new data is written, ensuring that no residual data remains.

## Applications

The NM27LC512V200 is well-suited for a variety of applications, including:

- Embedded Systems: Ideal for storing firmware, configuration settings, and other critical data.
- Consumer Electronics: Used in devices like TVs, audio players, and gaming consoles for storing preferences and settings.
- Telecommunications: Suitable for network devices requiring reliable, non-volatile storage for configurations and control software.
- Industrial Controls: Effective in applications needing durable memory solutions for program storage and system configurations.

## Advantages

- Data Integrity: With a long data retention period and high write endurance, the NM27LC512V200 ensures reliable storage of critical information.
- Energy Efficiency: Its low power consumption makes it an excellent choice for battery-operated devices, extending operational life between charges.
- Easy Integration: The parallel interface simplifies the connection to various controllers, facilitating faster development cycles.
- Robustness: Operating over a wide temperature range ensures reliability in diverse environmental conditions.

## Conclusion

The onsemi NM27LC512V200 is a versatile and reliable Flash memory solution, catering to the needs of modern electronic applications. Its combination of significant memory capacity, fast access speeds, low power consumption, and long-term data retention makes it an ideal choice for engineers seeking efficient and effective non-volatile storage in their designs. By leveraging the advanced features of this memory device, developers can enhance the performance and functionality of their electronic products across various industries.
NM27LC512V200 Compare Parts
  • NM27LC512V200 vs NM27C512QE120
  • NM27LC512V200 vs NM27C512Q90
  • NM27LC512V200 vs NM27C512Q200
  • NM27LC512V200 vs NM27C512Q150
  • NM27LC512V200 vs NM27C512Q120
  • NM27LC512V200 vs NM27C512N150
  • NM27LC512V200 vs NM27C512N120
  • NM27LC512V200 vs NM27C256QE200
  • NM27LC512V200 vs NM27C256QE150
  • NM27LC512V200 vs NM27C256QE120
  • NM27LC512V200 vs NM27C256Q200
  • NM27LC512V200 vs NM27C256Q120
  • NM27LC512V200 vs NM27C256Q100
  • NM27LC512V200 vs NM27C256NE150
  • NM27LC512V200 vs NM27C256N200
  • NM27LC512V200 vs NM27C256N150
  • NM27LC512V200 vs NM27C256N120
  • NM27LC512V200 vs NM27C240V120
  • NM27LC512V200 vs NM27C128Q200
  • NM27LC512V200 vs NM27C128Q150
  • NM27LC512V200 vs NM27C128Q120
  • NM27LC512V200 vs NM27C128N150
  • NM27LC512V200 vs NM27C128N120
  • NM27LC512V200 vs NM27C040Q170
  • NM27LC512V200 vs NM27C020T200
  • NM27LC512V200 vs NM27C010VE120
  • NM27LC512V200 vs NM27C010T90
  • NM27LC512V200 vs NM27C010T200
  • NM27LC512V200 vs NM27C010T150
  • NM27LC512V200 vs NM27C010T120
  • NM27LC512V200 vs NM27C010QE120
  • NM27LC512V200 vs NM27C010Q90
  • NM27LC512V200 vs NM27C010Q90
  • NM27LC512V200 vs NM27C010Q150
  • NM27LC512V200 vs NM27C010N200
  • NM27LC512V200 vs NM27C010N150
  • NM27LC512V200 vs NM27C010N120
  • NM27LC512V200 vs NM27C010N120
  • NM27LC512V200 vs NM25C160M8X
  • NM27LC512V200 vs NM25C160M8
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci