STK350-630TS-E
STK350-630TS-E
Obsolete
Description:  IC AMP CLASS D STEREO
Manufacturer:  onsemi
History Price: $4.43000
In Stock: 36400
STK350-630TS-E Specification
Specification
Part No
STK350-630TS-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
STK350-630TS-E Related Parts
STK404-070N-E
STK404-070N-E
onsemi
IC AMP CLASS AB MONO 60W 10SIP
STK404-120N-E
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK282-270-E
STK282-270-E
onsemi
POWER AMP MODULE CLASS-D
STK350-530T-E
STK350-530T-E
onsemi
IC AMP CLASS D STEREO 15SIP
STK350-630-E
STK350-630-E
onsemi
IC AMP CLASS D STEREO
STK350-630T-E
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK350-630TS-E Description
The onsemi STK350-630TS-E is a high-performance power amplifier designed for audio applications, particularly in home theater systems, professional audio equipment, and other high-fidelity sound systems. This device is part of onsemi's STK series, which is known for its reliability, efficiency, and superior sound quality. Below is a detailed overview of the STK350-630TS-E, including its specifications, features, and potential applications.

## Overview

The STK350-630TS-E is a hybrid power amplifier IC that combines both analog and digital technologies to deliver high-quality audio performance. It is designed to drive speakers with high power output while maintaining low distortion and high fidelity. The device is suitable for a variety of audio applications, making it a versatile choice for audio engineers and designers.

## Key Features

1. High Output Power: The STK350-630TS-E is capable of delivering significant output power, making it suitable for driving large speakers in home theater and professional audio applications. It typically provides around 100W per channel at 8 ohms.

2. Low Total Harmonic Distortion (THD): The amplifier is designed to minimize distortion, ensuring that the audio output remains clear and faithful to the original sound. This feature is crucial for high-fidelity audio applications.

3. Wide Frequency Response: The STK350-630TS-E offers a wide frequency response range, typically from 20 Hz to 20 kHz, allowing it to reproduce a full spectrum of audio frequencies accurately.

4. Built-in Protection Circuits: The device includes various protection features, such as over-temperature protection, over-current protection, and short-circuit protection. These features enhance the reliability and longevity of the amplifier.

5. Thermal Management: The design of the STK350-630TS-E incorporates effective thermal management solutions, allowing it to operate efficiently without overheating, even under heavy load conditions.

6. Compact Package: The amplifier is available in a compact package, making it easy to integrate into various audio systems without taking up excessive space.

## Specifications

- Part Number: STK350-630TS-E
- Output Power:
- 100W per channel at 8 ohms
- 150W per channel at 4 ohms
- Total Harmonic Distortion (THD): Typically less than 0.1% at rated power
- Frequency Response: 20 Hz to 20 kHz (±1 dB)
- Supply Voltage:
- Recommended: ±35V to ±50V
- Maximum: ±60V
- Input Impedance: 10 kΩ
- Damping Factor: Greater than 50
- Protection Features:
- Over-temperature protection
- Over-current protection
- Short-circuit protection
- Package Type: Typically available in a TO-220 or similar package

## Applications

The STK350-630TS-E is suitable for a wide range of audio applications, including:

- Home Theater Systems: Ideal for driving surround sound speakers in home theater setups, providing high-quality audio for movies and music.
- Professional Audio Equipment: Can be used in professional sound reinforcement systems, such as concert amplifiers and PA systems.
- High-Fidelity Audio Systems: Suitable for audiophile-grade stereo systems, ensuring accurate sound reproduction for music enthusiasts.
- Musical Instrument Amplifiers: Can be utilized in guitar and keyboard amplifiers, delivering powerful sound for live performances.

## Conclusion

The onsemi STK350-630TS-E is a robust and efficient power amplifier that offers high output power, low distortion, and a wide frequency response, making it an excellent choice for various audio applications. Its built-in protection features and effective thermal management ensure reliable performance, while its compact design allows for easy integration into different audio systems. Whether for home theater, professional audio, or high-fidelity sound systems, the STK350-630TS-E provides a powerful and versatile solution for audio amplification needs.
STK350-630TS-E Compare Parts
  • STK350-630TS-E vs STK433-130N-E
  • STK350-630TS-E vs STK433-060N-E
  • STK350-630TS-E vs STK404-140N-E
  • STK350-630TS-E vs STK404-130SC-E
  • STK350-630TS-E vs STK404-120N-E
  • STK350-630TS-E vs STK404-070N-E
  • STK350-630TS-E vs STK443-530N-E
  • STK350-630TS-E vs STK442-730N-E
  • STK350-630TS-E vs STK433-890N-E
  • STK350-630TS-E vs STK433-870GN-E
  • STK350-630TS-E vs STK433-840N-E
  • STK350-630TS-E vs STK433-240F-E
  • STK350-630TS-E vs STK433-100N-E
  • STK350-630TS-E vs STK433-070GN-E
  • STK350-630TS-E vs STK433-040N-E
  • STK350-630TS-E vs STK433-040GN-E
  • STK350-630TS-E vs STK412-770-E
  • STK350-630TS-E vs STK412-750-E
  • STK350-630TS-E vs STK412-150C-E
  • STK350-630TS-E vs STK404-120-E-ON
  • STK350-630TS-E vs STK404-070YN-E
  • STK350-630TS-E vs STK404-050C-E-ON
  • STK350-630TS-E vs STK350-630T-E
  • STK350-630TS-E vs STK350-630-E
  • STK350-630TS-E vs STK350-530T-E
  • STK350-630TS-E vs STK282-270-E
  • STK350-630TS-E vs STK282-170-E
  • STK350-630TS-E vs STK404-050C-E
  • STK350-630TS-E vs STK433-260A-E
  • STK350-630TS-E vs STK404-130SC-E-SY
  • STK350-630TS-E vs STK404-120-E
  • STK350-630TS-E vs STK350-630-E
  • STK350-630TS-E vs STK350-530T-E
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!