STK404-120-E-ON
STK404-120-E-ON
Active
Description:  1 CHANNEL AB AUDIO POWER IC
Manufacturer:  onsemi
History Price: Active
In Stock: 34800
STK404-120-E-ON Specification
Specification
Part No
STK404-120-E-ON
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
STK404-120-E-ON Related Parts
STK404-070N-E
STK404-070N-E
onsemi
IC AMP CLASS AB MONO 60W 10SIP
STK404-120N-E
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK282-270-E
STK282-270-E
onsemi
POWER AMP MODULE CLASS-D
STK350-530T-E
STK350-530T-E
onsemi
IC AMP CLASS D STEREO 15SIP
STK350-630-E
STK350-630-E
onsemi
IC AMP CLASS D STEREO
STK350-630T-E
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK404-120-E-ON Description

## Overview of onsemi STK404-120-E-ON

The STK404-120-E-ON is a high-power, integrated hybrid power amplifier module manufactured by onsemi. It is specifically designed for use in high-fidelity audio amplification and industrial power applications requiring high output power, linearity, and reliability. This module integrates multiple power transistors, resistors, diodes, and other components within a single package, simplifying the design of high-power audio amplifiers and reducing external component count.

## Key Features

* Amplifier Type: High-power hybrid integrated amplifier module
* Output Power: Capable of delivering up to 120 W continuous power output under specified load and supply conditions
* Configuration: Complementary push-pull amplifier stage, suitable for Class AB operation
* Supply Voltage: Typically designed to operate with ±50 V dual power supply rails
* High Efficiency: Designed for optimal power efficiency and thermal management
* Built-in Protection: Incorporates short circuit, overcurrent, and thermal protection features to enhance robustness
* Thermal Management: Package designed for effective heat dissipation during high-power operation
* Low Distortion: Provides high linearity and low total harmonic distortion (THD) for audio fidelity
* Compact Module: Integrates multiple discrete components into a single compact, rugged package

## Electrical Specifications

* Maximum Output Power: 120 W continuous power into 8 Ω load with ±50 V supply
* Load Impedance: Typically 4 Ω to 8 Ω speakers
* Supply Voltage Range: ±40 V to ±50 V dual supply rails
* Total Harmonic Distortion (THD): Typically less than 0.5% at rated power output
* Frequency Response: 20 Hz to 20 kHz with minimal attenuation and phase shift
* Input Sensitivity: Approximately 1 V RMS for full output power
* Quiescent Current: Moderate current consumption optimized for Class AB operation
* Gain: Fixed or adjustable depending on external circuit configuration, typically around 30 dB
* Thermal Resistance: Low junction-to-case resistance designed for efficient heat transfer
* Operating Temperature Range: −20°C to +85°C

## Functional Description

The STK404-120-E-ON is designed as a complete power amplifier solution suitable for driving medium to large speakers in audio systems such as home theater, professional sound, and industrial equipment. Its hybrid design combines discrete power transistors and integrated circuit elements to achieve high power output with excellent linearity and reliability.

The module operates in Class AB mode, balancing efficiency and audio fidelity by minimizing crossover distortion while keeping power dissipation manageable. Built-in protection circuits safeguard against overloads, short circuits, and thermal runaway, ensuring long-term reliability in demanding environments.

Its compact, rugged package enables easy integration into amplifier chassis with appropriate heat sinking, reducing overall system complexity and size.

## Package and Mechanical Details

* Package Type: Hybrid module with multiple power transistors and internal circuitry in a single package
* Mounting Style: Through-hole or bolt-down mounting with a metal baseplate for heat dissipation
* Dimensions: Typically large compared to discrete transistors, optimized for thermal performance and mechanical robustness
* Pin Configuration: Multiple input, output, power supply, and control pins for straightforward interfacing
* Thermal Interface: Metal baseplate designed for direct attachment to heat sinks or chassis for efficient cooling

## Applications

* High-Power Audio Amplifiers: Suitable for home audio systems, public address systems, and professional sound reinforcement
* Industrial Audio Equipment: Used in industrial alarms, communication systems, and machinery sound systems
* Musical Instrument Amplifiers: Provides powerful, clear amplification for guitar and keyboard amps
* Consumer Electronics: High-fidelity sound amplification in consumer stereo and home theater equipment
* Test and Measurement: Power amplifier stages in signal generation and testing setups requiring high linearity

## Advantages

* High Output Power: Delivers robust audio power suitable for demanding speaker loads
* Integrated Protection: Reduces risk of damage and enhances reliability under fault conditions
* Excellent Linearity: Ensures high audio quality with low distortion
* Simplified Design: Hybrid integration reduces the need for multiple discrete components
* Efficient Thermal Management: Metal baseplate and compact module design facilitate effective heat dissipation
* Wide Operating Voltage Range: Compatible with various amplifier supply voltages for flexible design

## Typical Application Circuit

In a typical application, the STK404-120-E-ON module receives a low-level audio input signal, which it amplifies to drive a speaker load. The module is powered by a dual ±50 V power supply and mounted on a heat sink to maintain safe operating temperatures. External input coupling capacitors, feedback resistors, and gain-setting components are connected as recommended in the datasheet or design guidelines.

## Conclusion

The onsemi STK404-120-E-ON is a robust, high-power hybrid amplifier module designed to meet the requirements of high-fidelity audio and industrial power amplification. Its combination of high output power, low distortion, integrated protection, and efficient thermal management makes it an ideal solution for demanding amplifier applications. The integrated module format simplifies design and improves reliability, providing a ready-to-use power amplifier core for a wide range of audio and industrial systems.
STK404-120-E-ON Compare Parts
  • STK404-120-E-ON vs STK433-130N-E
  • STK404-120-E-ON vs STK433-060N-E
  • STK404-120-E-ON vs STK404-140N-E
  • STK404-120-E-ON vs STK404-130SC-E
  • STK404-120-E-ON vs STK404-120N-E
  • STK404-120-E-ON vs STK404-070N-E
  • STK404-120-E-ON vs STK443-530N-E
  • STK404-120-E-ON vs STK442-730N-E
  • STK404-120-E-ON vs STK433-890N-E
  • STK404-120-E-ON vs STK433-870GN-E
  • STK404-120-E-ON vs STK433-840N-E
  • STK404-120-E-ON vs STK433-240F-E
  • STK404-120-E-ON vs STK433-100N-E
  • STK404-120-E-ON vs STK433-070GN-E
  • STK404-120-E-ON vs STK433-040N-E
  • STK404-120-E-ON vs STK433-040GN-E
  • STK404-120-E-ON vs STK412-770-E
  • STK404-120-E-ON vs STK412-750-E
  • STK404-120-E-ON vs STK412-150C-E
  • STK404-120-E-ON vs STK404-070YN-E
  • STK404-120-E-ON vs STK404-050C-E-ON
  • STK404-120-E-ON vs STK350-630TS-E
  • STK404-120-E-ON vs STK350-630T-E
  • STK404-120-E-ON vs STK350-630-E
  • STK404-120-E-ON vs STK350-530T-E
  • STK404-120-E-ON vs STK282-270-E
  • STK404-120-E-ON vs STK282-170-E
  • STK404-120-E-ON vs STK404-050C-E
  • STK404-120-E-ON vs STK433-260A-E
  • STK404-120-E-ON vs STK404-130SC-E-SY
  • STK404-120-E-ON vs STK404-120-E
  • STK404-120-E-ON vs STK350-630TS-E
  • STK404-120-E-ON vs STK350-630-E
  • STK404-120-E-ON vs STK350-530T-E
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!