Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ onsemi TL431CDR2
TL431CDR2
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 2.2% 8SOIC
Manufacturer:
onsemi
Datasheet:
TL431CDR2 Datasheet
History Price: $0.14000
In Stock: 15760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL431CDR2 Specification
Specification
Part No
TL431CDR2
Category
PMIC - Voltage Reference
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.2%
Temperature Coefficient
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL431CDR2 PDF Datasheet
TL431CDR2 Datasheet
Click and Download: TL431CDR2 Datasheet
TL431CDR2 Related Parts
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431CDR2 Compare Parts
TL431CDR2 vs TL432QPK
TL431CDR2 vs TL432QDBZTG4
TL431CDR2 vs TL432QDBZT
TL431CDR2 vs TL432QDBZRG4
TL431CDR2 vs TL432QDBZR
TL431CDR2 vs TL432QDBVTG4
TL431CDR2 vs TL432QDBVTE4
TL431CDR2 vs TL432QDBVT
TL431CDR2 vs TL432QDBVRG4
TL431CDR2 vs TL432QDBVRE4
TL431CDR2 vs TL432QDBVR
TL431CDR2 vs TL432LIBQDBZRQ1
TL431CDR2 vs TL432LIBQDBZR
TL431CDR2 vs TL432LIBIDBZR
TL431CDR2 vs TL432LIBEDBZRQ1
TL431CDR2 vs TL432LIBCDBZR
TL431CDR2 vs TL432LIAQDBZRQ1
TL431CDR2 vs TL432LIAQDBZR
TL431CDR2 vs TL432LIAIDBZR
TL431CDR2 vs TL432LIAEDBZRQ1
TL431CDR2 vs TL432LIACDBZR
TL431CDR2 vs TL432IPKG3
TL431CDR2 vs TL432IPK
TL431CDR2 vs TL432IL3T
TL431CDR2 vs TL432IDBZT
TL431CDR2 vs TL432IDBZR
TL431CDR2 vs TL432IDBVRG4
TL431CDR2 vs TL432IDBVRE4
TL431CDR2 vs TL432IDBVR
TL431CDR2 vs TL432CPK
TL431CDR2 vs TL432CDBZTG4
TL431CDR2 vs TL432CDBZT
TL431CDR2 vs TL432CDBZR
TL431CDR2 vs TL432CDBVRG4
TL431CDR2 vs TL432CDBVRE4
TL431CDR2 vs TL432CDBVR
TL431CDR2 vs TL432BSA-7
TL431CDR2 vs TL432BQPKG3
TL431CDR2 vs TL432BQPK
TL431CDR2 vs TL432BQDBZRQ1
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****