☰
TL494BDR2G
TL494BDR2G
Active
Description:  IC REG CTRLR BCK/PSH-PULL 16SOIC
Manufacturer:  onsemi
Datasheet:   TL494BDR2G Datasheet
History Price: $0.97000
In Stock: 14160
TL494BDR2G Specification
Specification
Part No
TL494BDR2G
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
SWITCHMODE
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
200kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TL494BDR2G PDF Datasheet
TL494BDR2G Related Parts
TL494BD
TL494BD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDG
TL494BDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2
TL494BDR2
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CD
TL494CD
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CD
TL494CD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDB
TL494CDB
Texas Instruments
SWITCHING CONTROLLER
TL494CDBR
TL494CDBR
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRE4
TL494CDBRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRG4
TL494CDBRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDG
TL494CDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDG4
TL494CDG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CDR
TL494CDR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494BDR2G Description
Overview of onsemi TL494BDR2G

The onsemi TL494BDR2G is a versatile integrated circuit primarily used for pulse width modulation (PWM) control in power supplies and DC-DC converters. This device is designed to facilitate efficient power management, enabling users to implement various control strategies in switching power supplies. The TL494BDR2G combines multiple functions within a single chip, making it an ideal choice for applications that require precise voltage regulation and high efficiency.

Key Specifications

- Supply Voltage Range: The TL494BDR2G operates with a supply voltage range of 7V to 40V, which allows for flexibility in various power supply designs.
- Output Frequency: The oscillator frequency can be adjusted from 100 Hz to 100 kHz, providing versatility for different applications and load requirements.
- Output Drive Capability: The device features a totem-pole output stage that can source or sink up to 200 mA, making it suitable for driving external transistors or MOSFETs directly.
- Dead Time Control: The TL494BDR2G includes adjustable dead time control, allowing designers to fine-tune the switching characteristics of the converter, which helps minimize cross-conduction losses.
- Error Amplifier: It incorporates two error amplifiers with a high gain bandwidth product, enabling precise feedback control for voltage regulation.
- Temperature Range: The operating temperature range is from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Functional Features

The TL494BDR2G integrates several functional features that enhance its performance and usability:

- PWM Control: The primary function of the TL494BDR2G is to provide PWM control for switch-mode power supplies. This allows for efficient energy conversion and regulation.
- Voltage Regulation: The device supports both voltage mode and current mode control strategies, providing flexibility in design approaches depending on application requirements.
- Dual Outputs: It offers two outputs (OUT1 and OUT2), which can be configured for push-pull operation or used independently to drive different components in a power supply circuit.
- Soft Start Feature: The soft start functionality helps limit inrush current during startup, preventing damage to components and improving reliability.

Applications

The TL494BDR2G is widely utilized across various applications due to its robust design and extensive functionality:

- Switching Power Supplies: Commonly used in AC-to-DC converters and DC-to-DC converters where efficient voltage regulation is required.
- Battery Chargers: Suitable for use in battery charging circuits where precise control over charging currents and voltages is necessary.
- Industrial Power Supplies: Employed in industrial equipment requiring reliable power management solutions with adjustable output characteristics.
- Consumer Electronics: Used in consumer electronics such as televisions, computers, and audio systems where efficient power conversion is essential.

Pin Configuration

The TL494BDR2G comes in a 16-pin surface-mount package (SOIC), with the following pin configuration:

1. Compensation (1): Connects to compensation network for stability of the error amplifier.
2. Error Amplifier Inverting Input (2): Inverting input of the error amplifier; connects to feedback from the output voltage.
3. Error Amplifier Non-Inverting Input (3): Non-inverting input of the error amplifier; typically connected to a reference voltage.
4. Output 1 (4): First PWM output; drives external switching devices like transistors or MOSFETs.
5. Output 2 (5): Second PWM output; can be used independently or configured for push-pull operation with Output 1.
6. Dead Time Adjustment (6): Pin used to set the dead time between outputs; connects to an external resistor-capacitor network for adjustment.
7. Oscillator Timing Capacitor (7): Connects timing capacitor for oscillator frequency adjustment; sets the frequency of PWM signal generation.
8. Ground (8): Common ground connection for proper operation of the IC.
9. VCC (9): Supply voltage input; powers the internal circuitry of the IC.
10. Voltage Reference Output (10): Provides a stable reference voltage output typically at 5V; can be used in feedback loops or other circuit functions.
11. Current Limit Setting (11): Pin used to set current limit thresholds; connects to external resistors or components as needed.
12. Shutdown Control (12): Allows external shutdown control by pulling this pin low; disables outputs when not needed.
13. Feedback Input (13): Feedback pin that connects back from the output voltage sensing point; provides feedback signal for regulation purposes.
14. Sync Input/Output (14): Pin used for synchronization with other devices if required; can help coordinate multiple PWM controllers.
15. Soft Start Control (15): Connects soft-start capacitor/resistor network; limits initial current during startup phase.
16. Oscillator Timing Resistor (16): Connects timing resistor for setting oscillator frequency along with timing capacitor.

Conclusion

In summary, the onsemi TL494BDR2G is a highly versatile PWM controller designed for efficient power management across various applications, including switching power supplies and battery chargers. Its comprehensive specifications, including adjustable frequency, dual outputs, and integrated error amplifiers, make it an ideal choice for engineers looking to implement reliable and efficient power solutions. With its robust performance over a wide temperature range and flexible design capabilities, the TL494BDR2G continues to be a popular choice in modern electronic designs.
TL494BDR2G Compare Parts
  • TL494BDR2G vs TL494ING4
  • TL494BDR2G vs TL494ING
  • TL494BDR2G vs TL494IN
  • TL494BDR2G vs TL494IN
  • TL494BDR2G vs TL494IDRG4
  • TL494BDR2G vs TL494IDRE4
  • TL494BDR2G vs TL494IDR
  • TL494BDR2G vs TL494IDG4
  • TL494BDR2G vs TL494ID
  • TL494BDR2G vs TL494CPWR
  • TL494BDR2G vs TL494CPWG4
  • TL494BDR2G vs TL494CPW
  • TL494BDR2G vs TL494CNSRG4
  • TL494BDR2G vs TL494CNSR
  • TL494BDR2G vs TL494CNS
  • TL494BDR2G vs TL494CNG4
  • TL494BDR2G vs TL494CNG
  • TL494BDR2G vs TL494CN3
  • TL494BDR2G vs TL494CN
  • TL494BDR2G vs TL494CN
  • TL494BDR2G vs TL494CDX
  • TL494BDR2G vs TL494CDRG4
  • TL494BDR2G vs TL494CDRE4
  • TL494BDR2G vs TL494CDR2G
  • TL494BDR2G vs TL494CDR2
  • TL494BDR2G vs TL494CDR
  • TL494BDR2G vs TL494CDG4
  • TL494BDR2G vs TL494CDG
  • TL494BDR2G vs TL494CDBRG4
  • TL494BDR2G vs TL494CDBRE4
  • TL494BDR2G vs TL494CDBR
  • TL494BDR2G vs TL494CDB
  • TL494BDR2G vs TL494CD
  • TL494BDR2G vs TL494CD
  • TL494BDR2G vs TL494BDR2
  • TL494BDR2G vs TL494BDG
  • TL494BDR2G vs TL494BD
  • TL494BDR2G vs TL494INE4
  • TL494BDR2G vs TL494IN-P2
  • TL494BDR2G vs TL494CNE4
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!