☰
TL494CD
TL494CD
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL494CD Datasheet
History Price: $1.26000
In Stock: 43080
TL494CD Specification
Specification
Part No
TL494CD
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
1kHz ~ 300kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TL494CD Related Parts
TL494BD
TL494BD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDG
TL494BDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2
TL494BDR2
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2G
TL494BDR2G
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDB
TL494CDB
Texas Instruments
SWITCHING CONTROLLER
TL494CDBR
TL494CDBR
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRE4
TL494CDBRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRG4
TL494CDBRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDG
TL494CDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDG4
TL494CDG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CDR
TL494CDR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CDR2
TL494CDR2
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CD Description
The TL494CD is a versatile integrated circuit (IC) designed by ON Semiconductor, primarily used for pulse-width modulation (PWM) control in power supply applications. This device is particularly popular in switch-mode power supplies (SMPS), DC-DC converters, and other applications requiring efficient voltage regulation. Below is a detailed introduction to the TL494CD, including its specifications and parameters.

## Overview

The TL494CD is a dual PWM controller that features a variety of functions, including voltage regulation, current limiting, and dead-time control. It is designed to operate in both voltage mode and current mode, making it suitable for a wide range of applications. The IC is capable of driving external power transistors, allowing for high-efficiency power conversion.

## Key Features

1. Dual PWM Control: The TL494CD provides two independent PWM outputs, which can be used to control two separate power stages or to implement push-pull configurations.

2. Adjustable Duty Cycle: The duty cycle of the PWM output can be adjusted from 0% to 100%, allowing for precise control over the output voltage.

3. Voltage Regulation: The device includes an error amplifier that can be used for voltage feedback, enabling accurate regulation of the output voltage.

4. Current Limiting: The TL494CD features built-in current limiting capabilities, which help protect the power supply from overcurrent conditions.

5. Dead-Time Control: The IC allows for adjustable dead time between the two PWM outputs, which is essential for preventing shoot-through in push-pull configurations.

6. Wide Supply Voltage Range: The TL494CD can operate over a wide supply voltage range, making it suitable for various applications.

7. Thermal Shutdown: The device includes thermal shutdown protection, which helps prevent damage due to overheating.

## Specifications

Here are the key specifications of the TL494CD:

- Supply Voltage (Vcc): 7V to 40V
- Output Voltage Range: 0V to Vcc
- Oscillator Frequency: 100 kHz (typical)
- Duty Cycle Range: 0% to 100%
- Error Amplifier Gain: 100 (typical)
- Current Limit Threshold: Adjustable via external resistors
- Output Current (Source/Sink): 200 mA (typical)
- Temperature Range: -40°C to +125°C
- Package Type: Available in DIP-16 and SOIC-16 packages

## Applications

The TL494CD is widely used in various applications, including:

1. Switch-Mode Power Supplies (SMPS): The TL494CD is commonly used in both step-down (buck) and step-up (boost) converters, providing efficient voltage regulation.

2. DC-DC Converters: The device is suitable for isolated and non-isolated DC-DC converter designs, allowing for flexible power management solutions.

3. Battery Chargers: The adjustable duty cycle and voltage regulation features make it ideal for battery charging applications.

4. Motor Control: The TL494CD can be used in motor control circuits, providing PWM signals for efficient motor operation.

5. LED Drivers: The IC can be employed in LED driver circuits, allowing for precise control of LED brightness.

## Conclusion

The TL494CD from ON Semiconductor is a highly versatile and reliable PWM controller that is widely used in power supply applications. Its dual PWM outputs, adjustable duty cycle, and built-in protection features make it an ideal choice for designers looking for efficient voltage regulation solutions. With its robust specifications and features, the TL494CD continues to be a popular component in the electronics industry, providing essential functionality in various power management applications.
TL494CD Compare Parts
  • TL494CD vs TL494ING4
  • TL494CD vs TL494ING
  • TL494CD vs TL494IN
  • TL494CD vs TL494IN
  • TL494CD vs TL494IDRG4
  • TL494CD vs TL494IDRE4
  • TL494CD vs TL494IDR
  • TL494CD vs TL494IDG4
  • TL494CD vs TL494ID
  • TL494CD vs TL494CPWR
  • TL494CD vs TL494CPWG4
  • TL494CD vs TL494CPW
  • TL494CD vs TL494CNSRG4
  • TL494CD vs TL494CNSR
  • TL494CD vs TL494CNS
  • TL494CD vs TL494CNG4
  • TL494CD vs TL494CNG
  • TL494CD vs TL494CN3
  • TL494CD vs TL494CN
  • TL494CD vs TL494CN
  • TL494CD vs TL494CDX
  • TL494CD vs TL494CDRG4
  • TL494CD vs TL494CDRE4
  • TL494CD vs TL494CDR2G
  • TL494CD vs TL494CDR2
  • TL494CD vs TL494CDR
  • TL494CD vs TL494CDG4
  • TL494CD vs TL494CDG
  • TL494CD vs TL494CDBRG4
  • TL494CD vs TL494CDBRE4
  • TL494CD vs TL494CDBR
  • TL494CD vs TL494CDB
  • TL494CD vs TL494BDR2G
  • TL494CD vs TL494BDR2
  • TL494CD vs TL494BDG
  • TL494CD vs TL494BD
  • TL494CD vs TL494INE4
  • TL494CD vs TL494IN-P2
  • TL494CD vs TL494CNE4
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!