☰
TL494CDR
TL494CDR
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL494CDR Datasheet
History Price: $0.45000
In Stock: 2240
TL494CDR Specification
Specification
Part No
TL494CDR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
1kHz ~ 300kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TL494CDR Related Parts
TL494BD
TL494BD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDG
TL494BDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2
TL494BDR2
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2G
TL494BDR2G
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CD
TL494CD
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CD
TL494CD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDB
TL494CDB
Texas Instruments
SWITCHING CONTROLLER
TL494CDBR
TL494CDBR
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRE4
TL494CDBRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRG4
TL494CDBRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDG
TL494CDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDG4
TL494CDG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CDR Description
Product Overview

The Texas Instruments TL494CDR is a highly versatile and widely used pulse-width modulation (PWM) control circuit, designed primarily for switching power supply and DC-DC converter applications. It integrates all the essential components for PWM control including error amplifiers, a dead-time control comparator, an oscillator, a 5 V reference regulator, and output transistors. This controller enables flexible design and precise control of the switching process, suitable for both voltage and current mode regulation schemes. It is fabricated using bipolar analog technology, ensuring high stability and low drift.

Key Features

* Internal 5 V Precision Reference Regulator
* Two Error Amplifiers for Feedback Control
* Adjustable Dead-Time Control
* Oscillator with Programmable Frequency
* Dual Output Transistors with Push-Pull or Single-Ended Configuration
* Wide Operating Temperature Range
* Short-Circuit and Overload Protection Capability via External Sensing
* Low Power Consumption

Applications

* Switch-mode power supplies (SMPS)
* DC-DC converters
* Battery chargers
* Motor control systems
* Inverters and UPS systems
* LED drivers
* Consumer electronics and industrial power control

Electrical Characteristics

| Parameter | Typical Value |
| ------------------------------------- | ----------------------------------------- |
| Supply Voltage Range (VCC) | 7 V to 40 V |
| Reference Output Voltage | 5 V ± 0.5% |
| Oscillator Frequency Range | 1 kHz to 300 kHz |
| Dead-Time Control Voltage Range | 0 V to 3.3 V |
| Output Collector Voltage | 40 V (max) |
| Output Emitter Current | 200 mA (max) per output |
| Output Saturation Voltage | < 1.3 V @ 200 mA |
| Input Offset Voltage | ±10 mV (typical) |
| Power Consumption (quiescent) | ~12 mW (typical) |
| Operating Temperature Range | 0°C to +70°C (commercial grade, TL494CDR) |

Functional Block Diagram Components

1. Voltage Reference
An internal 5 V reference regulator provides a stable supply for internal circuitry and external use. It is accurate within ±0.5% and can source up to 10 mA.

2. Error Amplifiers
Two differential error amplifiers with high gain allow implementation of closed-loop control schemes. Designers can use these to regulate output voltage or current depending on feedback network configuration.

3. Dead-Time Control Comparator
This comparator ensures that the two outputs do not conduct simultaneously, preventing cross-conduction in push-pull configurations. The dead-time is adjustable using a single external resistor or voltage applied to the DTC pin.

4. Oscillator
The internal oscillator frequency is set by an external resistor and capacitor connected to the RT and CT pins. It determines the PWM switching frequency and can be configured to operate from 1 kHz up to 300 kHz depending on the component values.

5. PWM Comparator and Latch
The PWM comparator compares the output of the error amplifier with a sawtooth waveform from the oscillator to determine pulse width. The latch ensures proper timing and synchronization of switching transitions.

6. Output Stage
The TL494 provides two totem-pole outputs which can be configured in either push-pull or single-ended mode. This flexibility allows use in various converter topologies such as forward, flyback, or half-bridge configurations.

7. Shutdown and Soft Start
The shutdown function is achieved by pulling the COMP pin low or applying a voltage to the DTC pin. This can be used for overvoltage, overcurrent, or thermal protection. Soft start can be implemented by controlling the COMP pin voltage during startup.

Pin Configuration (SOIC-16 - D Package)

| Pin | Name | Function |
| ------- | ----------- | ----------------------------------------------- |
| 1 | 1IN+ | Non-inverting input of Error Amp 1 |
| 2 | 1IN− | Inverting input of Error Amp 1 |
| 3 | FB | Output of Error Amp 1 / Input to PWM comparator |
| 4 | DTC | Dead-time control |
| 5 | CT | Timing capacitor for oscillator |
| 6 | RT | Timing resistor for oscillator |
| 7 | GND | Ground |
| 8 | C1 | Output control logic |
| 9 | E1 | Emitter of output transistor 1 |
| 10 | C2 | Collector of output transistor 2 |
| 11 | E2 | Emitter of output transistor 2 |
| 12 | VCC | Supply voltage |
| 13 | Output Ctrl | Push-pull or single-ended mode selection |
| 14 | REF | 5 V precision reference output |
| 15 | 2IN− | Inverting input of Error Amp 2 |
| 16 | 2IN+ | Non-inverting input of Error Amp 2 |

Design Considerations

* Frequency Selection: Choosing RT and CT values determines the oscillator frequency. For a switching frequency of 100 kHz, typical values might be RT = 10 kΩ and CT = 1 nF.
* Dead-Time Tuning: Adjusting the DTC pin voltage provides fine control of minimum output pulse width and protects against shoot-through in output switches.
* Thermal Management: Though the TL494 is efficient, systems operating in high ambient temperatures or at high switching frequencies may require PCB-level thermal considerations due to power dissipation in the output drivers.
* Output Drive Configuration: In push-pull mode, C1 and C2 alternate in driving the outputs; in single-ended mode, the outputs can be paralleled or used independently to drive external MOSFETs or BJTs.

Summary

The Texas Instruments TL494CDR is a time-proven PWM controller IC that combines versatility, stability, and ease of implementation. With a built-in reference, dual error amplifiers, adjustable oscillator, and dual output drivers, it supports a wide range of DC-DC and AC-DC conversion topologies. Its robustness, cost-effectiveness, and extensive use in commercial and industrial products have made it a foundational component in power electronics.
TL494CDR Compare Parts
  • TL494CDR vs TL494ING4
  • TL494CDR vs TL494ING
  • TL494CDR vs TL494IN
  • TL494CDR vs TL494IN
  • TL494CDR vs TL494IDRG4
  • TL494CDR vs TL494IDRE4
  • TL494CDR vs TL494IDR
  • TL494CDR vs TL494IDG4
  • TL494CDR vs TL494ID
  • TL494CDR vs TL494CPWR
  • TL494CDR vs TL494CPWG4
  • TL494CDR vs TL494CPW
  • TL494CDR vs TL494CNSRG4
  • TL494CDR vs TL494CNSR
  • TL494CDR vs TL494CNS
  • TL494CDR vs TL494CNG4
  • TL494CDR vs TL494CNG
  • TL494CDR vs TL494CN3
  • TL494CDR vs TL494CN
  • TL494CDR vs TL494CN
  • TL494CDR vs TL494CDX
  • TL494CDR vs TL494CDRG4
  • TL494CDR vs TL494CDRE4
  • TL494CDR vs TL494CDR2G
  • TL494CDR vs TL494CDR2
  • TL494CDR vs TL494CDG4
  • TL494CDR vs TL494CDG
  • TL494CDR vs TL494CDBRG4
  • TL494CDR vs TL494CDBRE4
  • TL494CDR vs TL494CDBR
  • TL494CDR vs TL494CDB
  • TL494CDR vs TL494CD
  • TL494CDR vs TL494CD
  • TL494CDR vs TL494BDR2G
  • TL494CDR vs TL494BDR2
  • TL494CDR vs TL494BDG
  • TL494CDR vs TL494BD
  • TL494CDR vs TL494INE4
  • TL494CDR vs TL494IN-P2
  • TL494CDR vs TL494CNE4
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!