TND027MP-AZ
TND027MP-AZ
Obsolete
Description:  IC PWR SWITCH N-CHANNEL 1:1 3MP
Manufacturer:  onsemi
Datasheet:   TND027MP-AZ Datasheet
History Price: $0.40000
In Stock: 4400
TND027MP-AZ Specification
Specification
Part No
TND027MP-AZ
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
40V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.5A
Rds On (Typ)
300mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
3-MP
Package / Case
TO-226-3, TO-92-3 Long Body (Formed Leads)
TND027MP-AZ PDF Datasheet
TND027MP-AZ Related Parts
TND017SW-TL-E
TND017SW-TL-E
onsemi
IC PWR DRIVER N-CHANNEL 1:1 8SOP
TND027SW-TL-2H
TND027SW-TL-2H
onsemi
TND027 - LOW SIDE POWER SWITCH L
TND027SW-TL-2H
TND027SW-TL-2H
onsemi
IC PWR DRIVER N-CHAN 1:2 8SOIC
TND027SW-TL-2H-Z
TND027SW-TL-2H-Z
onsemi
TND027 - EX NCH+N 1. 60V
TND027SW-TL-2H-Z
TND027SW-TL-2H-Z
onsemi
IC PWR DRIVER N-CHAN 1:2 8SOIC
TND314S-TL-E
TND314S-TL-E
onsemi
IC PWR DRIVER EXPD 1:2 8SOP
TND315S-TL-E
TND315S-TL-E
onsemi
IC PWR DRIVER EXPD 1:2 8SOP
TND316S-TL-E
TND316S-TL-E
onsemi
IC PWR DRIVER EXPD 1:2 8SOP
TND017MP-AZ
TND017MP-AZ
onsemi
EXPD NCH 1.5A 60V
TND023MP-AZ
TND023MP-AZ
onsemi
EXPD NCH 2A 60V
TND027MP-AZ-FS
TND027MP-AZ-FS
Fairchild Semiconductor
LOWSIDE POWER SWITCH LAMP, SOLEN
TND314S-TL-E
TND314S-TL-E
SANYO Semiconductor
INVERTER AND BUFFER DRIVER
TND027MP-AZ Compare Parts
  • TND027MP-AZ vs TND315S-TL-E
  • TND027MP-AZ vs TND314S-TL-E
  • TND027MP-AZ vs TND027SW-TL-2H-Z
  • TND027MP-AZ vs TND027SW-TL-2H-Z
  • TND027MP-AZ vs TND027SW-TL-2H
  • TND027MP-AZ vs TND027SW-TL-2H
  • TND027MP-AZ vs TND017SW-TL-E
  • TND027MP-AZ vs TND027MP-AZ-FS
  • TND027MP-AZ vs TND023MP-AZ
  • TND027MP-AZ vs TND017MP-AZ
  • TND027MP-AZ vs TND316S-TL-E
  • TND027MP-AZ vs TND314S-TL-E
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…