TND315S-TL-E
TND315S-TL-E
Obsolete
Description:  IC PWR DRIVER EXPD 1:2 8SOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 35600
TND315S-TL-E Specification
Specification
Part No
TND315S-TL-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:2
Output Configuration
-
Output Type
-
Interface
On/Off
Voltage - Load
4.5V ~ 25V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
-
Rds On (Typ)
8Ohm
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOP
Package / Case
8-SOIC (0.173", 4.40mm Width)
TND315S-TL-E PDF Datasheet
TND315S-TL-E Related Parts
TND017SW-TL-E
TND017SW-TL-E
onsemi
IC PWR DRIVER N-CHANNEL 1:1 8SOP
TND027MP-AZ
TND027MP-AZ
onsemi
IC PWR SWITCH N-CHANNEL 1:1 3MP
TND027SW-TL-2H
TND027SW-TL-2H
onsemi
TND027 - LOW SIDE POWER SWITCH L
TND027SW-TL-2H
TND027SW-TL-2H
onsemi
IC PWR DRIVER N-CHAN 1:2 8SOIC
TND027SW-TL-2H-Z
TND027SW-TL-2H-Z
onsemi
TND027 - EX NCH+N 1. 60V
TND027SW-TL-2H-Z
TND027SW-TL-2H-Z
onsemi
IC PWR DRIVER N-CHAN 1:2 8SOIC
TND314S-TL-E
TND314S-TL-E
onsemi
IC PWR DRIVER EXPD 1:2 8SOP
TND316S-TL-E
TND316S-TL-E
onsemi
IC PWR DRIVER EXPD 1:2 8SOP
TND017MP-AZ
TND017MP-AZ
onsemi
EXPD NCH 1.5A 60V
TND023MP-AZ
TND023MP-AZ
onsemi
EXPD NCH 2A 60V
TND027MP-AZ-FS
TND027MP-AZ-FS
Fairchild Semiconductor
LOWSIDE POWER SWITCH LAMP, SOLEN
TND027MP-AZ
TND027MP-AZ
SANYO Semiconductor
LOWSIDE POWER SWITCH LAMP
TND315S-TL-E Compare Parts
  • TND315S-TL-E vs TND314S-TL-E
  • TND315S-TL-E vs TND027SW-TL-2H-Z
  • TND315S-TL-E vs TND027SW-TL-2H-Z
  • TND315S-TL-E vs TND027SW-TL-2H
  • TND315S-TL-E vs TND027SW-TL-2H
  • TND315S-TL-E vs TND027MP-AZ
  • TND315S-TL-E vs TND017SW-TL-E
  • TND315S-TL-E vs TND027MP-AZ-FS
  • TND315S-TL-E vs TND023MP-AZ
  • TND315S-TL-E vs TND017MP-AZ
  • TND315S-TL-E vs TND316S-TL-E
  • TND315S-TL-E vs TND314S-TL-E
  • TND315S-TL-E vs TND027MP-AZ
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!