☰
UC2843BD
UC2843BD
Obsolete
Description:  IC REG CTRLR FLYBACK 14SOIC
Manufacturer:  onsemi
Datasheet:   UC2843BD Datasheet
History Price: Obsolete
In Stock: 37680
UC2843BD Specification
Specification
Part No
UC2843BD
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
96%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC2843BD PDF Datasheet
UC2843BD Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2843BD Compare Parts
  • UC2843BD vs UC2875N/81290
  • UC2843BD vs UC2874QTR-2
  • UC2843BD vs UC2874Q-2
  • UC2843BD vs UC2874N-2
  • UC2843BD vs UC2874N-1G4
  • UC2843BD vs UC2874N-1
  • UC2843BD vs UC2874DWTR-2G4
  • UC2843BD vs UC2874DWTR-2
  • UC2843BD vs UC2874DW-2G4
  • UC2843BD vs UC2874DW-2
  • UC2843BD vs UC2874DW-1G4
  • UC2843BD vs UC2874DW-1
  • UC2843BD vs UC2870DW-1
  • UC2843BD vs UC2864N
  • UC2843BD vs UC2864DWTR
  • UC2843BD vs UC2864DW/81167
  • UC2843BD vs UC2864DW
  • UC2843BD vs UC2863N
  • UC2843BD vs UC2863DW
  • UC2843BD vs UC2856QDWRQ1
  • UC2843BD vs UC2856QDWR
  • UC2843BD vs UC2856NG4
  • UC2843BD vs UC2856N
  • UC2843BD vs UC2856DWTRG4
  • UC2843BD vs UC2856DWTR
  • UC2843BD vs UC2856DWG4
  • UC2843BD vs UC2856DW
  • UC2843BD vs UC2854J
  • UC2843BD vs UC2854BJ
  • UC2843BD vs UC2853AN-P
  • UC2843BD vs UC2847N
  • UC2843BD vs UC2847DWG4
  • UC2843BD vs UC2847DW
  • UC2843BD vs UC2846QTR
  • UC2843BD vs UC2846QG3
  • UC2843BD vs UC2846Q
  • UC2843BD vs UC2846NG4
  • UC2843BD vs UC2846N
  • UC2843BD vs UC2846DWTR
  • UC2843BD vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend