Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Panasonic MN13811SQU
MN13811SQU
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL TO92
Manufacturer:
Panasonic
Datasheet:
MN13811SQU Datasheet
History Price: Obsolete
In Stock: 15280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MN13811SQU Specification
Specification
Part No
MN13811SQU
Category
PMIC - Supervisors
Manufacturer
Panasonic
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
3.8V
Output
Open Drain or Open Collector
Reset
Active High
Reset Timeout
35μs Typical
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92
MN13811SQU PDF Datasheet
MN13811SQU Datasheet
Click and Download: MN13811SQU Datasheet
MN13811SQU Related Parts
MN1381-C
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-E
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-G
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-J
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-L
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-N
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-Q
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-S
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-U
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-C
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-E
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-G
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811SQU Compare Parts
MN13811SQU vs MN1382TP
MN13811SQU vs MN1382SUP
MN13811SQU vs MN1382STP
MN13811SQU vs MN1382SSP
MN13811SQU vs MN1382SRP
MN13811SQU vs MN1382SQP
MN13811SQU vs MN1382SPP
MN13811SQU vs MN1382SP
MN13811SQU vs MN1382SNP
MN13811SQU vs MN1382SMP
MN13811SQU vs MN1382SLP
MN13811SQU vs MN1382SKP
MN13811SQU vs MN1382SJP
MN13811SQU vs MN1382SHP
MN13811SQU vs MN1382SGP
MN13811SQU vs MN1382SFP
MN13811SQU vs MN1382SEP
MN13811SQU vs MN1382SDP
MN13811SQU vs MN1382SCP
MN13811SQU vs MN1382RP
MN13811SQU vs MN1382QP
MN13811SQU vs MN1382PP
MN13811SQU vs MN1382NP
MN13811SQU vs MN1382MP
MN13811SQU vs MN1382LP
MN13811SQU vs MN1382KP
MN13811SQU vs MN1382JP
MN13811SQU vs MN1382HP
MN13811SQU vs MN1382GP
MN13811SQU vs MN1382FP
MN13811SQU vs MN1382EP
MN13811SQU vs MN1382DP
MN13811SQU vs MN1382CP
MN13811SQU vs MN13822UP
MN13811SQU vs MN13822TP
MN13811SQU vs MN13822SUP
MN13811SQU vs MN13822STP
MN13811SQU vs MN13822SSP
MN13811SQU vs MN13822SRP
MN13811SQU vs MN13822SQP
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet