Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP210GN
TOP210GN
Discontinued
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8SMD
Manufacturer:
Power Integrations
Datasheet:
TOP210GN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TOP210GN Specification
Specification
Part No
TOP210GN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
67%
Frequency - Switching
100kHz
Power (Watts)
5 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Mounting Type
Surface Mount
TOP210GN PDF Datasheet
TOP210GN Datasheet
Click and Download: TOP210GN Datasheet
TOP210GN Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP210GN Compare Parts
TOP210GN vs TOP271KG-TL
TOP210GN vs TOP271KG
TOP210GN vs TOP271EG
TOP210GN vs TOP270VG
TOP210GN vs TOP270KG-TL
TOP210GN vs TOP270EG
TOP210GN vs TOP269VG
TOP210GN vs TOP269KG-TL
TOP210GN vs TOP269KG
TOP210GN vs TOP269EG
TOP210GN vs TOP268VG
TOP210GN vs TOP268KG-TL
TOP210GN vs TOP268KG
TOP210GN vs TOP268EG
TOP210GN vs TOP267VGAU
TOP210GN vs TOP267VG
TOP210GN vs TOP267KG-TL
TOP210GN vs TOP267KG
TOP210GN vs TOP267EG
TOP210GN vs TOP266VG
TOP210GN vs TOP266KG-TL
TOP210GN vs TOP266KG
TOP210GN vs TOP266EG
TOP210GN vs TOP265VG
TOP210GN vs TOP265KG-TL
TOP210GN vs TOP265KG
TOP210GN vs TOP265EG
TOP210GN vs TOP264VG
TOP210GN vs TOP264KG-TL
TOP210GN vs TOP264KG
TOP210GN vs TOP264EG
TOP210GN vs TOP262LN
TOP210GN vs TOP262EN
TOP210GN vs TOP261LN
TOP210GN vs TOP261EN
TOP210GN vs TOP261EG
TOP210GN vs TOP260LN
TOP210GN vs TOP260EN
TOP210GN vs TOP260EG
TOP210GN vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend