☰
TOP243PN
TOP243PN
Not For New Designs
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Power Integrations
Datasheet:   TOP243PN Datasheet
History Price: $2.18000
In Stock: 17680
TOP243PN Specification
Specification
Part No
TOP243PN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.5%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
25 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-B
Mounting Type
Through Hole
TOP243PN PDF Datasheet
TOP243PN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP243PN Description
The Power Integrations TOP243PN is a highly integrated power supply IC designed for a variety of applications, including off-line switch-mode power supplies (SMPS). It is particularly well-suited for low to medium power applications, such as adapters, chargers, and auxiliary power supplies in consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. Integrated High-Voltage Power MOSFET: The TOP243PN includes a high-voltage power MOSFET, which simplifies the design and reduces the number of external components required. This integration helps to minimize the overall size and cost of the power supply.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications.

3. Output Power: The TOP243PN can deliver up to 20W of output power in a typical application, depending on the input voltage and output voltage requirements.

4. Built-in Protection Features: The IC includes several built-in protection features, such as:
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Thermal shutdown (TSD)
- Short-circuit protection

5. Low Standby Power Consumption: The device is designed to meet energy efficiency standards, with low standby power consumption, making it ideal for energy-conscious applications.

6. Frequency Modulation: The TOP243PN employs frequency modulation to minimize electromagnetic interference (EMI) and improve efficiency.

7. Simple Control Scheme: The device uses a current-mode control scheme, which simplifies the design of the feedback loop and enhances stability.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 20W (depending on application)
- Switching Frequency: Typically 100 kHz
- Output Voltage: Adjustable (commonly used in 5V, 12V, and 24V applications)
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-8 or SO-8 (depending on the variant)
- Efficiency: Typically greater than 80% under full load conditions
- Standby Power Consumption: Less than 100 mW at 230V AC input

## Applications

The TOP243PN is suitable for a wide range of applications, including:

- Power adapters for consumer electronics
- Battery chargers
- Auxiliary power supplies in industrial equipment
- LED drivers
- Telecommunications equipment

## Conclusion

The Power Integrations TOP243PN is a versatile and efficient power supply IC that offers a range of features and specifications suitable for various applications. Its integrated design, built-in protection features, and low standby power consumption make it an excellent choice for designers looking to create compact and reliable power supply solutions. Whether for consumer electronics or industrial applications, the TOP243PN provides a robust solution for meeting power requirements efficiently.
TOP243PN Compare Parts
  • TOP243PN vs TOP271KG-TL
  • TOP243PN vs TOP271KG
  • TOP243PN vs TOP271EG
  • TOP243PN vs TOP270VG
  • TOP243PN vs TOP270KG-TL
  • TOP243PN vs TOP270EG
  • TOP243PN vs TOP269VG
  • TOP243PN vs TOP269KG-TL
  • TOP243PN vs TOP269KG
  • TOP243PN vs TOP269EG
  • TOP243PN vs TOP268VG
  • TOP243PN vs TOP268KG-TL
  • TOP243PN vs TOP268KG
  • TOP243PN vs TOP268EG
  • TOP243PN vs TOP267VGAU
  • TOP243PN vs TOP267VG
  • TOP243PN vs TOP267KG-TL
  • TOP243PN vs TOP267KG
  • TOP243PN vs TOP267EG
  • TOP243PN vs TOP266VG
  • TOP243PN vs TOP266KG-TL
  • TOP243PN vs TOP266KG
  • TOP243PN vs TOP266EG
  • TOP243PN vs TOP265VG
  • TOP243PN vs TOP265KG-TL
  • TOP243PN vs TOP265KG
  • TOP243PN vs TOP265EG
  • TOP243PN vs TOP264VG
  • TOP243PN vs TOP264KG-TL
  • TOP243PN vs TOP264KG
  • TOP243PN vs TOP264EG
  • TOP243PN vs TOP262LN
  • TOP243PN vs TOP262EN
  • TOP243PN vs TOP261LN
  • TOP243PN vs TOP261EN
  • TOP243PN vs TOP261EG
  • TOP243PN vs TOP260LN
  • TOP243PN vs TOP260EN
  • TOP243PN vs TOP260EG
  • TOP243PN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend