☰
TOP246YN
TOP246YN
Not For New Designs
Description:  IC OFFLINE SW FLYBACK TO220-7C
Manufacturer:  Power Integrations
Datasheet:   TOP246YN Datasheet
History Price: $3.13000
In Stock: 47520
TOP246YN Specification
Specification
Part No
TOP246YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.5%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
125 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-7 Formed Leads, 6 Leads
Supplier Device Package
TO-220-7C
Mounting Type
Through Hole
TOP246YN PDF Datasheet
TOP246YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP246YN Description
The Power Integrations TOP246YN is a highly integrated power supply IC designed for off-line switch-mode power supply (SMPS) applications. It is particularly well-suited for low to medium power applications, such as adapters, chargers, and other power supply designs that require high efficiency, compact size, and reliability. The TOP246YN is part of the TOPSwitch family, which is known for its ease of use and robust performance.

## Key Features

1. Integrated High-Voltage Power MOSFET: The TOP246YN incorporates a high-voltage power MOSFET, which reduces the need for external components and simplifies the overall design. This integration contributes to a smaller footprint and lower overall system cost.

2. Wide Input Voltage Range: The device operates over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications and ensuring compatibility with various power grids.

3. Output Power Capability: The TOP246YN can deliver up to 50W of output power in typical applications, depending on the specific design and operating conditions. This makes it ideal for a variety of consumer and industrial applications.

4. High Efficiency: The IC is designed to achieve high efficiency, often exceeding 85%, which helps to minimize heat generation and improve the overall reliability of the power supply. This efficiency is particularly important in applications where energy consumption is a concern.

5. Built-in Protection Features: The TOP246YN includes several built-in protection mechanisms to enhance reliability and safety:
- Overvoltage Protection (OVP): Prevents output voltage from exceeding a specified limit.
- Overcurrent Protection (OCP): Protects the circuit from excessive current conditions.
- Thermal Shutdown (TSD): Automatically shuts down the device in case of overheating.
- Short-Circuit Protection: Safeguards the power supply against short-circuit conditions.

6. Low Standby Power Consumption: The device is designed to minimize standby power consumption, making it compliant with energy efficiency standards such as Energy Star and the European Union%27s ErP directive. This feature is crucial for applications that require low power consumption during idle states.

7. Current-Mode Control: The TOP246YN employs a current-mode control scheme, which simplifies the feedback loop design and enhances transient response. This control method allows for better regulation of output voltage and current.

8. Frequency Modulation: The IC features frequency modulation to reduce electromagnetic interference (EMI) and improve overall performance. This is particularly beneficial in applications where EMI is a concern.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 50W
- Switching Frequency: Typically 100 kHz
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-8 or SO-8
- Output Voltage Regulation: ±5% (typical)
- Efficiency: Up to 85% or higher, depending on the design
- Standby Power Consumption: < 100 mW at 230V AC
- Maximum Duty Cycle: 70% (typical)

## Applications

The TOP246YN is suitable for a wide range of applications, including:

- AC-DC power adapters
- Battery chargers
- LED drivers
- Industrial power supplies
- Consumer electronics
- Telecommunications equipment

## Conclusion

The Power Integrations TOP246YN is a versatile and efficient power supply IC that offers a range of features and specifications suitable for various applications. Its integrated design, high efficiency, and built-in protection mechanisms make it an excellent choice for engineers looking to develop reliable and compact power supply solutions. Whether for consumer electronics or industrial applications, the TOP246YN provides a robust solution for modern power supply needs, ensuring high performance and reliability in a compact package.
TOP246YN Compare Parts
  • TOP246YN vs TOP271KG-TL
  • TOP246YN vs TOP271KG
  • TOP246YN vs TOP271EG
  • TOP246YN vs TOP270VG
  • TOP246YN vs TOP270KG-TL
  • TOP246YN vs TOP270EG
  • TOP246YN vs TOP269VG
  • TOP246YN vs TOP269KG-TL
  • TOP246YN vs TOP269KG
  • TOP246YN vs TOP269EG
  • TOP246YN vs TOP268VG
  • TOP246YN vs TOP268KG-TL
  • TOP246YN vs TOP268KG
  • TOP246YN vs TOP268EG
  • TOP246YN vs TOP267VGAU
  • TOP246YN vs TOP267VG
  • TOP246YN vs TOP267KG-TL
  • TOP246YN vs TOP267KG
  • TOP246YN vs TOP267EG
  • TOP246YN vs TOP266VG
  • TOP246YN vs TOP266KG-TL
  • TOP246YN vs TOP266KG
  • TOP246YN vs TOP266EG
  • TOP246YN vs TOP265VG
  • TOP246YN vs TOP265KG-TL
  • TOP246YN vs TOP265KG
  • TOP246YN vs TOP265EG
  • TOP246YN vs TOP264VG
  • TOP246YN vs TOP264KG-TL
  • TOP246YN vs TOP264KG
  • TOP246YN vs TOP264EG
  • TOP246YN vs TOP262LN
  • TOP246YN vs TOP262EN
  • TOP246YN vs TOP261LN
  • TOP246YN vs TOP261EN
  • TOP246YN vs TOP261EG
  • TOP246YN vs TOP260LN
  • TOP246YN vs TOP260EN
  • TOP246YN vs TOP260EG
  • TOP246YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend