Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP248F
TOP248F
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLYBACK TO262-7C
Manufacturer:
Power Integrations
Datasheet:
TOP248F Datasheet
History Price: Obsolete
In Stock: 6240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TOP248F Specification
Specification
Part No
TOP248F
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.8%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
205 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-262-7 (Formed Leads), 6 Leads
Supplier Device Package
TO-262-7C
Mounting Type
Through Hole
TOP248F PDF Datasheet
TOP248F Datasheet
Click and Download: TOP248F Datasheet
TOP248F Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP248F Compare Parts
TOP248F vs TOP271KG-TL
TOP248F vs TOP271KG
TOP248F vs TOP271EG
TOP248F vs TOP270VG
TOP248F vs TOP270KG-TL
TOP248F vs TOP270EG
TOP248F vs TOP269VG
TOP248F vs TOP269KG-TL
TOP248F vs TOP269KG
TOP248F vs TOP269EG
TOP248F vs TOP268VG
TOP248F vs TOP268KG-TL
TOP248F vs TOP268KG
TOP248F vs TOP268EG
TOP248F vs TOP267VGAU
TOP248F vs TOP267VG
TOP248F vs TOP267KG-TL
TOP248F vs TOP267KG
TOP248F vs TOP267EG
TOP248F vs TOP266VG
TOP248F vs TOP266KG-TL
TOP248F vs TOP266KG
TOP248F vs TOP266EG
TOP248F vs TOP265VG
TOP248F vs TOP265KG-TL
TOP248F vs TOP265KG
TOP248F vs TOP265EG
TOP248F vs TOP264VG
TOP248F vs TOP264KG-TL
TOP248F vs TOP264KG
TOP248F vs TOP264EG
TOP248F vs TOP262LN
TOP248F vs TOP262EN
TOP248F vs TOP261LN
TOP248F vs TOP261EN
TOP248F vs TOP261EG
TOP248F vs TOP260LN
TOP248F vs TOP260EN
TOP248F vs TOP260EG
TOP248F vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend