Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP253GN
TOP253GN
Discontinued
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8SMD
Manufacturer:
Power Integrations
Datasheet:
TOP253GN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 34240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TOP253GN Specification
Specification
Part No
TOP253GN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-HX
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz
Power (Watts)
25 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD (7 Leads), Gull Wing
Supplier Device Package
SMD-8C
Mounting Type
Surface Mount
TOP253GN PDF Datasheet
TOP253GN Datasheet
Click and Download: TOP253GN Datasheet
TOP253GN Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP253GN Compare Parts
TOP253GN vs TOP271KG-TL
TOP253GN vs TOP271KG
TOP253GN vs TOP271EG
TOP253GN vs TOP270VG
TOP253GN vs TOP270KG-TL
TOP253GN vs TOP270EG
TOP253GN vs TOP269VG
TOP253GN vs TOP269KG-TL
TOP253GN vs TOP269KG
TOP253GN vs TOP269EG
TOP253GN vs TOP268VG
TOP253GN vs TOP268KG-TL
TOP253GN vs TOP268KG
TOP253GN vs TOP268EG
TOP253GN vs TOP267VGAU
TOP253GN vs TOP267VG
TOP253GN vs TOP267KG-TL
TOP253GN vs TOP267KG
TOP253GN vs TOP267EG
TOP253GN vs TOP266VG
TOP253GN vs TOP266KG-TL
TOP253GN vs TOP266KG
TOP253GN vs TOP266EG
TOP253GN vs TOP265VG
TOP253GN vs TOP265KG-TL
TOP253GN vs TOP265KG
TOP253GN vs TOP265EG
TOP253GN vs TOP264VG
TOP253GN vs TOP264KG-TL
TOP253GN vs TOP264KG
TOP253GN vs TOP264EG
TOP253GN vs TOP262LN
TOP253GN vs TOP262EN
TOP253GN vs TOP261LN
TOP253GN vs TOP261EN
TOP253GN vs TOP261EG
TOP253GN vs TOP260LN
TOP253GN vs TOP260EN
TOP253GN vs TOP260EG
TOP253GN vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend