Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP255MN
TOP255MN
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLYBACK 10CSDIP
Manufacturer:
Power Integrations
Datasheet:
TOP255MN Datasheet
History Price: Obsolete
In Stock: 12240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TOP255MN Specification
Specification
Part No
TOP255MN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-HX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz
Power (Watts)
30 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SDIP (0.300", 7.62mm), 9 Leads
Supplier Device Package
SDIP-10C
Mounting Type
Through Hole
TOP255MN PDF Datasheet
TOP255MN Datasheet
Click and Download: TOP255MN Datasheet
TOP255MN Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP255MN Compare Parts
TOP255MN vs TOP271KG-TL
TOP255MN vs TOP271KG
TOP255MN vs TOP271EG
TOP255MN vs TOP270VG
TOP255MN vs TOP270KG-TL
TOP255MN vs TOP270EG
TOP255MN vs TOP269VG
TOP255MN vs TOP269KG-TL
TOP255MN vs TOP269KG
TOP255MN vs TOP269EG
TOP255MN vs TOP268VG
TOP255MN vs TOP268KG-TL
TOP255MN vs TOP268KG
TOP255MN vs TOP268EG
TOP255MN vs TOP267VGAU
TOP255MN vs TOP267VG
TOP255MN vs TOP267KG-TL
TOP255MN vs TOP267KG
TOP255MN vs TOP267EG
TOP255MN vs TOP266VG
TOP255MN vs TOP266KG-TL
TOP255MN vs TOP266KG
TOP255MN vs TOP266EG
TOP255MN vs TOP265VG
TOP255MN vs TOP265KG-TL
TOP255MN vs TOP265KG
TOP255MN vs TOP265EG
TOP255MN vs TOP264VG
TOP255MN vs TOP264KG-TL
TOP255MN vs TOP264KG
TOP255MN vs TOP264EG
TOP255MN vs TOP262LN
TOP255MN vs TOP262EN
TOP255MN vs TOP261LN
TOP255MN vs TOP261EN
TOP255MN vs TOP261EG
TOP255MN vs TOP260LN
TOP255MN vs TOP260EN
TOP255MN vs TOP260EG
TOP255MN vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend