Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP256LN
TOP256LN
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 7FESIP
Manufacturer:
Power Integrations
Datasheet:
TOP256LN Datasheet
History Price: Obsolete
In Stock: 36560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TOP256LN Specification
Specification
Part No
TOP256LN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-HX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz, 132kHz
Power (Watts)
88 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Supplier Device Package
eSIP-7F
Mounting Type
Through Hole
TOP256LN PDF Datasheet
TOP256LN Datasheet
Click and Download: TOP256LN Datasheet
TOP256LN Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP256LN Compare Parts
TOP256LN vs TOP271KG-TL
TOP256LN vs TOP271KG
TOP256LN vs TOP271EG
TOP256LN vs TOP270VG
TOP256LN vs TOP270KG-TL
TOP256LN vs TOP270EG
TOP256LN vs TOP269VG
TOP256LN vs TOP269KG-TL
TOP256LN vs TOP269KG
TOP256LN vs TOP269EG
TOP256LN vs TOP268VG
TOP256LN vs TOP268KG-TL
TOP256LN vs TOP268KG
TOP256LN vs TOP268EG
TOP256LN vs TOP267VGAU
TOP256LN vs TOP267VG
TOP256LN vs TOP267KG-TL
TOP256LN vs TOP267KG
TOP256LN vs TOP267EG
TOP256LN vs TOP266VG
TOP256LN vs TOP266KG-TL
TOP256LN vs TOP266KG
TOP256LN vs TOP266EG
TOP256LN vs TOP265VG
TOP256LN vs TOP265KG-TL
TOP256LN vs TOP265KG
TOP256LN vs TOP265EG
TOP256LN vs TOP264VG
TOP256LN vs TOP264KG-TL
TOP256LN vs TOP264KG
TOP256LN vs TOP264EG
TOP256LN vs TOP262LN
TOP256LN vs TOP262EN
TOP256LN vs TOP261LN
TOP256LN vs TOP261EN
TOP256LN vs TOP261EG
TOP256LN vs TOP260LN
TOP256LN vs TOP260EN
TOP256LN vs TOP260EG
TOP256LN vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend