☰
TOP262EN
TOP262EN
Active
Description:  IC OFFLINE SWITCH FLYBACK 7ESIP
Manufacturer:  Power Integrations
Datasheet:   TOP262EN Datasheet
History Price: $3.54000
In Stock: 26960
TOP262EN Specification
Specification
Part No
TOP262EN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-HX
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz, 132kHz
Power (Watts)
333 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Supplier Device Package
eSIP-7C
Mounting Type
Through Hole
TOP262EN PDF Datasheet
TOP262EN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP262EN Description
The Power Integrations TOP262EN is a highly integrated power supply IC designed for low-power applications, specifically in off-line flyback converter configurations. This device is part of the TOPSwitch family, which utilizes a combination of power switching technology and integrated control features to provide efficient power conversion solutions. The TOP262EN is particularly suitable for applications in consumer electronics, appliances, and industrial power supplies, where compact size and high efficiency are paramount.

## Key Specifications

1. Operating Voltage:
- The TOP262EN operates with a wide input voltage range of 85 to 265 VAC. This capability allows the IC to be used in global applications, accommodating various mains voltages.

2. Output Power:
- The device can deliver a maximum output power of up to 22 watts in a non-isolated flyback configuration. This makes it ideal for low to medium power supply applications, including adapters and small power supplies.

3. Switching Frequency:
- The TOP262EN operates at a fixed frequency of approximately 100 kHz. This frequency is optimized for efficient operation, balancing the trade-off between efficiency and the size of passive components like transformers and filters.

4. Integrated Features:
- The IC includes an integrated high-voltage power MOSFET with a breakdown voltage of 725V, allowing it to handle high voltage applications without requiring additional components. This integration reduces the overall BOM (Bill of Materials) and simplifies the design process.

5. Efficiency:
- The device is designed to achieve high efficiency, often exceeding 85% in typical applications. This high efficiency is crucial for minimizing heat generation and improving reliability, especially in enclosed environments.

6. Standby Power Consumption:
- The TOP262EN features low standby power consumption, making it compliant with energy-saving regulations. It can achieve less than 30 mW of standby power at 230 VAC, which is beneficial for applications that require energy efficiency.

7. Thermal Protection:
- The IC includes thermal shutdown protection, which activates if the junction temperature exceeds safe limits. This feature ensures reliable operation and prevents damage due to overheating.

8. Short-Circuit Protection:
- The TOP262EN offers built-in short-circuit protection. This feature automatically limits the output current in the event of a short circuit, protecting the power supply and connected load.

9. Package Type:
- The device is available in a DIP-8 (Dual In-line Package) or SO-8 (Small Outline) package. These compact packages are suitable for PCB mounting and facilitate thermal dissipation, which is important for maintaining performance.

10. Operating Temperature Range:
- The TOP262EN is rated for operation in a wide temperature range from -40°C to +125°C, making it suitable for diverse applications and environmental conditions.

## Applications

The Power Integrations TOP262EN is well-suited for a variety of applications, including:

- AC-DC Power Supplies: Ideal for providing low-power AC-DC conversion in adapters, chargers, and power supplies for consumer electronics.
- LED Lighting: Used in power supplies for LED drivers, where efficiency and compactness are essential.
- Home Appliances: Suitable for small appliances that require reliable power conversion.
- Industrial Equipment: Employed in control circuits and power supplies for various industrial applications.

## Development Support

Power Integrations offers extensive support for developers using the TOP262EN, including:

- Datasheets: Comprehensive technical documentation detailing electrical characteristics, application circuits, and design guidelines.
- Reference Designs: Example circuits that provide a starting point for engineers designing power supplies based on the TOP262EN.
- Design Tools: Software tools to assist in optimizing designs and evaluating performance.

## Conclusion

In summary, the Power Integrations TOP262EN is a versatile and efficient power supply IC designed for a wide range of low-power applications. Its integrated design, high efficiency, and protective features make it an excellent choice for engineers looking to develop reliable and compact power supply solutions. With its wide input voltage range, low standby power consumption, and robust thermal and short-circuit protection, the TOP262EN stands out as a reliable option for modern electronic designs. Whether in consumer electronics, industrial equipment, or LED lighting applications, the TOP262EN provides the performance and efficiency required in today’s competitive market.
TOP262EN Compare Parts
  • TOP262EN vs TOP271KG-TL
  • TOP262EN vs TOP271KG
  • TOP262EN vs TOP271EG
  • TOP262EN vs TOP270VG
  • TOP262EN vs TOP270KG-TL
  • TOP262EN vs TOP270EG
  • TOP262EN vs TOP269VG
  • TOP262EN vs TOP269KG-TL
  • TOP262EN vs TOP269KG
  • TOP262EN vs TOP269EG
  • TOP262EN vs TOP268VG
  • TOP262EN vs TOP268KG-TL
  • TOP262EN vs TOP268KG
  • TOP262EN vs TOP268EG
  • TOP262EN vs TOP267VGAU
  • TOP262EN vs TOP267VG
  • TOP262EN vs TOP267KG-TL
  • TOP262EN vs TOP267KG
  • TOP262EN vs TOP267EG
  • TOP262EN vs TOP266VG
  • TOP262EN vs TOP266KG-TL
  • TOP262EN vs TOP266KG
  • TOP262EN vs TOP266EG
  • TOP262EN vs TOP265VG
  • TOP262EN vs TOP265KG-TL
  • TOP262EN vs TOP265KG
  • TOP262EN vs TOP265EG
  • TOP262EN vs TOP264VG
  • TOP262EN vs TOP264KG-TL
  • TOP262EN vs TOP264KG
  • TOP262EN vs TOP264EG
  • TOP262EN vs TOP262LN
  • TOP262EN vs TOP261LN
  • TOP262EN vs TOP261EN
  • TOP262EN vs TOP261EG
  • TOP262EN vs TOP260LN
  • TOP262EN vs TOP260EN
  • TOP262EN vs TOP260EG
  • TOP262EN vs TOP259LN
  • TOP262EN vs TOP259EN
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!