VLA504-01
VLA504-01
Obsolete
Description:  IC GATE DRVR HI/LOW SIDE MODULE
Manufacturer:  Powerex Inc
Datasheet:   VLA504-01 Datasheet
History Price: Obsolete
In Stock: 12000
VLA504-01 Specification
Specification
Part No
VLA504-01
Category
PMIC - Gate Drivers
Manufacturer
Powerex Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side or Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT
Voltage - Supply
14V ~ 15V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
3A, 3A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
300ns, 300ns
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-SIP Module, 12 Leads
Supplier Device Package
Module
VLA504-01 PDF Datasheet
VLA504-01 Related Parts
VLA513-01R
VLA513-01R
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA541-01R
VLA541-01R
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA542-01R
VLA542-01R
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA542-11R
VLA542-11R
Powerex Inc
IC GATE DRVR PWR MGMT MOSFET
VLA567-11R
VLA567-11R
Powerex Inc
PWR MGMT MOSFET/PWR DRIVER
VLA591-01R
VLA591-01R
Powerex Inc
IC GATE DRVR DIP-GAM
VLA500K-01R
VLA500K-01R
Powerex Inc
IC GATE DRVR LOW-SIDE 21SIP
VLA500K-11R
VLA500K-11R
Powerex Inc
IC GATE DRVR LOW-SIDE 21SIP
VLA507-01
VLA507-01
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA513-01
VLA513-01
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA531-01R
VLA531-01R
Powerex Inc
IC GATE DRVR IGBT
VLA539-01R
VLA539-01R
Powerex Inc
GATE DRIVER
VLA504-01 Compare Parts
  • VLA504-01 vs VLA567-11R
  • VLA504-01 vs VLA542-11R
  • VLA504-01 vs VLA542-01R
  • VLA504-01 vs VLA541-01R
  • VLA504-01 vs VLA513-01R
  • VLA504-01 vs VLA553-02R
  • VLA504-01 vs VLA553-01R
  • VLA504-01 vs VLA546-01R
  • VLA504-01 vs VLA541-11R
  • VLA504-01 vs VLA539-01R
  • VLA504-01 vs VLA531-01R
  • VLA504-01 vs VLA513-01
  • VLA504-01 vs VLA507-01
  • VLA504-01 vs VLA500K-11R
  • VLA504-01 vs VLA500K-01R
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.