VLA531-01R
VLA531-01R
Active
Description:  IC GATE DRVR IGBT
Manufacturer:  Powerex Inc
Datasheet:   VLA531-01R Datasheet
History Price: $12.33588
In Stock: 27600
VLA531-01R Specification
Specification
Part No
VLA531-01R
Category
PMIC - Gate Drivers
Manufacturer
Powerex Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
-
Channel Type
-
Number of Drivers
-
Gate Type
-
Voltage - Supply
-
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
-
Input Type
-
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
14-SIP Module, 12 Leads
Supplier Device Package
-
VLA531-01R Related Parts
VLA504-01
VLA504-01
Powerex Inc
IC GATE DRVR HI/LOW SIDE MODULE
VLA513-01R
VLA513-01R
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA541-01R
VLA541-01R
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA542-01R
VLA542-01R
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA542-11R
VLA542-11R
Powerex Inc
IC GATE DRVR PWR MGMT MOSFET
VLA567-11R
VLA567-11R
Powerex Inc
PWR MGMT MOSFET/PWR DRIVER
VLA591-01R
VLA591-01R
Powerex Inc
IC GATE DRVR DIP-GAM
VLA500K-01R
VLA500K-01R
Powerex Inc
IC GATE DRVR LOW-SIDE 21SIP
VLA500K-11R
VLA500K-11R
Powerex Inc
IC GATE DRVR LOW-SIDE 21SIP
VLA507-01
VLA507-01
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA513-01
VLA513-01
Powerex Inc
IC GATE DRVR LOW-SIDE MODULE
VLA539-01R
VLA539-01R
Powerex Inc
GATE DRIVER
VLA531-01R Description
The Powerex Inc. VLA531-01R is a high-performance, low-voltage, high-current insulated gate bipolar transistor (IGBT) module designed for various industrial applications, including motor drives, power inverters, and renewable energy systems. This module is known for its efficiency, reliability, and compact design, making it suitable for demanding environments. Below is a detailed overview of the specifications, features, and applications of the VLA531-01R.

## Overview

The VLA531-01R is part of Powerex%27s line of IGBT modules, which are designed to provide high power handling capabilities while maintaining low switching losses. The module integrates multiple IGBT chips and diodes in a single package, allowing for efficient thermal management and simplified circuit design. This makes it an ideal choice for applications requiring high efficiency and compactness.

## Key Specifications

1. Voltage Rating:
- The VLA531-01R has a maximum collector-emitter voltage (Vce) rating of 600V, making it suitable for medium-voltage applications.

2. Current Rating:
- The module can handle a continuous collector current (Ic) of up to 100A, providing ample power for demanding applications.

3. Switching Frequency:
- The VLA531-01R is designed to operate efficiently at switching frequencies up to 20 kHz, allowing for high-speed operation in various applications.

4. Thermal Resistance:
- The module features a low thermal resistance (RthJC) of approximately 0.5°C/W, which helps in effective heat dissipation and enhances reliability.

5. Package Type:
- The VLA531-01R is housed in a compact, insulated package that facilitates easy mounting and integration into existing systems. The package design also aids in thermal management.

6. Gate Drive Voltage:
- The recommended gate drive voltage for the IGBT is typically between 15V to 20V, ensuring optimal performance and switching characteristics.

7. Reverse Recovery Time:
- The module features a low reverse recovery time, which minimizes switching losses and improves overall efficiency.

8. Operating Temperature Range:
- The VLA531-01R is rated for operation in a temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.

## Features

- High Efficiency: The VLA531-01R is designed to minimize switching and conduction losses, resulting in high overall efficiency in power conversion applications.
- Integrated Design: The module integrates multiple IGBT chips and diodes, simplifying circuit design and reducing the number of components required.
- Robust Protection: The module includes built-in protection features such as overcurrent and thermal protection, ensuring safe operation under various conditions.
- Easy Integration: The compact design and standardized package make it easy to integrate the VLA531-01R into existing systems and designs.

## Applications

The Powerex VLA531-01R is suitable for a wide range of applications, including:

- Motor Drives: Used in variable frequency drives (VFDs) for controlling the speed and torque of electric motors in industrial applications.
- Power Inverters: Ideal for use in power inverters for renewable energy systems, such as solar and wind energy, where efficient power conversion is critical.
- Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide reliable power backup and ensure continuous operation during power outages.
- Industrial Automation: Suitable for various industrial automation applications, including robotics and conveyor systems, where precise control of motors is required.
- HVAC Systems: Used in heating, ventilation, and air conditioning systems for efficient motor control and energy savings.

## Conclusion

The Powerex Inc. VLA531-01R is a versatile and high-performance IGBT module that offers a combination of high voltage and current ratings, low switching losses, and robust protection features. Its compact design and ease of integration make it an excellent choice for a variety of industrial applications, from motor drives to renewable energy systems. With its reliability and efficiency, the VLA531-01R is a valuable component for engineers and designers looking to implement advanced power electronics solutions in their projects.
VLA531-01R Compare Parts
  • VLA531-01R vs VLA567-11R
  • VLA531-01R vs VLA542-11R
  • VLA531-01R vs VLA542-01R
  • VLA531-01R vs VLA541-01R
  • VLA531-01R vs VLA513-01R
  • VLA531-01R vs VLA504-01
  • VLA531-01R vs VLA553-02R
  • VLA531-01R vs VLA553-01R
  • VLA531-01R vs VLA546-01R
  • VLA531-01R vs VLA541-11R
  • VLA531-01R vs VLA539-01R
  • VLA531-01R vs VLA513-01
  • VLA531-01R vs VLA507-01
  • VLA531-01R vs VLA500K-11R
  • VLA531-01R vs VLA500K-01R
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.