☰
1893CFLFT
1893CFLFT
Active
Description:  IC CONTROLLER ETHERNET 48SSOP
Manufacturer:  Renesas Electronics
Datasheet:   1893CFLFT Datasheet
History Price: $3.92450
In Stock: 25360
1893CFLFT Specification
Specification
Part No
1893CFLFT
Category
Interface - Controllers
Manufacturer
Renesas Electronics
Series
PHYceiver
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Physical Layer Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
1893CFLFT Related Parts
1893AFILF
1893AFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFILFT
1893AFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLF
1893AFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLFT
1893AFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILF
1893BFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILFT
1893BFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLF
1893BFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLFT
1893BFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BKILF
1893BKILF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKILFT
1893BKILFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLF
1893BKLF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLFT
1893BKLFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893CFLFT Compare Parts
  • 1893CFLFT vs 1894KI-32LFT
  • 1893CFLFT vs 1894K-40LFT
  • 1893CFLFT vs 1894K-32LFT
  • 1893CFLFT vs 1894K-32LF
  • 1893CFLFT vs 1893YI-10LFT
  • 1893CFLFT vs 1893YI-10LF
  • 1893CFLFT vs 1893Y-10LFT
  • 1893CFLFT vs 1893Y-10LF
  • 1893CFLFT vs 1893CY-10LFT
  • 1893CFLFT vs 1893CY-10LF
  • 1893CFLFT vs 1893CKLFT
  • 1893CFLFT vs 1893CKLF
  • 1893CFLFT vs 1893CKILFT
  • 1893CFLFT vs 1893CKILF
  • 1893CFLFT vs 1893CFLF
  • 1893CFLFT vs 1893BYI-10LFT
  • 1893CFLFT vs 1893BYI-10LF
  • 1893CFLFT vs 1893BY-10LFT
  • 1893CFLFT vs 1893BY-10LF
  • 1893CFLFT vs 1893BKLFT
  • 1893CFLFT vs 1893BKLF
  • 1893CFLFT vs 1893BKILFT
  • 1893CFLFT vs 1893BKILF
  • 1893CFLFT vs 1893BFLFT
  • 1893CFLFT vs 1893BFLF
  • 1893CFLFT vs 1893BFILFT
  • 1893CFLFT vs 1893BFILF
  • 1893CFLFT vs 1893AFLFT
  • 1893CFLFT vs 1893AFLF
  • 1893CFLFT vs 1893AFILFT
  • 1893CFLFT vs 1893AFILF
  • 1893CFLFT vs 1894KI-44LFT
  • 1893CFLFT vs 1894KI-44LF
  • 1893CFLFT vs 1894KI-43LFT
  • 1893CFLFT vs 1894KI-43LF
  • 1893CFLFT vs 1894KI-40LF
  • 1893CFLFT vs 1894KI-34LFT
  • 1893CFLFT vs 1894KI-34LF
  • 1893CFLFT vs 1894KI-33LFT
  • 1893CFLFT vs 1894KI-33LF
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!