1893CY-10LF
1893CY-10LF
Obsolete
Description:  IC CONTROLLER ETHERNET 64TQFP
Manufacturer:  Renesas Electronics
Datasheet:   1893CY-10LF Datasheet
History Price: Obsolete
In Stock: 1200
1893CY-10LF Specification
Specification
Part No
1893CY-10LF
Category
Interface - Controllers
Manufacturer
Renesas Electronics
Series
PHYceiver
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Physical Layer Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.15V ~ 3.47V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (10x10)
1893CY-10LF Related Parts
1893AFILF
1893AFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFILFT
1893AFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLF
1893AFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLFT
1893AFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILF
1893BFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILFT
1893BFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLF
1893BFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLFT
1893BFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BKILF
1893BKILF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKILFT
1893BKILFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLF
1893BKLF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLFT
1893BKLFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893CY-10LF Description
The Renesas Electronics 1893CY-10LF is a highly integrated microcontroller designed for various applications, particularly in the automotive and industrial sectors. This microcontroller is part of the Renesas RX family, which is known for its high performance, low power consumption, and extensive peripheral support. Below is a detailed overview of the specifications and features of the 1893CY-10LF.

## Key Specifications:

1. Core Architecture:
- Core: RXv2 (Renesas eXtreme)
- Bit Width: 32-bit
- Maximum Operating Frequency: Up to 60 MHz

2. Memory:
- Flash Memory: 128 KB (with options for larger sizes in other variants)
- SRAM: 16 KB
- Data Flash: 8 KB (for non-volatile data storage)

3. I/O Ports:
- General-Purpose I/O (GPIO): Up to 32 pins
- Analog I/O: Integrated ADC (Analog-to-Digital Converter) with up to 12-bit resolution and multiple channels

4. Timers:
- General-Purpose Timers: Multiple 16-bit timers for various timing applications
- Watchdog Timer: Integrated to ensure system reliability

5. Communication Interfaces:
- UART: Multiple channels for serial communication
- SPI: Serial Peripheral Interface for high-speed data transfer
- I2C: Inter-Integrated Circuit for connecting low-speed peripherals
- CAN: Controller Area Network interface for automotive applications

6. Power Supply:
- Operating Voltage: 2.7V to 5.5V
- Low Power Modes: Various low-power modes to extend battery life in portable applications

7. Operating Temperature Range:
- Standard: -40°C to +105°C, suitable for automotive and industrial environments

8. Package Type:
- Package: LQFP (Low-Profile Quad Flat Package)
- Pin Count: 64 pins

9. Development Support:
- Development Tools: Supported by Renesas' extensive development ecosystem, including IDEs, compilers, and debugging tools.
- Software Libraries: Availability of software libraries for various applications, including motor control, communication protocols, and more.

## Features:

- High Performance: The RXv2 core architecture provides high processing power with efficient instruction execution, making it suitable for complex applications.
- Integrated Peripherals: The microcontroller includes a variety of integrated peripherals, reducing the need for external components and simplifying design.
- Flexibility: The 1893CY-10LF is designed to be flexible, allowing for a wide range of applications from automotive control systems to industrial automation.
- Reliability: With features like the watchdog timer and robust operating temperature range, the microcontroller is built for reliability in demanding environments.

## Applications:

The Renesas 1893CY-10LF microcontroller is ideal for a variety of applications, including but not limited to:

- Automotive control systems (e.g., engine management, body control)
- Industrial automation and control
- Home appliances
- Consumer electronics
- Medical devices

## Conclusion:

The Renesas Electronics 1893CY-10LF microcontroller is a versatile and powerful solution for developers looking to create reliable and efficient embedded systems. With its robust specifications, extensive peripheral support, and low power consumption, it is well-suited for a wide range of applications in the automotive and industrial sectors.
1893CY-10LF Compare Parts
  • 1893CY-10LF vs 1894KI-32LFT
  • 1893CY-10LF vs 1894K-40LFT
  • 1893CY-10LF vs 1894K-32LFT
  • 1893CY-10LF vs 1894K-32LF
  • 1893CY-10LF vs 1893YI-10LFT
  • 1893CY-10LF vs 1893YI-10LF
  • 1893CY-10LF vs 1893Y-10LFT
  • 1893CY-10LF vs 1893Y-10LF
  • 1893CY-10LF vs 1893CY-10LFT
  • 1893CY-10LF vs 1893CKLFT
  • 1893CY-10LF vs 1893CKLF
  • 1893CY-10LF vs 1893CKILFT
  • 1893CY-10LF vs 1893CKILF
  • 1893CY-10LF vs 1893CFLFT
  • 1893CY-10LF vs 1893CFLF
  • 1893CY-10LF vs 1893BYI-10LFT
  • 1893CY-10LF vs 1893BYI-10LF
  • 1893CY-10LF vs 1893BY-10LFT
  • 1893CY-10LF vs 1893BY-10LF
  • 1893CY-10LF vs 1893BKLFT
  • 1893CY-10LF vs 1893BKLF
  • 1893CY-10LF vs 1893BKILFT
  • 1893CY-10LF vs 1893BKILF
  • 1893CY-10LF vs 1893BFLFT
  • 1893CY-10LF vs 1893BFLF
  • 1893CY-10LF vs 1893BFILFT
  • 1893CY-10LF vs 1893BFILF
  • 1893CY-10LF vs 1893AFLFT
  • 1893CY-10LF vs 1893AFLF
  • 1893CY-10LF vs 1893AFILFT
  • 1893CY-10LF vs 1893AFILF
  • 1893CY-10LF vs 1894KI-44LFT
  • 1893CY-10LF vs 1894KI-44LF
  • 1893CY-10LF vs 1894KI-43LFT
  • 1893CY-10LF vs 1894KI-43LF
  • 1893CY-10LF vs 1894KI-40LF
  • 1893CY-10LF vs 1894KI-34LFT
  • 1893CY-10LF vs 1894KI-34LF
  • 1893CY-10LF vs 1894KI-33LFT
  • 1893CY-10LF vs 1894KI-33LF
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!