1894KI-40LF
1894KI-40LF
Active
Description:  IC CONTROLLER ETHERNET 40QFN
Manufacturer:  Renesas Electronics
Datasheet:   1894KI-40LF Datasheet
History Price: $6.02869
In Stock: 44800
1894KI-40LF Specification
Specification
Part No
1894KI-40LF
Category
Interface - Controllers
Manufacturer
Renesas Electronics
Series
PHYceiver
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Physical Layer Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN-EP (6x6)
1894KI-40LF Related Parts
1893AFILF
1893AFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFILFT
1893AFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLF
1893AFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLFT
1893AFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILF
1893BFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILFT
1893BFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLF
1893BFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLFT
1893BFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BKILF
1893BKILF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKILFT
1893BKILFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLF
1893BKLF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLFT
1893BKLFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1894KI-40LF Compare Parts
  • 1894KI-40LF vs 1894KI-32LFT
  • 1894KI-40LF vs 1894K-40LFT
  • 1894KI-40LF vs 1894K-32LFT
  • 1894KI-40LF vs 1894K-32LF
  • 1894KI-40LF vs 1893YI-10LFT
  • 1894KI-40LF vs 1893YI-10LF
  • 1894KI-40LF vs 1893Y-10LFT
  • 1894KI-40LF vs 1893Y-10LF
  • 1894KI-40LF vs 1893CY-10LFT
  • 1894KI-40LF vs 1893CY-10LF
  • 1894KI-40LF vs 1893CKLFT
  • 1894KI-40LF vs 1893CKLF
  • 1894KI-40LF vs 1893CKILFT
  • 1894KI-40LF vs 1893CKILF
  • 1894KI-40LF vs 1893CFLFT
  • 1894KI-40LF vs 1893CFLF
  • 1894KI-40LF vs 1893BYI-10LFT
  • 1894KI-40LF vs 1893BYI-10LF
  • 1894KI-40LF vs 1893BY-10LFT
  • 1894KI-40LF vs 1893BY-10LF
  • 1894KI-40LF vs 1893BKLFT
  • 1894KI-40LF vs 1893BKLF
  • 1894KI-40LF vs 1893BKILFT
  • 1894KI-40LF vs 1893BKILF
  • 1894KI-40LF vs 1893BFLFT
  • 1894KI-40LF vs 1893BFLF
  • 1894KI-40LF vs 1893BFILFT
  • 1894KI-40LF vs 1893BFILF
  • 1894KI-40LF vs 1893AFLFT
  • 1894KI-40LF vs 1893AFLF
  • 1894KI-40LF vs 1893AFILFT
  • 1894KI-40LF vs 1893AFILF
  • 1894KI-40LF vs 1894KI-44LFT
  • 1894KI-40LF vs 1894KI-44LF
  • 1894KI-40LF vs 1894KI-43LFT
  • 1894KI-40LF vs 1894KI-43LF
  • 1894KI-40LF vs 1894KI-34LFT
  • 1894KI-40LF vs 1894KI-34LF
  • 1894KI-40LF vs 1894KI-33LFT
  • 1894KI-40LF vs 1894KI-33LF
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!