☰
501BMILF
501BMILF
Obsolete
Description:  IC CLOCK MULTIPLIER 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   501BMILF Datasheet
History Price: Obsolete
In Stock: 18240
501BMILF Specification
Specification
Part No
501BMILF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
LOCO
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Multiplier
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
15MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3.14V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
501BMILF Related Parts
501AMILF
501AMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMILFT
501AMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMLF
501AMLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMLFT
501AMLFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501BMILFT
501BMILFT
Renesas Electronics
IC CLOCK MULTIPLIER 8SOIC
501GILF
501GILF
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GILFT
501GILFT
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GLF
501GLF
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GLFT
501GLFT
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501MILF
501MILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501MILFT
501MILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501MLF
501MLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501BMILF Compare Parts
  • 501BMILF vs 501MLF
  • 501BMILF vs 501MILFT
  • 501BMILF vs 501MILF
  • 501BMILF vs 501GLFT
  • 501BMILF vs 501GLF
  • 501BMILF vs 501GILFT
  • 501BMILF vs 501GILF
  • 501BMILF vs 501BMILFT
  • 501BMILF vs 501AMLFT
  • 501BMILF vs 501AMLF
  • 501BMILF vs 501AMILFT
  • 501BMILF vs 501AMILF
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund