☰
501MLF
501MLF
Active
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   501MLF Datasheet
History Price: $2.25000
In Stock: 13200
501MLF Specification
Specification
Part No
501MLF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
LOCO
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
160MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
501MLF Related Parts
501AMILF
501AMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMILFT
501AMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMLF
501AMLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMLFT
501AMLFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501BMILF
501BMILF
Renesas Electronics
IC CLOCK MULTIPLIER 8SOIC
501BMILFT
501BMILFT
Renesas Electronics
IC CLOCK MULTIPLIER 8SOIC
501GILF
501GILF
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GILFT
501GILFT
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GLF
501GLF
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GLFT
501GLFT
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501MILF
501MILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501MILFT
501MILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501MLF Description
The Renesas Electronics 501MLF is a highly integrated microcontroller designed for a variety of applications, particularly in the fields of automotive, industrial, and consumer electronics. This microcontroller is part of Renesas%27 extensive portfolio, known for its performance, efficiency, and versatility. Below is a detailed overview of the 501MLF, including its specifications, features, and potential applications.

## Overview

The Renesas 501MLF microcontroller is built on a robust architecture that supports a wide range of functionalities, making it suitable for complex control tasks. It is designed to provide high performance while maintaining low power consumption, which is essential for battery-operated devices and energy-efficient applications. The 501MLF is particularly well-suited for applications requiring real-time processing and high-speed data handling.

## Key Specifications

1. Core Architecture: 32-bit RISC architecture
2. Operating Frequency: Up to 48 MHz
3. Flash Memory:
- Size: 32 KB (with options for larger sizes in different variants)
- Endurance: 100,000 write/erase cycles
4. SRAM:
- Size: 4 KB
5. I/O Ports:
- Number of I/O pins: Up to 32
- Configurable as digital input/output
6. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter)
- Number of channels: 8
7. Timers:
- 16-bit timer: 2 channels
- 8-bit timer: 2 channels
- Watchdog timer
8. Communication Interfaces:
- UART: 1 channel
- SPI: 1 channel
- I2C: 1 channel
9. Operating Voltage: 2.7V to 5.5V
10. Temperature Range:
- Operating: -40°C to +85°C
11. Package Type:
- LQFP (Low-Profile Quad Flat Package)
- Pin count: 48 pins
12. Power Consumption:
- Active mode: Typically 20 mA at 48 MHz
- Sleep mode: < 1 µA

## Features

- High Performance: The 501MLF microcontroller is designed to deliver high processing power with its 32-bit architecture, making it suitable for demanding applications that require fast data processing and real-time control.

- Low Power Consumption: With various power-saving modes, including sleep and deep sleep modes, the 501MLF is optimized for low power consumption, which is critical for battery-operated devices.

- Integrated Peripherals: The inclusion of multiple timers, ADC channels, and communication interfaces allows for a high degree of integration, reducing the need for external components and simplifying the design process.

- Flexible I/O Configuration: The microcontroller supports a wide range of I/O configurations, enabling designers to tailor the device to specific application requirements.

- Robust Reliability: Designed for industrial and automotive applications, the 501MLF is built to withstand harsh environmental conditions, ensuring reliable operation over a wide temperature range.

## Applications

The Renesas 501MLF microcontroller is suitable for a variety of applications, including:

- Automotive systems (e.g., body control modules, sensor interfaces)
- Industrial automation (e.g., motor control, process monitoring)
- Consumer electronics (e.g., home appliances, smart devices)
- Medical devices (e.g., portable health monitoring systems)
- IoT applications (e.g., smart sensors, connected devices)

## Conclusion

The Renesas Electronics 501MLF microcontroller is a versatile and powerful solution for a wide range of applications across various industries. With its high performance, low power consumption, and integrated features, it provides an excellent platform for developers looking to create efficient and reliable electronic systems. Whether in automotive, industrial, or consumer applications, the 501MLF microcontroller is designed to meet the demands of modern technology while ensuring ease of use and flexibility in design.
501MLF Compare Parts
  • 501MLF vs 501MILFT
  • 501MLF vs 501MILF
  • 501MLF vs 501GLFT
  • 501MLF vs 501GLF
  • 501MLF vs 501GILFT
  • 501MLF vs 501GILF
  • 501MLF vs 501BMILFT
  • 501MLF vs 501BMILF
  • 501MLF vs 501AMLFT
  • 501MLF vs 501AMLF
  • 501MLF vs 501AMILFT
  • 501MLF vs 501AMILF
  • 501MLF vs 501BMILF
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller