5V41064NLG8
5V41064NLG8
Active
Description:  IC CLOCK BUFFER ZD 2.5V 16QFN
Manufacturer:  Renesas Electronics
Datasheet:   5V41064NLG8 Datasheet
History Price: $2.93920
In Stock: 47200
5V41064NLG8 Specification
Specification
Part No
5V41064NLG8
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
100MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VFQFPN (3x3)
5V41064NLG8 Related Parts
5V41064NLG
5V41064NLG
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLGI
5V41064NLGI
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLGI8
5V41064NLGI8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41065PGG
5V41065PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGG8
5V41065PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGGI
5V41065PGGI
Renesas Electronics
IC CLOCK SYNTHESIZER 16TSSOP
5V41065PGGI8
5V41065PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41066PGG
5V41066PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGG8
5V41066PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI
5V41066PGGI
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI8
5V41066PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41067APGG
5V41067APGG
Renesas Electronics
IC BUFFER MUX 2:4 20TSSOP
5V41064NLG8 Compare Parts
  • 5V41064NLG8 vs 5V41236PGGI
  • 5V41064NLG8 vs 5V41236PGG8
  • 5V41064NLG8 vs 5V41236PGG
  • 5V41064NLG8 vs 5V41236NLGI8
  • 5V41064NLG8 vs 5V41236NLGI
  • 5V41064NLG8 vs 5V41236NLG8
  • 5V41064NLG8 vs 5V41236NLG
  • 5V41064NLG8 vs 5V41235PGGI8
  • 5V41064NLG8 vs 5V41235PGGI
  • 5V41064NLG8 vs 5V41235PGG8
  • 5V41064NLG8 vs 5V41235PGG
  • 5V41064NLG8 vs 5V41235NLGI8
  • 5V41064NLG8 vs 5V41235NLGI
  • 5V41064NLG8 vs 5V41235NLG8
  • 5V41064NLG8 vs 5V41235NLG
  • 5V41064NLG8 vs 5V41234NLGI8
  • 5V41064NLG8 vs 5V41234NLGI
  • 5V41064NLG8 vs 5V41234NLG8
  • 5V41064NLG8 vs 5V41234NLG
  • 5V41064NLG8 vs 5V41129PGGI8
  • 5V41064NLG8 vs 5V41129PGGI
  • 5V41064NLG8 vs 5V41129PGG8
  • 5V41064NLG8 vs 5V41129PGG
  • 5V41064NLG8 vs 5V41068APGGI8
  • 5V41064NLG8 vs 5V41068APGGI
  • 5V41064NLG8 vs 5V41068APGG8
  • 5V41064NLG8 vs 5V41068APGG
  • 5V41064NLG8 vs 5V41067APGGI8
  • 5V41064NLG8 vs 5V41067APGGI
  • 5V41064NLG8 vs 5V41067APGG8
  • 5V41064NLG8 vs 5V41067APGG
  • 5V41064NLG8 vs 5V41066PGGI8
  • 5V41064NLG8 vs 5V41066PGGI
  • 5V41064NLG8 vs 5V41066PGG8
  • 5V41064NLG8 vs 5V41066PGG
  • 5V41064NLG8 vs 5V41065PGGI8
  • 5V41064NLG8 vs 5V41065PGGI
  • 5V41064NLG8 vs 5V41065PGG8
  • 5V41064NLG8 vs 5V41065PGG
  • 5V41064NLG8 vs 5V41064NLGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store