5V41065PGGI
5V41065PGGI
Active
Description:  IC CLOCK SYNTHESIZER 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   5V41065PGGI Datasheet
History Price: $2.64734
In Stock: 44800
5V41065PGGI Specification
Specification
Part No
5V41065PGGI
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
5V41065PGGI Related Parts
5V41064NLG
5V41064NLG
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLG8
5V41064NLG8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41064NLGI
5V41064NLGI
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLGI8
5V41064NLGI8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41065PGG
5V41065PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGG8
5V41065PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGGI8
5V41065PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41066PGG
5V41066PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGG8
5V41066PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI
5V41066PGGI
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI8
5V41066PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41067APGG
5V41067APGG
Renesas Electronics
IC BUFFER MUX 2:4 20TSSOP
5V41065PGGI Description
Overview of Renesas Electronics 5V41065PGGI

The Renesas Electronics 5V41065PGGI is a high-performance, low-power clock generator designed for a variety of applications requiring precise timing and synchronization. This device is particularly suitable for use in telecommunications, networking, and consumer electronics, where accurate clock signals are essential for optimal performance. The 5V41065PGGI is known for its flexibility and reliability, making it a popular choice among engineers and designers.

Key Specifications

- Supply Voltage: The 5V41065PGGI operates with a supply voltage range of 3.0 V to 3.6 V, allowing it to be integrated into various power supply configurations.
- Output Frequency Range: The device can generate output frequencies ranging from 1 MHz to 200 MHz, making it suitable for a wide range of applications that require different clock speeds.
- Output Types: It supports multiple output types, including LVCMOS and LVTTL, providing flexibility in interfacing with different digital circuits.
- Phase Jitter: The phase jitter is typically less than 1 ps, ensuring high signal integrity and minimal timing errors in applications requiring precise synchronization.
- Temperature Range: The operating temperature range is from -40°C to +85°C, making it suitable for use in harsh environments.

Performance Characteristics

- Low Power Consumption: The 5V41065PGGI is designed for low power consumption, typically consuming around 50 mA during operation, which is advantageous for battery-powered applications.
- Programmable Output: The device features programmable output frequencies, allowing users to configure the clock generator to meet specific application requirements.
- Output Enable/Disable: It includes an output enable/disable feature, which allows for power savings by turning off unused outputs without affecting the operation of the device.
- Skew Control: The clock generator provides skew control features, ensuring that the output signals are synchronized and minimizing timing discrepancies between different outputs.

Mechanical Characteristics

- Package Type: The 5V41065PGGI is available in a TQFP-32 package, which is suitable for surface-mount technology (SMT) applications.
- Dimensions: The dimensions of the TQFP-32 package are approximately 7 mm x 7 mm, allowing for efficient use of PCB space in compact designs.
- Weight: The device is lightweight, which is beneficial for portable and space-constrained applications.

Applications

The Renesas Electronics 5V41065PGGI is widely used in various applications, including:

- Telecommunications: Ideal for clock generation in communication systems, including routers, switches, and base stations.
- Networking Equipment: Used in network devices that require precise timing for data transmission and synchronization.
- Consumer Electronics: Employed in audio and video equipment, gaming consoles, and other consumer devices that require accurate clock signals.
- Industrial Automation: Suitable for use in industrial control systems where timing and synchronization are critical for operational efficiency.

Conclusion

The Renesas Electronics 5V41065PGGI is a versatile and efficient clock generator that meets the demands of modern electronic applications. Its combination of a wide output frequency range, low power consumption, and robust performance characteristics makes it an excellent choice for engineers and designers looking to implement reliable timing solutions in their projects. With its wide range of applications and proven reliability, the 5V41065PGGI continues to be a preferred component in both industrial and consumer electronics.
5V41065PGGI Compare Parts
  • 5V41065PGGI vs 5V41236PGGI
  • 5V41065PGGI vs 5V41236PGG8
  • 5V41065PGGI vs 5V41236PGG
  • 5V41065PGGI vs 5V41236NLGI8
  • 5V41065PGGI vs 5V41236NLGI
  • 5V41065PGGI vs 5V41236NLG8
  • 5V41065PGGI vs 5V41236NLG
  • 5V41065PGGI vs 5V41235PGGI8
  • 5V41065PGGI vs 5V41235PGGI
  • 5V41065PGGI vs 5V41235PGG8
  • 5V41065PGGI vs 5V41235PGG
  • 5V41065PGGI vs 5V41235NLGI8
  • 5V41065PGGI vs 5V41235NLGI
  • 5V41065PGGI vs 5V41235NLG8
  • 5V41065PGGI vs 5V41235NLG
  • 5V41065PGGI vs 5V41234NLGI8
  • 5V41065PGGI vs 5V41234NLGI
  • 5V41065PGGI vs 5V41234NLG8
  • 5V41065PGGI vs 5V41234NLG
  • 5V41065PGGI vs 5V41129PGGI8
  • 5V41065PGGI vs 5V41129PGGI
  • 5V41065PGGI vs 5V41129PGG8
  • 5V41065PGGI vs 5V41129PGG
  • 5V41065PGGI vs 5V41068APGGI8
  • 5V41065PGGI vs 5V41068APGGI
  • 5V41065PGGI vs 5V41068APGG8
  • 5V41065PGGI vs 5V41068APGG
  • 5V41065PGGI vs 5V41067APGGI8
  • 5V41065PGGI vs 5V41067APGGI
  • 5V41065PGGI vs 5V41067APGG8
  • 5V41065PGGI vs 5V41067APGG
  • 5V41065PGGI vs 5V41066PGGI8
  • 5V41065PGGI vs 5V41066PGGI
  • 5V41065PGGI vs 5V41066PGG8
  • 5V41065PGGI vs 5V41066PGG
  • 5V41065PGGI vs 5V41065PGGI8
  • 5V41065PGGI vs 5V41065PGG8
  • 5V41065PGGI vs 5V41065PGG
  • 5V41065PGGI vs 5V41064NLGI8
  • 5V41065PGGI vs 5V41064NLGI
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!