7200L12TP
7200L12TP
Obsolete
Description:  IC MEM FIFO 256X9 12NS 28DIP
Manufacturer:  Renesas Electronics
Datasheet:   7200L12TP Datasheet
History Price: Obsolete
In Stock: 11600
7200L12TP Specification
Specification
Part No
7200L12TP
Category
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Series
7200
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2.25K (256 x 9)
Function
Asynchronous
Data Rate
50MHz
Access Time
12ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
7200L12TP Related Parts
7200L12J
7200L12J
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12J8
7200L12J8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG
7200L12JG
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG8
7200L12JG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12SOG
7200L12SOG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12SOG8
7200L12SOG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12TPG
7200L12TPG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L15J
7200L15J
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15J8
7200L15J8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI
7200L15JI
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI8
7200L15JI8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15SOGI
7200L15SOGI
Renesas Electronics
IC MEM FIFO 256X9 15NS 28-SOIC
7200L12TP Description
The Renesas Electronics 7200L12TP is a high-performance, low-dropout (LDO) voltage regulator designed to provide stable and efficient power supply solutions for a variety of electronic applications. This device is particularly well-suited for use in battery-powered devices, portable electronics, and other applications where space and power efficiency are critical.

## Key Specifications:

1. Input Voltage Range:
- The 7200L12TP operates with an input voltage range of 2.5 V to 12 V. This wide input range allows it to be used in various applications, accommodating different power supply sources.

2. Output Voltage:
- The device provides a fixed output voltage of 1.2 V. This output is ideal for powering low-voltage digital circuits, microcontrollers, and other components that require a stable voltage supply.

3. Output Current:
- The maximum output current for the 7200L12TP is 1 A. This capability ensures that it can deliver sufficient power to meet the demands of connected devices, making it suitable for a range of applications.

4. Dropout Voltage:
- The LDO features a low dropout voltage of approximately 0.2 V at full load (1 A). This low dropout characteristic is essential for maintaining regulation when the input voltage is close to the output voltage, which is particularly important in battery-operated devices.

5. Efficiency:
- The efficiency of the 7200L12TP is typically high, especially when the input voltage is only slightly above the output voltage. This efficiency helps to minimize power loss and heat generation, contributing to the overall reliability of the system.

6. Operating Temperature Range:
- The device is designed to operate within a temperature range of -40°C to +85°C. This wide operating temperature range makes it suitable for use in harsh environments and industrial applications.

7. Package Type:
- The 7200L12TP is available in a compact SOT-23 package, which measures approximately 2.9 mm x 2.8 mm x 1.1 mm. This small form factor allows for easy integration into space-constrained designs.

8. Power Supply Rejection Ratio (PSRR):
- The LDO exhibits a high PSRR, typically around 70 dB at 1 kHz. This characteristic is crucial for filtering out noise from the input power supply, ensuring a clean output voltage.

9. Protection Features:
- The 7200L12TP includes built-in protection features such as overcurrent protection and thermal shutdown. These features enhance the reliability of the regulator by preventing damage under fault conditions.

## Applications:

The Renesas Electronics 7200L12TP LDO voltage regulator is suitable for a variety of applications, including:

- Battery-Powered Devices: Ideal for portable electronics that require efficient power management and low dropout performance.
- Microcontroller Power Supply: Commonly used to provide stable power to microcontrollers and digital circuits.
- Consumer Electronics: Can be utilized in various consumer electronic devices, such as smartphones, tablets, and wearable technology.
- Industrial Equipment: Suitable for powering sensors, controllers, and other devices in industrial automation applications.

## Conclusion:

The Renesas Electronics 7200L12TP is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, low dropout voltage, and compact design, it is an excellent choice for engineers and designers looking to implement reliable power solutions in their projects. Its robust protection features and wide operating temperature range further enhance its suitability for a variety of environments, making it a valuable component in the ever-evolving landscape of power management technology.
7200L12TP Compare Parts
  • 7200L12TP vs 7208L35J
  • 7200L12TP vs 7208L25JI8
  • 7200L12TP vs 7208L25JI
  • 7200L12TP vs 7208L25JGI8
  • 7200L12TP vs 7208L25JGI
  • 7200L12TP vs 7208L25J8
  • 7200L12TP vs 7208L25J
  • 7200L12TP vs 7208L20JG8
  • 7200L12TP vs 7208L20JG
  • 7200L12TP vs 7208L20J8
  • 7200L12TP vs 7208L20J
  • 7200L12TP vs 7207L50P
  • 7200L12TP vs 7207L50J8
  • 7200L12TP vs 7207L50J
  • 7200L12TP vs 7207L35P
  • 7200L12TP vs 7207L35J8
  • 7200L12TP vs 7207L35J
  • 7200L12TP vs 7207L30DB
  • 7200L12TP vs 7207L25PI
  • 7200L12TP vs 7207L25P
  • 7200L12TP vs 7207L25JI8
  • 7200L12TP vs 7207L25JI
  • 7200L12TP vs 7207L25J8
  • 7200L12TP vs 7207L25J
  • 7200L12TP vs 7207L20P
  • 7200L12TP vs 7207L20J8
  • 7200L12TP vs 7207L20J
  • 7200L12TP vs 7207L20DB
  • 7200L12TP vs 7207L15PDG
  • 7200L12TP vs 7207L15P
  • 7200L12TP vs 7207L15JG8
  • 7200L12TP vs 7207L15JG
  • 7200L12TP vs 7207L15J8
  • 7200L12TP vs 7207L15J
  • 7200L12TP vs 7206L50TP
  • 7200L12TP vs 7206L50P
  • 7200L12TP vs 7206L50J8
  • 7200L12TP vs 7206L50J
  • 7200L12TP vs 7206L35TP
  • 7200L12TP vs 7206L35P
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.